location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X1500 mouse Office Ambidextrous USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4K66AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054484709343 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:24:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP X1500 mouse Office Ambidextrous USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3 Works on any surface
  • - Power source: Cable
Warranty: 2 year limited
Long product name HP X1500 mouse Office Ambidextrous USB Type-A Optical :
The long product name of HP X1500 mouse Office Ambidextrous USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP X1500 Mouse
More>>>
HP X1500 mouse Office Ambidextrous USB Type-A Optical:
The official description of HP X1500 mouse Office Ambidextrous USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP invites you to improve the way you connect and communicate, work and play. Built with strict HP standards and guidelines, this world-class HP Mouse X1500 effortlessly blends sleek, modern design with life-enhancing, advanced features.

Features

- 70 years' experience. Strict quality control. One of the world's leading notebook manufacturers. HP delivers cutting-edge products built with some of the industry's toughest standards to enhance the way you connect & communicate.
- The sleek and modern HP Mouse X1500 adds an instant touch of trend-setting style to any work space. Glossy black and metallic gray shine with sophistication. Plus, its curvy silhouette gives it a seductive shape.
- The HP Mouse X1500 features the latest technology you crave. Dependable USB plug connects in one simple step. 3 buttons improve productivity. Scroll wheel flies through the web & documents. Optical senor works on most surfaces.

Short summary description HP X1500 mouse Office Ambidextrous USB Type-A Optical:
This short summary of the HP X1500 mouse Office Ambidextrous USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP X1500, Ambidextrous, Optical, USB Type-A, Black

Long summary description HP X1500 mouse Office Ambidextrous USB Type-A Optical:
This is an auto-generated long summary of HP X1500 mouse Office Ambidextrous USB Type-A Optical based on the first three specs of the first five spec groups.

HP X1500. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Works on any surface. Product colour: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Works on any surface
Yes
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
119 mm
Depth
69.3 mm
Height
38.2 mm
Weight
101 g
Packaging content
User guide
Yes
Other features
Number of products included
1 pc(s)
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Polska 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)