location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LightLife Flashlight SFL6050/17

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LightLife
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flashlight SFL6050/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFL6050/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581662448
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips LightLife Flashlight SFL6050/17
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pro Headlight LED
Long product name Philips LightLife Flashlight SFL6050/17 :
The long product name of Philips LightLife Flashlight SFL6050/17. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Explore the outside. With this Pro Headlight LED. Pro Headlight LED.
More>>>
Philips LightLife Flashlight SFL6050/17:
The official description of Philips LightLife Flashlight SFL6050/17 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Pro Headlight LED is the perfect match for activities that require both hands. Lightweight and versatile, the Pro Headlight gives maximum comfort and is ideal for outdoor activities like sports, walking or mountain biking.
- Top Performance
- Ease of Use

Short summary description Philips LightLife Flashlight SFL6050/17:
This short summary of the Philips LightLife Flashlight SFL6050/17 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LightLife Flashlight SFL6050/17, Headband flashlight, Black, LED, 0.5 W, 100000 h, 25 lm

Long summary description Philips LightLife Flashlight SFL6050/17:
This is an auto-generated long summary of Philips LightLife Flashlight SFL6050/17 based on the first three specs of the first five spec groups.

Philips LightLife Flashlight SFL6050/17. Flashlight type: Headband flashlight, Product colour: Black. Lamp type: LED, Bulb power: 0.5 W, Service life of lamp: 100000 h. Battery type: AAA, Battery technology: Alkaline. Width: 66 mm, Depth: 41 mm, Height: 46 mm. Quantity per pack: 1 pc(s), Package width: 114 mm, Package depth: 66 mm

Design
Product colour *
Black
Flashlight type *
Headband flashlight
Features
Waterproof *
Yes
Shockproof
Yes
Lighting
Lamp type *
LED
Bulb power
0.5 W
Service life of lamp
100000 h
Luminous flux
25 lm
Light beam distance (max)
40 m
Power
Number of batteries supported
3
Battery type
AAA
Battery technology
Alkaline
Technical details
Quantity
1
Weight & dimensions
Width
66 mm
Weight & dimensions
Depth
41 mm
Height
46 mm
Weight
45 g
Packaging data
Quantity per pack
1 pc(s)
Gross weight (outer carton)
1.01 kg (2.23 lbs)
Gross weight (imperial)
0.133 kg (0.293 lbs)
Net weight (outer carton)
0.6 kg (1.32 lbs)
Quantity outer carton
6 pc(s)
Tare weight outer carton (imperial)
0.41 kg (0.904 lbs)
Tare weight (imperial)
0.0331 kg (0.0730 lbs)
Package width
114 mm
Package depth
66 mm
Package height
239 mm
Package weight
100 g
Package type
Clam shell blister
Packaging content
Batteries included
Yes
Hand strap
No