location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco Shaver 2100 dry electric razor 6947XL/41

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco Shaver 2100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dry electric razor 6947XL/41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6947XL/41
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020029638 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Philips 6947XL/41 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco Shaver 2100 dry electric razor 6947XL/41
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cordless and corded use
  • - CloseCut heads
  • - Flexing heads
Long product name Philips Norelco Shaver 2100 dry electric razor 6947XL/41 :
The long product name of Philips Norelco Shaver 2100 dry electric razor 6947XL/41. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Up to 14 days, 30+ min, 8h, Charging indication
More>>>
Philips Norelco Shaver 2100 dry electric razor 6947XL/41:
The official description of Philips Norelco Shaver 2100 dry electric razor 6947XL/41 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A close and comfortable shave for an affordable price. The Reflex Action system is combined with the CloseCut technology, guaranteeing a close and comfortable shave.
- Close shaving performance
- Comfort Contour Following
- Easy to use

Short summary description Philips Norelco Shaver 2100 dry electric razor 6947XL/41:
This short summary of the Philips Norelco Shaver 2100 dry electric razor 6947XL/41 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco Shaver 2100 dry electric razor 6947XL/41, Rotation shaver, Black, Khaki, HQ56, Battery, Nickel-Metal Hydride (NiMH), 8 h

Long summary description Philips Norelco Shaver 2100 dry electric razor 6947XL/41:
This is an auto-generated long summary of Philips Norelco Shaver 2100 dry electric razor 6947XL/41 based on the first three specs of the first five spec groups.

Philips Norelco Shaver 2100 dry electric razor 6947XL/41. Shaver system: Rotation shaver, Product colour: Black, Khaki, Shaving head replacement(s) model: HQ56. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 8 h. Quantity per pack: 1 pc(s)

Flexing heads follow the curve of your face
Flexing heads follow the curve of your face

The flexing heads of your Philips shaver keep the shaving surface in close contact with your skin for a fast and efficient shave.

For close, efficient shaving
For close, efficient shaving

CloseCut shaving blades of the Philips shaver give you a close shave in an easy and efficient way.

Up to 30 shaving minutes, 8 hour charge
Up to 30 shaving minutes, 8 hour charge

Up to 30 minutes of cordless power. Fully charges in 8 hours for 1 shave.

Features
Shaver system *
Rotation shaver
Trimmer *
No
Product colour *
Black, Khaki
Washable *
No
Contour following
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
HQ56
Indication
Battery full indication
Yes
Battery low indication
Yes
Indication
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Charging time
8 h
Shaving time
30 min
Shaving time
14 day(s)
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Protection cap
Yes