location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic HiPro 4000 Premium fridge Freestanding 37 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HiPro 4000 Premium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
921052725
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:55:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dometic HiPro 4000 Premium fridge Freestanding 37 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Freestanding 37 L
  • - Automatic defrost (fridge)
  • - Reversible doors
  • - 237 kWh
Long product name Dometic HiPro 4000 Premium fridge Freestanding 37 L Black :
The long product name of Dometic HiPro 4000 Premium fridge Freestanding 37 L Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HiPro 4000 Premium, 40L
More>>>
Short summary description Dometic HiPro 4000 Premium fridge Freestanding 37 L Black:
This short summary of the Dometic HiPro 4000 Premium fridge Freestanding 37 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic HiPro 4000 Premium, 37 L, Black

Long summary description Dometic HiPro 4000 Premium fridge Freestanding 37 L Black:
This is an auto-generated long summary of Dometic HiPro 4000 Premium fridge Freestanding 37 L Black based on the first three specs of the first five spec groups.

Dometic HiPro 4000 Premium. Fridge net capacity: 37 L. Fridge number of shelves/baskets: 2, Door hinge: Right. Annual energy consumption: 237 kWh. Product colour: Black

Brand Image Product code Product Stock Price from
Dometic

Dometic DM 50 D fridge Built-in 50 L Anthracite
(show image)
9105330048 DM 50 D 0.00
(excl. VAT)
0 (incl. VAT)