location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Triple Trek 14'' Ultrabook Optimised Backpack - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K62591EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896625919 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard wearing 1680 Denier Ballistic Nylon backpack protects and cushions your ultrabook
  • - Securely store your ultrabook & accessories in this backpack that fits up to 14'/35.5cm devices
  • - Padded shoulder straps designed to ease neck and shoulder strain
  • - Laptop compartment with SnugFit(TM) protection system for oustanding ultrabook protection
  • - Stay organised on the move with multiple accessories pockets, caribineer clip for your keys, and headphone port.
  • - Reflective zippers provide enhanced visibility at night
Warranty: 3 years
Long product name Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black :
The long product name of Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Triple Trek 14'' Ultrabook Optimised Backpack - Black
More>>>
Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black:
The official description of Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Ultrabook is sleek and light, but some of your other essentials? Not so much. Once you add a power brick, your tablet, accessories like a presenter, smartphone, files for the office and more, you suddenly find yourself needing something that can help you carry it all in comfort. Plus you need to make sure your precious Ultrabook and tablet are well padded and protected. That’s where the Kensington Triple Trek Ultrabook Backpack comes in. It features fleece-lined compartments that keep an Ultrabook, tablet computer, and even your smartphone safe from scratches. In between the device compartments is plenty of room for files. You’ll also appreciate the big accessory pocket that holds your power cord and other necessities. We also included a carabineer clip for holding your keys. No more fishing around the bottom of your bag trying to locate your keys! The padded back support system and wide, adjustable padded straps make sure you can take it all with you in comfort. The grab handle doubles as a roller strap to help you fly through the airport. And just to prove that we thought of everything, you’ll find an easy access storage pocket, perfect for your MP3 player or smartphone, with a headphone outlet so you can talk or rock hands-free.

Hard wearing 1680 Denier Ballistic Nylon backpack protects and cushions your ultrabook
Securely store your ultrabook & accessories in this backpack that fits up to 14'/35.5cm devices
Padded shoulder straps designed to ease neck and shoulder strain
Laptop compartment with SnugFit(TM) protection system for oustanding ultrabook protection
Stay organised on the move with multiple accessories pockets, caribineer clip for your keys, and headphone port.
Reflective zippers provide enhanced visibility at night

Short summary description Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black:
This short summary of the Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black, Backpack, 35.6 cm (14"), 570 g

Long summary description Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black:
This is an auto-generated long summary of Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black based on the first three specs of the first five spec groups.

Kensington Triple Trek 14'' Ultrabook Optimised Backpack - Black. Case type: Backpack, Maximum screen size: 35.6 cm (14"). Weight: 570 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Linear mass density
1680 D
Maximum screen size *
35.6 cm (14")
Case type *
Backpack
Product main colour *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Any brand
Front pocket
Yes
Quantity
1
Weight & dimensions
Weight
570 g
Notebook compartment dimensions (W x D x H)
330 x 25 x 230 mm
Packaging content
Mouse included
No
Logistics data
Harmonized System (HS) code
84733080
Other features
Water bottle holder
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)