location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX410e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28D0513
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646494885 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 800 MHz
  • - 27.4 kg
Warranty: 1-Year Onsite Service, Next Business Day
Long product name Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm :
The long product name of Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 1200 x 1200 dpi, 30 ppm/30 cpm, 4.3" e-Task Touch, Gigabit Ethernet, USB 2.0, 27.39 kg
More>>>
Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm:
The official description of Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stunning Colour. Stellar Versatility.
The network-ready Lexmark CX410e MFP with a colour touch screen, print speed as fast as 30 ppm and 50-sheet automatic document feeder lets you copy, scan and fax.

Freedom to Print on the Fly
Produce professional colour in-house, on demand. With 512 MB of upgradeable memory and a fast dual-core processor, you’ll print fast, too.

Professional Colour Matching
Lexmark Named Colour Replacement and PANTONE® calibration make it easy to develop a consistent brand image by accurately matching your colours.

High Resolution Graphics
With up to true 1200x1200 dpi resolution, images and graphics stay crisp and sharp. Lexmark's Unison™ Toner ensures consistent quality too.

Super Fast and Quiet Output
Quickly print, copy and scan up to 30 pages per minute in black and colour, plus produce a one-page colour document in as little as 11.5 seconds.

Smart Touch Screen
The beautiful 10.9 cm (4.3-inch) colour touch screen lets you easily manage jobs and add workflow solutions.

Short summary description Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX410e, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Lexmark CX410e. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
11.5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Time to first copy (black, normal)
10.8 s
Time to first copy (colour, normal)
11.6 s
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan speed (colour)
32 ppm
Scan speed (black)
32 ppm
Duplex scan speed (colour)
14 ppm
Duplex scan speed (black)
14 ppm
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
800 - 6000 pages per month
Maximum duty cycle *
75000 pages per month
Digital sender
No
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
1
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
1451 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP-TLS, EAP-TTLS, LEAP, MD5, PEAP
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (9100), Enhanced IP (9400), FTP, TFTP, ThinPrint, Telnet, IPP 1.0, 1.1, 2.0
Performance
Maximum internal memory
2560 MB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
800 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
50 dB
Sound power level (standby)
16 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Fedora 14, Fedora 15, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 2896 m
Weight & dimensions
Width
444 mm
Depth
558 mm
Height
470 mm
Weight
27.4 kg
Packaging data
Package width
558 mm
Package depth
594 mm
Package height
567 mm
Package weight
31.4 kg
Other features
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 05:29:09
Uk has collected 8 expert reviews for Lexmark CX410e Laser A4 1200 x 1200 DPI 30 ppm and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
digitalversus.com
Updated:
2015-01-10 05:29:09
The Lexmark CX410de has many selling points. It's well equipped, intuitive and well thought-out, and offers fast printing, accurate colours and a competitive cost per page. That said, is the Pantone colour matching tool really catered to professionals?...
Good Big, enjoyable touchscreen, Duplex in all modes, Fast printing, Low cost per page: 9.5 pence, Accurate colours, PCL and PS3 support, USB port on façade, Mobile printing, Extra paper trays...
Bad Slow firstpageout time, Colour matching tool not very intuitive, Mediocre scan function, No builtin WiFi...
100%
crn.com.au
Updated:
2015-01-10 05:29:09
It combines print, fax, scan and copy functions with a 1,200dpi engine, 30ppm print speeds and integral duplexing.In the past, Lexmark has taken some flak from PC Pro for its high printing costs, but the CX410de bucks the trend.We noted pin-sharp text and...
0%
alphr.com
Updated:
2015-01-10 05:29:09
Lexmark's CX410de colour MFP sits at the lower end of a new, 18-strong range of laser MFPs. It combines print, fax, scan and copy functions with a 1,200dpi engine, 30ppm print speeds and integral duplexing. In the past, Lexmark has taken some flak from P...
Bottom line A low-cost workgroup laser MFP that combines good speed with stunning print and scan quality...
83%
crn.com
Updated:
2015-01-10 05:29:09
Unorthodox doesn't always equate with inferior. Despite an output tray that discharges in the rear, the Lexmark CX410 Multifunction Color Laser Printer is far more than a glorified fax machine. And its trayless multipurpose i...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)