HERMA logo

HERMA Enclosure numbers self-adhesive 2 labels printed in row 15x22 mm green printed, 0-999

Data-sheet quality:
created/standardized by Icecat
Product views:
51013
Info modified on:
11 Jan 2024, 18:51:26
Bullet Points HERMA Enclosure numbers self-adhesive 2 labels printed in row 15x22 mm green printed, 0-999:
  • - Self-adhesive enclosure numbers made of white paper
  • - 1000 double numbers in a cardboard dispenser
  • - Green printed
Long product name HERMA Enclosure numbers self-adhesive 2 labels printed in row 15x22 mm green printed, 0-999:

Enclosure numbers self-adhesive 2 labels printed in row 15x22 mm green printed, 0-999

Short summary description HERMA Enclosure numbers self-adhesive 2 labels printed in row 15x22 mm green printed, 0-999:

HERMA Enclosure numbers self-adhesive 2 labels printed in row 15x22 mm green printed, 0-999, Green, Rectangle, Paper, Germany, 15 mm, 22 mm

Long summary description HERMA Enclosure numbers self-adhesive 2 labels printed in row 15x22 mm green printed, 0-999:

HERMA Enclosure numbers self-adhesive 2 labels printed in row 15x22 mm green printed, 0-999. Product colour: Green, Shape: Rectangle, Material: Paper. Width: 15 mm, Height: 22 mm. Labels per pack: 1000 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.