Cisco logo

Cisco 2921 wired router Gigabit Ethernet

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64396
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco 2921 wired router Gigabit Ethernet:

2921 UCSE, SRE 900, SRE-V License, 2.5GB ISR DRAM, 768MB ISR Compact Flash, IMC Express

Short summary description Cisco 2921 wired router Gigabit Ethernet:

Cisco 2921, Ethernet WAN, Gigabit Ethernet

Long summary description Cisco 2921 wired router Gigabit Ethernet:

Cisco 2921. Networking standards: IEEE 802.3, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Flash memory: 768 MB, Safety: UL 60950-1, CAN/CSA C22.2 No. 60950-1, EN 60950-1, AS/NZS 60950-1, IEC 60950-1. Rack capacity: 2U. Power consumption (typical): 60 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Width: 438.2 mm, Depth: 469.9 mm, Height: 88.9 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.