location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0B47077 graphics card NVIDIA NVS 510 2 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0B47077
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B47077
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887456640215 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 0B47077 graphics card NVIDIA NVS 510 2 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 510 2 GB GDDR3
  • - 3840 x 2160 pixels 128 bit 891 MHz PCI Express 2.0
  • - DirectX version: 11 OpenGL version: 4.3
  • - 35 W
Long product name Lenovo 0B47077 graphics card NVIDIA NVS 510 2 GB GDDR3 :
The long product name of Lenovo 0B47077 graphics card NVIDIA NVS 510 2 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA NVS 510 2GB DDR3, PCI Express 2.0 x16, 4 x mini DisplayPort
More>>>
Lenovo 0B47077 graphics card NVIDIA NVS 510 2 GB GDDR3:
The official description of Lenovo 0B47077 graphics card NVIDIA NVS 510 2 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA® NVS 510 business graphics solution delivers a reliable hardware and software platform for a stable environment and robust IT management tools for seamless enterprise deployment. Featuring NVIDIA® nView® and Mosaic single desktop and multidisplay management solutions and support for up to four displays, business professionals can maximize productivity through increased desktop real estate and advanced application management tools. The NVS 510 is certified on leading business applications
and designed to meet the needs of today's most demanding business user.

Short summary description Lenovo 0B47077 graphics card NVIDIA NVS 510 2 GB GDDR3:
This short summary of the Lenovo 0B47077 graphics card NVIDIA NVS 510 2 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0B47077, NVS 510, 2 GB, GDDR3, 128 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description Lenovo 0B47077 graphics card NVIDIA NVS 510 2 GB GDDR3:
This is an auto-generated long summary of Lenovo 0B47077 graphics card NVIDIA NVS 510 2 GB GDDR3 based on the first three specs of the first five spec groups.

Lenovo 0B47077. Graphics processor family: NVIDIA, Graphics processor: NVS 510, Processor frequency: 797 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 891 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.3. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
192
Graphics processor family *
NVIDIA
Graphics processor *
NVS 510
Processor frequency *
797 MHz
Maximum resolution *
3840 x 2160 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
891 MHz
Memory bandwidth (max)
28.5 GB/s
Ports & interfaces
Interface type *
PCI Express 2.0
Mini DisplayPorts quantity
4
Ports & interfaces
DisplayPort version
1.2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.3
Full HD
Yes
Design
Cooling type *
Active
Power
Power consumption (typical) *
35 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Country Distributor
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)