location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX600-408NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-163624-408
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Pentium® T2370 1.73 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 3 GB DDR2-SDRAM 667 MHz
  • - 160 GB DVD Super Multi
  • - NVIDIA GeForce 8400M G
  • - Bluetooth
  • - 90 W
  • - Windows Vista Home Premium
Long product name MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver :
The long product name of MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EX600-408NL - Black/Silver, Intel Core 2 Duo T2370 (1.73GHz), 3072MB, 160GB, SuperMulti, Vista Premium, 802.11AGN, Bluetooth
More>>>
MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver:
The official description of MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EX600 features the latest Intel® Centrino® processor technology , which uses Intel® Core™2 Duo processor and Intel® PM965 Express Chipset, to deliver truly outstanding dual-core performance computing power, great battery life, and expanded wireless connectivity. EX600 Supports Windows Vista® Home Premium, feature the latest, and the most advanced NVIDIA Geforce 8400M G 3D graphic card, for a more fluid, more detailed, more realistic 3D high-definition viewing experience. With true Dolby home theater surround sound, EX600 guarantees that your audio experience is just as the movie director, game creator, TV producer, or musician originally intended. In addition, EX600 includes multi-media functions, which consists the 4-in-1 card reader, 4 well distributed USB 2.0 ports, Bluetooth wireless transmission function, build-in 1.3 mega pixels website, and 802.11 N wireless networking standards, enjoy more entertainments simultaneously! No matter if it is browsing the web or personal blogs, playing your favorite games, or instant messaging online with friends sharing videos, images, and music. EX600 provides you with endless hours of relaxation and entertainment by simply lying on your couch.

Ultra Lightweight and Slim Design
Featuring slim appearance, along with a weight of at most 2.6kg (including battery), EX600 is much more portable than other 15.4” notebooks in the market. So, EX600 is ideal for your entertainment environment.

The Newest High-end 3D Graphics Display
The most advanced NVIDIA Geforce 8400M G 3D graphic card, for a more fluid, more detailed, more realistic 3D high-definition viewing experience. Never a moment of delay to occur, feel the excitement!

Short summary description MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver:
This short summary of the MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook EX600-408NL, Intel® Pentium®, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 160 GB

Long summary description MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver:
This is an auto-generated long summary of MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver based on the first three specs of the first five spec groups.

MSI Megabook EX600-408NL. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 8400M G. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver. Weight: 2.6 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
T2370
Processor cores
2
Processor threads
2
Processor frequency *
1.73 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T2000 Series for Mobile
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA GeForce 8400M G
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
SoundBlaster
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet LAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type I
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM965 Express
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA4J
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
34445
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width
358 mm
Depth
259 mm
Height (front)
2.7 cm
Height (rear)
3.3 cm
Weight *
2.6 kg
Packaging content
Mouse included
No
Other features
Wireless technology
802.11AGN
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:36:13
Uk has collected 8 expert reviews for MSI Megabook EX600-408NL Intel® Pentium® T2370 39.1 cm (15.4") 3 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Windows Vista Home Premium Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tweak.dk.uk
Updated:
2014-05-24 02:36:13
Here, at Tweak.dk, we are proud to present a rare test of a laptop. The machine that we are testing is a MSI EX600. With the EX600, MSI proposes a compact multimedia machine in their Entertainment Series. With its nVidia DX10 graphics card and 2 Gigs o...
Good Good quality, Abundance of connectivity, Battery life, The distinct design, which is a matter of taste, but definitely refreshing, Lots of accessory, Complete keypad...
Bad Performance in 3D games...
Bottom line There must remain no doubt that the MSI EX600 has its perks. Comfort and quality are things that are not taking into much consideration when purchasing a PC, but they must not be taken for granted, and it is in this context that the MSI EX600 must bee...
85%
goodgearguide.com.au
Updated:
2014-05-24 02:36:13
A solid, if not outstanding all-purpose machine, the MSI MegaBook EX600 sports an Intel Core 2 Duo processor, an NVIDIA GeForce graphics card and some nifty multimedia additions including a 1.3-megapixel webcam and a multi-card reader. An Intel Core 2...
Good Crisp and clear display, responsive touchpad, built-in webcam, quick launch buttons, decent battery life...
Bad Struggles with demanding applications, a very plain look and feel, poor viewing angle of display The Final Word The MSI MegaBook EX600 is a solid, but far from outstanding unit. It will handle most basic tasks with ease, but will struggle with more dem...
Bottom line The MSI MegaBook EX600 is a solid, but far from outstanding unit. It will handle most basic tasks with ease, but will struggle with more demanding applications.
65%