location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-8065DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-8065LTG2BOM show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB 400 MHz
  • - 16.5 kg
Warranty: One year on-site (upon registration)
Long product name Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm :
The long product name of Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-8065DN Bundle - Network-Ready Laser Printer & Digital Copier & Color Scanner
More>>>
Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm:
The official description of Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Increase productivity with this network ready 28 page per minute printer, copier and scanner.
-Built in duplex printing feature saves paper and costs.
-Optional high yield toner available offering cost effective printing.
-Up to 500 sheet paper capacity with optional lower tray.

The DCP-8065DN is a fast, network ready, professional all-in-one that offers a fully featured laser printer, copier, and colour scanner. The integrated technology and fully automatic duplex function mean that documents will look professional at all times – the ideal solution for any office

Short summary description Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-8065DN, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Brother DCP-8065DN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), ICMP, WINS/NetBIOS, DNS, mDNS, LPR/LPD, Port9100, IPP, FTP, SNMP, HTTP, TELNET, SMTP, TFTP
Performance
Maximum internal memory
544 MB
Internal memory *
32 MB
Processor frequency
400 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
665 W
Power consumption (PowerSave)
15 W
Power consumption (standby)
85 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
16.5 kg
Packaging data
Package weight
23.5 kg
Other features
Networking features
10/100Base-TX
Dimensions (WxDxH)
531 x 450 x 475 mm
Power requirements
220V, 50Hz
Image scaling/enlargement range
25-400%
Compatible operating systems
Windows 98(SE)/Me/NT 4.0/2000/XP Mac OS 9.1-10.2.4
Emulations
PCL 6, BR-Script 3
All-in-one functions
Copy, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
746 x 567 x 575 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:55:39
Uk has collected 2 expert reviews for Brother DCP-8065DN Laser A4 1200 x 1200 DPI 28 ppm and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-13 04:55:38
The DCP-8065DN is one of four laser MFPs Brother has recently released. It can print and copy black and white documents, and make colour scans. It cant send or receive faxes, but for another £39 you could buy the DCP-8860DN model, which can. Like D...
80%
gadgetspeak.com
Updated:
2013-11-13 04:55:38
This is an All In One but not an inkjet, it is a laser unit, it can print in mono, it can copy in mono and scan in colour, however unlike a lot of laser All In Ones it is not huge in size or weight.
76%