location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3000-L931 graphics card GeForce 9300 GE GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3000-L931
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3000-L931
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:13:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F3000-L931 graphics card GeForce 9300 GE GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 9300 GE GDDR2
  • - 2048 x 1536 pixels 64 bit 1000 MHz PCI Express 2.0
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.0
Long product name Fujitsu S26361-F3000-L931 graphics card GeForce 9300 GE GDDR2 :
The long product name of Fujitsu S26361-F3000-L931 graphics card GeForce 9300 GE GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA GeForce 9300 GE 256MB
More>>>
Fujitsu S26361-F3000-L931 graphics card GeForce 9300 GE GDDR2:
The official description of Fujitsu S26361-F3000-L931 graphics card GeForce 9300 GE GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NVIDIA GeForce 9 Series GPUs turn your PC into a powerful and interactive entertainment system, with features designed to enhance every aspect of visual computing on a PC. From playing the latest, graphics-intensive games, to editing and watching HD videos, to viewing photos and getting 3D directions, GeForce 9 Series GPUs are essential for a visually immersive, optimized PC experience.

Short summary description Fujitsu S26361-F3000-L931 graphics card GeForce 9300 GE GDDR2:
This short summary of the Fujitsu S26361-F3000-L931 graphics card GeForce 9300 GE GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3000-L931, GeForce 9300 GE, GDDR2, 64 bit, 1000 MHz, 2048 x 1536 pixels, PCI Express 2.0

Long summary description Fujitsu S26361-F3000-L931 graphics card GeForce 9300 GE GDDR2:
This is an auto-generated long summary of Fujitsu S26361-F3000-L931 graphics card GeForce 9300 GE GDDR2 based on the first three specs of the first five spec groups.

Fujitsu S26361-F3000-L931. Graphics processor: GeForce 9300 GE, Processor frequency: 540 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor *
GeForce 9300 GE
Processor frequency *
540 MHz
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
1000 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
Ports & interfaces
TV-out
Yes
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
DirectX version *
10.0
HDCP
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
Country Distributor
United Kingdom 1 distributor(s)