location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Storage 4-Bay NAS 4TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STBP4000200
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:58:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Desktop Black
  • - Total installed storage capacity: 4 TB Number of storage drives supported: 4 HDD
  • - Cavium CNS3420 0.7 GHz
  • - 512
  • - Ethernet LAN
  • - Cooling type: Active LCD
Warranty: 3 years
Long product name Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black :
The long product name of Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Storage 4-Bay NAS 4TB
More>>>
Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black:
The official description of Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Collaborate any time, anywhere.

Create a private cloud with Seagate Business Storage 4-Bay NAS. It helps protect your business-critical data and centralises your files in a single location you can access from anywhere.

- Easy to set up.
- Upload and enjoy content with free apps for ®, iPhone® and Android® devices.
- Full-system, automatic back up for PCs, plus Time Machine® support for Mac® computers.
- Customise performance and data redundancy with RAID 0,1,5 & 10 configuration options.

Short summary description Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black:
This short summary of the Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Business Storage 4-Bay NAS 4TB, NAS, Desktop, Cavium, CNS3420, 512 GB, 4 TB

Long summary description Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black:
This is an auto-generated long summary of Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black based on the first three specs of the first five spec groups.

Seagate Business Storage 4-Bay NAS 4TB. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Cavium, Processor model: CNS3420, Processor frequency: 0.7 GHz. Internal memory: 512 GB. Total installed storage capacity: 4 TB, Installed storage drive type: HDD

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:31:37
Uk has collected 12 expert reviews for Seagate Business Storage 4-Bay NAS 4TB Desktop Cavium CNS3420 512 GB HDD Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcpro.co.uk
Updated:
2014-01-26 01:04:54
Seagate's Business Storage 4-Bay NAS box looks like excellent value on paper. The top-end model on review offers 16TB of raw storage, plus data-protection features including an integrated universal storage module slot for backing up to and from removable...
Bottom line Plenty of network storage at a low price, but performance is sluggish...
50%
tweaktown.com
Updated:
2014-02-21 01:05:58
How great would it be to have a NAS running on Windows? That's what we're going to find out today. For many, just the thought of moving away from Windows is a forbidden thought. Many NAS products use a custom form of Linux, and even though the software is easy to navigate...
91%
crn.com.au
Updated:
2014-03-21 02:04:40
Seagate's Business Storage 4-Bay NAS box looks like excellent value on paper. The top-end model on review offers 16TB of raw storage, plus data-protection features including an integrated universal storage module slot for backing up to and from removable...
0%
macworld.co.uk
Updated:
2014-11-14 02:22:24
Seagate is one of three remaining manufacturers of hard disk drives in the world and like Western Digital is also expanding beyond just making the disks, to making NAS enclosures for home and business too.The Seagate Business Storage NAS line includes thr...
Good relatively cheap...
Bad very slow operation, awkward software interface, not as economical to run as some...
Bottom line Seagate's bid for the small business and enthusiast NAS market is half-hearted at best. Its software is slow and clumsy, and feature set limited. As worrying is the pitiful file-write performance, a sure indicator that the unit is seriously underpowered...
40%
uk.hardware.info
Updated:
2015-02-20 02:36:48
The fact that NAS devices are interesting products does not only hold true for consumers; businesses especially can also make good use of these devices. Easy to install, and featuring a large amount of functionality. Whether you are looking for an easy...
0%
storagereview.com
Updated:
2014-02-25 01:07:39
Related News and ReviewsSynology DS1813+ NAS Review Leaderboard - Best Hard Drive, SSD and Storage Solutions QNAP TurboNAS TS-470 Review Seagate Business Storage 8-Bay Rackmount NAS Review Synology DS1513+ NAS Review Seagate Business Storage Windows Se...
Bottom line The Seagate Business Storage Windows Server 4-Bay NAS is ideal for expanding currently existing Windows IT infrastructure. The device has a scalable capacity from 4TB to 16TB using 4 hot-swappable drives. Running Windows Storage Server 2012 Essentials...
0%
pcworld.com_techhive.com
Updated:
2014-07-12 01:46:55
While NAS specialists such as QNAP and Synology pile on extras that cater to the myriad needs of small business and home users, Seagate focuses on smaller feature sets suited to workgroups, larger businesses, and users who want only simple network-shared...
Good Excellent read performance, Universal Storage Module bay, Threeyear warranty...
Bad Weak write performance, No support for data deduplication or failover clustering, No builtin media server...
Bottom line Seagate's Business Storage Windows Server is a fast file server, and it delivers better default security than Linux-based devices. But it's write speed renders it less appealing for client backups...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)