location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 8800 5.08 cm (2") 134 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002G9M7
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 8800 5.08 cm (2") 134 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Nokia 8800 5.08 cm (2") 134 g Black :
The long product name of Nokia 8800 5.08 cm (2") 134 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8800 Carbon Titanium
More>>>
Short summary description Nokia 8800 5.08 cm (2") 134 g Black:
This short summary of the Nokia 8800 5.08 cm (2") 134 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 8800, Slider, 5.08 cm (2"), 3.2 MP, Bluetooth, 1000 mAh, Black

Long summary description Nokia 8800 5.08 cm (2") 134 g Black:
This is an auto-generated long summary of Nokia 8800 5.08 cm (2") 134 g Black based on the first three specs of the first five spec groups.

Nokia 8800. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 134 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:45:37
Uk has collected 29 expert reviews for Nokia 8800 5.08 cm (2") 134 g Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-02 10:45:36
Dedicated followers of fashion won’t want to be seen without this handset, unless of course they have a Vertu - others may well use the money to buy two more rewarding handsets...
60%
T3.com
Updated:
2011-08-02 10:45:36
Not since the Motorola RAZR has a phone been so frequently grasped from our clutches by envious passers-by. Everyone from company directors to the office tea boy will be wide-eyed at the sight of this gleaming beauty. And we cant really blame them -...
60%
goodgearguide.com.au
Updated:
2011-11-08 09:17:21
The Nokia 8800 is an outstanding looking mobile phone that will appeal to those who are fashion conscious and want to stand out from the crowd. But be prepared to pay a small fortune for its distinct looks.
60%
stuff.tv
Updated:
2014-03-20 05:03:45
The 8800 is one of the best-looking and solidly constructed mobiles we’ve seen in eons. While some phones seek to fool you with expensive-looking facades, its laser-cut, stainless-steel plating feels as weighty as an ingot, and emits a satisfying cl...
Good Graceful and effective. Fantastic looks. Easy to use.
Bad Cams only 0.5MP. Keyboards a tad fiddly.
Bottom line Forget your Vertus and V3s – the 8800 is the new It Phone for exhibitionists. We’re expecting swords at dawn with Motorola’s Slvr...
80%
Phones.com
Updated:
2011-08-02 10:45:35
The Nokia 8800 truly is a beautiful phone and for those it’s aimed at that’s all that matters. This phone isn’t designed to have the best camera or include all the latest gadgets, but merely to be a stunning piece of architectural design...
0%
Mobile88.com
Updated:
2011-08-02 10:45:35
The Nokia 8800 is the successor to the Titanium range of phones, although Nokia has not said that in so many words. However, the sliding mechanism of the phone is strangely reminiscent of that on the Titanium models.
80%
Osnews.com
Updated:
2011-08-02 10:45:35
Buy the Nokia 8801...
0%
mobileblah.com
Updated:
2011-08-02 10:45:36
Style Attired in Steel Appearance and designThe history of metallic Nokia sliders comprises more than one generation. The first of them, Nokia 8810, appeared when the notion of “slider” was not so boosted yet. Its descendant – Nokia 8800...
0%
tech-faq.com
Updated:
2011-08-02 10:45:36
The Nokia 8801 is quite similar to the Nokia 8800. One difference, other than the price, is that the 8800 supports GSM 900/1800/1900/, while the 8801is focused a bit more on a North America audience, supporting GSM 850/1800/1900. Another difference u...
0%
mobileburn.com
Updated:
2011-08-02 10:45:36
We got all dressed up and went out on a hot date with Nokias latest top of the line 8000 series fashion phone, the stainless steel clad 8800. While we had fun, there were a number of issues hidden underneath that beautiful exterior.
0%
LordPercy.com
Updated:
2011-08-02 10:45:36
It happens from time to time, we get a gadget to play with and after a week are thoroughly disappointed. Nokias new 8800 is a point in case, great style, good feel in the hand but a basic and flawed mobile phone.
0%
gsmarena.com
Updated:
2011-08-02 10:45:36
Here is the new flagship of Nokia. Excellent performance, quality dislpay, camera and matt steel body. It is luxurious and beautiful... and you will have to clean it every five minutes. Who will posses it, will be exceptional. Do you want it? Street price...
0%
HEXUS.net
Updated:
2011-08-02 10:45:36
The Nokia 8800 has been created to meet the demands from consumers for premium handsets, both in terms of features, design and quality. Many manufacturers currently design their handsets to meet the mainstream market, although, Nokia has continued it...
Good Attractive design, Excellent build quality...
Bad Its nothing more than a 6230i in disguise, Awkward button layout, No external volume control, No expandable memory, Poor battery performance, Poor JAVA application support...
Bottom line While theres no doubt that there is a demand for the 8800, with many retailers reporting it outstripping supply, it has to be said that there is no real technical reason why you should want to own an 8800. Its old technology in a new shell and even t...
0%
mobile-review.com US
Updated:
2011-08-02 10:45:37
Official photos Nokia 8800...
0%