location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Parrot CK3200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parrot Check ‘Parrot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF130003AD
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Parrot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parrot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:14:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year.
Long product name Parrot CK3200 :
The long product name of Parrot CK3200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Parrot CK3200 LS-COLOR, TFT, LCD
More>>>
Short summary description Parrot CK3200:
This short summary of the Parrot CK3200 data-sheet is auto-generated and uses the product title and the first six key specs.

Parrot CK3200, 54 x 104 x 20 mm, LCD TFT 160 x 128 262.144, Wireless, Black

Long summary description Parrot CK3200:
This is an auto-generated long summary of Parrot CK3200 based on the first three specs of the first five spec groups.

Parrot CK3200. Dimensions (WxDxH): 54 x 104 x 20 mm. Display: LCD TFT 160 x 128 262.144. Connectivity technology: Wireless. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-08-07 08:17:27
Uk has collected 5 expert reviews for Parrot CK3200 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
sciuridae.co.uk
Updated:
2013-08-07 08:17:26
Parrot make great Bluetooth hands free devices that are a joy to use. This ck3200 is the big brother to the ck3000 evolution, and it adds a great little colour screen so that you can see photos of who is calling you, scroll through your phone book, see...
0%