location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé A600-12O

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portégé A600-12O
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA61E-EC1008EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2020 09:27:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé A600-12O
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SU9300 1.2 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels Matt
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 160 GB DVD Super Multi DL
  • - Bluetooth 2.1+EDR
  • - 7.5 h 45 W
  • - Windows Vista Business
Warranty: 3-year international warranty. Upgrade your standard warranty with Toshiba warranty extension and uplift packs.
More>>>
Short summary description Toshiba Portégé A600-12O:
This short summary of the Toshiba Portégé A600-12O data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé A600-12O, Intel® Core™2 Duo, 1.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Toshiba Portégé A600-12O:
This is an auto-generated long summary of Toshiba Portégé A600-12O based on the first three specs of the first five spec groups.

Toshiba Portégé A600-12O. Processor family: Intel® Core™2 Duo, Processor model: SU9300, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Business. Weight: 1.46 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 06:21:25
Uk has collected 32 expert reviews for Toshiba Portégé A600-12O and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2014-05-22 06:21:25
Glancing at its spec-sheet, Toshiba's Portégé A600-14C reads like any mobile business user's dream: a 12.1in laptop with integrated 3G/HSDPA that weighs less than a kilo and a half, all without breaking the bank. We're still rather impressed following Tos...
80%
pocket-lint.com
Updated:
2014-05-22 06:21:25
Toshiba’s Portégé A600-122 is the company’s mid-range ultraportable offering, targeting corporate users wanting a similar experience to the range-topping Portégé R600 at a cheaper price. It’s not quite as thin as it’s more expensive sibling, but it’s still a highly...
Good Battery life, light weight, small size...
Bad Poor performance, flimsy build...
Bottom line With a low weight and all-day battery life, this is an ideal tool for busy corporate users, but those needing a powerful machine to multi-task on should look elsewhereKey specs3.5mm jack, 3G, Bluetooth, eSATA, Ethernet, ExpressCard 34, HSDPA, Li-ion ba...
70%
zdnet.co.uk
Updated:
2014-05-22 06:21:25
The Portégé A600-112 is a well specified ultraportable with particularly good wireless connectivity. However, the build quality seems a touch flimsy in places, including the keyboard.
Good Integrated mobile broadband, Matte screen, Integrated optical drive...
Bad Build quality is flimsy in places, On the bulky/heavy side for an ultraportable...
Bottom line The Portégé A600-112 is a well specified ultraportable with particularly good wireless connectivity. However, the build quality seems a touch flimsy in places, including the keyboard...
76%
computeractive.co.uk
Updated:
2014-05-22 06:21:25
Toshiba’s latest Portégé notebook is the A600 ultraportable that comes in two models, the 120 and our review sample, the 122. The only difference is the size of the hard disk: 160GB and 250GB respectively.The silver finish of the A600 is only relieved...
Good Lightweight; battery life...
Bad Thin screen needs protecting when carried around; pricey...
Bottom line The Portégé A600 is ideal for people who are still not convinced by netbooks, but want a small highly portable notebook with a built-in optical drive, but it’s not cheap...
80%
itreviews.com
Updated:
2014-05-22 06:21:25
With its blend of features, performance and above all weight, the Portégé A600 is an ultraportable notebook that deserves more than a second glance, but that screen needs better protection. Toshiba - Portégé A600-122 price Buy Toshiba Portégé A600-122...
0%
expertreviews.co.uk
Updated:
2014-05-22 06:21:25
Toshibas Portege A600-120 is a fully fledged ultra-portable laptop, being small enough to be carried around all-day everyday. Its noticeably lighter than Toshibas Tecra R10. However, although its small it doesnt make the same sacrifices seen in...
80%
techradar.com
Updated:
2014-05-22 06:21:25
While the super-slim Toshiba R600 is a premium product, Toshiba has released the Portégé A600-122 (£1115 inc. VAT) that offers a similar ultraportable design, but at a more competitive price. The design has a plastic casing that feels reassuringly robu...
Good High speed HSDPA, Impressive battery life, Good usability, Large keyboard...
Bad Low power, Basic connectivity...
80%
Zdnet.com.au
Updated:
2014-05-22 06:21:25
Dont let the toy-like appearance of the Toshiba Portege A600 fool you, this fully featured portable laptop is packed full of features. DesignOne might be at first forgiven for confusing Toshibas Portege A600 with a childrens toy. Its tiny, sliver...
Good Very light and portable, Nice high resolution display, Crammed with ports and expansion slots, eSATA, Centrino 2...
Bad Tacky design, Expensive, Limited performance, Poor sound...
Bottom line Dont let the toy-like appearance of the A600 fool you, this is a fully featured portable notebook.
83%
channelnews.com.au
Updated:
2014-05-22 06:21:25
Toshiba has just launched an ultra-portable notebook designed for the mobile professional. The A600 is a dead ringer for the companys R500, but is equipped with the latest software and services to simplify your computing experience.Click to enlargeThe...
Good Solid build; Lightweight profile; Various software and support; Good battery life...
Bad Asking price is a little steep; Not really a powerful unit...
Bottom line Productivity on the go with Toshiba notebook...
70%
smarthouse.com.au
Updated:
2014-05-22 06:21:25
Toshiba has just launched an ultra-portable notebook designed for the mobile professional. The A600 is a dead ringer for the companys R500, but is equipped with the latest software and services to simplify your computing experience. Click to enlargeT...
70%
about.com
Updated:
2014-05-22 06:21:25
The Portege A600-S2201 should be considered a less expensive cousin of the high end Portege R600. The system has a slightly larger overall build and weighs a bit more, but it provides a decent experience for its price tag. The included Wi...
Good Windows XP Downgrade Included, Good Number of Peripheral Ports, Relatively Light For Features...
Bad Plastic Case and Keyboard Dont Feel Sturdy, Suffers From Too Many Preinstalled Applications...
60%
notebookcheck.net
Updated:
2014-05-22 06:21:25
Toshiba wants to pep up the dismal world of notebooks with color with its new Portégé A600 business devices. The new series combines the reliability and stability of the notebooks till now with a trendy outfit. According to Toshiba this combination is...
Good Several Colors to choose from, Bluetooth and UMTS, Numerous safety measurements for personal data, Long runtime in battery mode, Optical drive can be deactivated...
Bad Lack of case stability on the upper as well as the bottom side, Disappointing loudspeakers, Fan noise under permanent load...
Bottom line Toshiba Portégé A600 Lotus Pink und Pearl WhiteThe Toshiba A600 is basically a downright solid business notebook, with unfortunately coarser flaws in regards to the case stability. The new business device can't keep up with its forerunners in this. Fancie...
85%
mobiletechreview.com
Updated:
2014-05-22 06:21:25
Toshiba has populated its ultraportable Portege line of notebooks with 12.1-inch models built on Intel Core 2 Duo mobile series processors. These ultralight notebooks range from $1299 to $2999 and differ in processor and HDD vs. SSD. The Portege R500...
60%
v3.co.uk
Updated:
2014-05-22 06:21:25
Toshiba’s latest addition to its popular Portégé notebook range is the A600 ultraportable that comes in two models, the 120 and our review sample, the 122. The only difference is the size of the hard disk: 160GB and 250GB respectively. The silver finis...
Good Lightweight; battery life...
Bad Thin screen needs protecting when carried around; pricey...
Bottom line The Portégé A600 is ideal for people who are still not convinced by netbooks, but want a small highly portable notebook with a built-in optical drive, but it’s not cheap...
80%
Country Distributor
United Kingdom 1 distributor(s)