Toshiba logo

Toshiba Satellite Pro S300-121

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Toshiba
Product views:
78615
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-year international warranty. Upgrade your standard warranty with Dynabook warranty extension, uplift and all-risks insurance packs.
Short summary description Toshiba Satellite Pro S300-121:

Toshiba Satellite Pro S300-121, Intel® Pentium®, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Toshiba Satellite Pro S300-121:

Toshiba Satellite Pro S300-121. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Business. Weight: 2.8 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.