location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 23-b110ed Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
23
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-b110ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2N21EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:01:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 23-b110ed Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver 150 W
  • - Intel® Core™ i5 i5-3330S 2.7 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 610M 1.02 TB Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 64-bit
More>>>
Short summary description HP Pavilion 23-b110ed Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver:
This short summary of the HP Pavilion 23-b110ed Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 23-b110ed, 58.4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 8

Long summary description HP Pavilion 23-b110ed Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver:
This is an auto-generated long summary of HP Pavilion 23-b110ed Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver based on the first three specs of the first five spec groups.

HP Pavilion 23-b110ed. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 610M, On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3330S
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.7 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i5-3300 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
69.1 °C
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
DIMM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 610M
Discrete graphics card memory
1.02 TB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Optical drive
Disc types supported
CD, DVD
LightScribe
No
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Motherboard chipset
Intel® H61
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65510
Power
AC adapter power
150 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
571 mm
Depth (with stand)
99 mm
Height (with stand)
437 mm
Weight (with stand)
6.6 kg
Package weight
10.5 kg
Operational conditions
Storage temperature (T-T)
-20 - 47 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Cables included
AC
Other features
Package dimensions (WxDxH)
669 x 196 x 540 mm
Storage drive interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 19:36:35
Uk has collected 41 expert reviews for HP Pavilion 23-b110ed Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2014-08-16 01:50:48
These days, mid-range desktop PCs come in all shapes and sizes, but the All-in-One form factor has definitely come to the forefront as the desktop of choice. The HP Pavilion TouchSmart 23-F260XT AIO illustrates why this is, combining a basic mid-range col...
Bottom line The HP Pavilion TouchSmart 23-F260XT is a solid all-in-one desktop, with good day-to-day performance, but a ho-hum collection of features...
60%
techradar.com
Updated:
2015-05-21 05:24:35
After having refreshed its 2015 back-to-school notebooks, the HP Pavilion All-in-One rounds out HP's desktop offering for students who are willing to trade in portability for a larger display and desktop form factor. Available in configurations with 21-...
Good Attractive design, Accessible USB ports, B&O Play Audio tuning...
Bad Plastic back looks cheap...
Bottom line The Pavilion AIO (2015) has an affordable starting price, options for powerful CPUs and discrete GPUs, great sounding B&O audio tuning and a design that rivals Apple's iMac desktop...
0%
techradar.com/au/
Updated:
2015-05-21 05:24:35
After having refreshed its 2015 back-to-school notebooks, the HP Pavilion All-in-One rounds out HP's desktop offering for students who are willing to trade in portability for a larger display and desktop form factor. Available in configurations with 21-...
Good Attractive design, Accessible USB ports, B&O Play Audio tuning...
Bad Plastic back looks cheap...
Bottom line The Pavilion AIO (2015) has an affordable starting price, options for powerful CPUs and discrete GPUs, great sounding B&O audio tuning and a design that rivals Apple's iMac desktop...
0%
digitalversus.com
Updated:
2015-09-27 02:53:40
Like most all-in-one PCs, the Pavilion 23-q005nf sits on a single stand fixed to the back of the screen; the stand is made of aluminum and the overall design just screams "iMac." But unlike Apple's all-in-ones, the Pavilion 23-q005nf has a white plastic b...
Good Stylish, minimalist design, Well assembled, No overheating, Screen: high contrast and faithful colors, Lots of connections...
Bad Builtin speakers, Graphics performance, Cheap keyboard and mouse...
Bottom line The HP Pavilion 23 is a fine, fairly average computer that doesn't particularly shine or stand out in a crowd. It can handle simple tasks (word processing, web browsing, watching videos...), but not much more. Better speakers and graphics would have given...
60%
expertreviews.co.uk
Updated:
2015-12-20 07:46:39
The Pavilion 23's 23in, Full HD touchscreen is bright and reasonably colourful, although I didn't find much reason to prod the touchscreen all that often; I treat AIOs like I do a monitor, with my head at least two feet away from the screen. That's quite...
Bottom line The Pavilion 23 is a reasonable all-in-one with an attractive design, decent screen and reasonable graphics performance, but this isn't enough to overcome its slightly stuttery performance. If you have very basic needs and will play the occasional game, i...
60%
techradar.com
Updated:
2016-11-03 01:27:43
This might look like a regular computer monitor with some impeccably thin bezels, but it actually one of the best looking all-in-one PCs I've ever laid my eyes on. Aptly named the HP Pavilion All-in-One with Micro-Edge Display – though I wish HP called it...
Good Sharp, minimalistic design, Hidden webcam, Gorgeous display...
Bad Slightly pricey, Limited graphical power, The model name...
Bottom line Despite the long winded name, this HP All-in-One PC is one sublimely simple, nearly bezeless and gorgeous desktop you'll want in your home...
0%
soyacincau.com
Updated:
2016-12-11 01:57:54
Combos, packages and all-in-ones, a compelling proposition for someone who has limited space in their homes/offices. While not as powerful as a custom-made tower, the HP Pavilion 23-inch AIO is a screen, a desktop, and by an extension a keyboard and mouse...
Bottom line HP, Product review, Windows 1023, affordable AIO, affordable PC, AIO, all-in-one, best AIO, cheap AIO, cheap PC, desktop, HP, HP All-in-One, HP desktop, HP Malaysia, HP Pavilion 23, HP Pavilion 23 AIO desktop review, HP Pavilion 23 AIO desktop review Mala...
0%
toptenreviews.com
Updated:
2013-12-18 19:36:34
If you need a main computer for everyone in the family to use, all-in-one PCs balance performance and functionality with entertainment and design. The HP Pavilion 23-b040xt fits the bill as a high-quality computer with a slick design, but unlike some o...
Good This home PC comes with a DVD drive, so you can watch movies and listen to CDs...
Bad It lacks connectivity and only offers six USB 2.0 ports...
Bottom line The HP Pavilion MS225 is a decent all-in-one PC that can handle day-to-day tasks easily. However, it lacks a lot of the robust features such as an HDMI in and out port, USB 3.0 connectivity and more that are often sought after. The lack of these features...
92%
pcmag.com
Updated:
2013-12-18 19:36:34
The HP Envy 23-d060qd TouchSmart ($1,720 direct) is HP's latest evolution of its veteran all-in-one PC line. Filled to the brim with technology, the ENVY 23-060qd TouchSmart is a built-to-order system with a speedy quad-core processor, upgraded 3D graphic...
Good 1080p HD screen. 10-point touch. Good ergonomics. Discrete graphics. HDMI-in. 12GB of system memory. 3TB hard drive.
Bad Glossy screen. USB 2.0 ports. External power brick...
Bottom line Other system manufacturers have narrowed HP's lead in the touch screen desktop race, but the HP ENVY 23-060qd 060qd touch-screen all-in-one desktop still provides a lot of PC for the price...
80%
computershopper.com
Updated:
2013-12-18 19:36:34
It's a big screen with a small price tag and an attractive all-in-one design. There: We've just spilled the whole review in one sentence. The HP Pavilion 23 is an all-in-one desktop meant as an ideal family computer—a PC for light productivity, studen...
Good Bright 23-inch screen, Attractive design, Low price for a large-screen all-in-one system...
Bad No touch screen for Windows 8, No media extras such as Blu-ray support or TV tuner, Cheap keyboard and mouse, Sluggish performance in benchmark tests...
Bottom line The affordable Pavilion 23 all-in-one offers a big, bright 1080p screen and styling that will complement any family room—as a second computer, mind you. Its AMD "Trinity" processor makes it an underwhelming performer...
60%
pcworld.com_techhive.com
Updated:
2014-08-16 01:50:48
I love the sturdy, rectangular stands on the Toshiba and Dell all-in-ones, but I must admit they're not exactly space efficient. HP's Pavilion TouchSmart 23, which costs $800 as of 8/29/13, might not be the most attractive AIO of the bunch, but its signat...
Good Slim, space-saving design, Comfortable keyboard...
Bad Design looks clunky and dated, Mediocre performance...
Bottom line HP resurrected the all-in-one concept many years ago, but there's nothing particularly great about this model. Here's hoping the company shakes the industry up again soon...
60%
pcmag.com
Updated:
2014-08-16 01:50:48
These days, mid-range desktop PCs come in all shapes and sizes, but the All-in-One form factor has definitely come to the forefront as the desktop of choice. The HP Pavilion TouchSmart 23-F260XT AIO%displayPrice% at %seller% illustrates why this is, combi...
Good Intel Core i3 processor provides solid mid-range performance. Boasts a 1080p display with 10-finger touch. Excellent audio quality.
Bad IR-based touch makes for clunky display design. Fairly basic feature set...
Bottom line The HP Pavilion TouchSmart 23-F260XT is a solid all-in-one desktop, with good day-to-day performance, but a ho-hum collection of features...
70%