location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY m6-1221ed AMD A6 A6-4400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
m6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
m6-1221ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D5N98EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY m6-1221ed AMD A6 A6-4400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - AMD A6 A6-4400M 2.7 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 7670M AMD Radeon HD 7520G
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 90 W
  • - Windows 8 64-bit
More>>>
Short summary description HP ENVY m6-1221ed AMD A6 A6-4400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Silver:
This short summary of the HP ENVY m6-1221ed AMD A6 A6-4400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY m6-1221ed, AMD A6, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ENVY m6-1221ed AMD A6 A6-4400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Silver:
This is an auto-generated long summary of HP ENVY m6-1221ed AMD A6 A6-4400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Silver based on the first three specs of the first five spec groups.

HP ENVY m6-1221ed. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4400M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7520G. Operating system installed: Windows 8. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD A6
Processor model *
A6-4400M
Processor cores
2
Processor threads
2
Processor boost frequency
3.2 GHz
Processor frequency *
2.7 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Radeon HD 7670M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon HD 7000
On-board graphics card model *
AMD Radeon HD 7520G
Audio
Audio system
Beats Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in subwoofer
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
AMD A70M
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
379.5 mm
Depth
250.7 mm
Height
26.5 mm
Weight *
2.4 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 10:07:51
Uk has collected 4 expert reviews for HP ENVY m6-1221ed AMD A6 A6-4400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-10 10:07:50
AMD’s mobile processors aren’t traditionally known for their high performance, but they’re well suited to great value mid-range systems such as HP’s Envy M6-1205SA. This laptop has dedicated graphics, a 15.6in display, a good battery and great connecti...
Bottom line excellent battery life and great for games, the Envy M6-1205SA is a bargain...
80%
expertreviews.co.uk
Updated:
2013-12-11 07:37:41
AMD’s mobile processors are commonly found in entry level laptops, but the HP Envy M6-1310sa is a mid-range AMD-powered laptop that’s powerful and well priced.The HP Envy M6-1310sa quad-core 2.5GHz AMD A10-5750M processor is one of AMD’s Richland models...
Bottom line A powerful laptop with dedicated graphics and good battery life at a great price...
80%
chip.com.my
Updated:
2016-12-01 16:36:22
The HP Envy line of notebooks have been one of the most beautiful-looking ones out there in the market. The new HP Envy m6-1201TX is exactly that, plus more. This is one notebook that can seamlessly switch between work and play at the drop of a hat.This p...
Good Powerful specs, Gorgeous design, Topnotch audio...
Bad Non HD display...
Bottom line The HP Envy m6 is a do-it-all machine, thanks to the Intel Core i7 processor and AMD Radeon HD 7670M GPU. There are little negatives to speak about the machine (frankly, we only lament the lower-res screen), but this is an otherwise stellar notebook that...
0%
notebookcheck.net
Updated:
2013-11-10 10:07:51
HP sends yet another multimedia laptop dubbed Envy m6-1101sg into the race with the familiar aluminum casing. The 15.6-incher is delivered with Windows 8 as the operating system. At a price of around 800 Euros (~$1063), HP's Envy belongs to the more affor...
Good High application performance, Good LED backlit keyboard, Good sound, Low noise development...
Bad Reflective screen, Small arrow keys, Weak graphics performance...
Bottom line The weak screen devalues HP's Envy m6-1101sgHP's Envy m6-1101sg multimedia laptop exhibits a few strengths. The 15.6-incher in an aluminum casing features a high application performance alongside Intel's dual-core i5-3210M processor. A highlight is the ba...
83%