location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom Wireless Range Extender 300N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Range Extender 300N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-330 show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 13:35:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sitecom Wireless Range Extender 300N :
The long product name of Sitecom Wireless Range Extender 300N. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Range Extender 300N
More>>>
Short summary description Sitecom Wireless Range Extender 300N:
This short summary of the Sitecom Wireless Range Extender 300N data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom Wireless Range Extender 300N, 300 Mbit/s, 802.11 b/g/n

Long summary description Sitecom Wireless Range Extender 300N:
This is an auto-generated long summary of Sitecom Wireless Range Extender 300N based on the first three specs of the first five spec groups.

Sitecom Wireless Range Extender 300N. Maximum data transfer rate: 300 Mbit/s. Compliance industry standards: 802.11 b/g/n

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:54:06
Uk has collected 6 expert reviews for Sitecom Wireless Range Extender 300N and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
toptenreviews.com
Updated:
2012-03-03 01:13:03
Sitecom, a European-based company, has a very straightforward mission statement: Make it Easy. They strive to create home network solutions that are simple and easy to use with user-friendly designs and comprehensive warranties. All of their products a...
Bottom line This is a compact device with fantastic help and support...
0%