Tripp Lite logo

Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft.

Data-sheet quality:
created/standardized by Icecat
Product views:
98121
Info modified on:
10 Aug 2024, 09:52:37
Warranty:
Lifetime limited warranty
Long product name Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft.:

2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft.

Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft.:

Tripp Lite Heavy Duty 8-ft. C13 to CEE 7/7 Power Cord. Constructed with H05VV-F 3G 1.0mm² wire, fully molded ends, and 250V/10A rating.
- Molded Heavy Duty Power Cord, 8-ft.
- IEC-60320-C13 to CEE 7/7 European Plug
- H05VV-F 3G 1.0mm² Cable
- 250V/10A

Short summary description Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft.:

Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft., 2.4 m, C13 coupler, CEE7/7, 250 V, 10 A

Long summary description Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft.:

Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft.. Cable length: 2.4 m, Connector 1: C13 coupler, Connector 2: CEE7/7. Input voltage: 250 V, Input current: 10 A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.