Epson logo

Epson EPL- 6200DT

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86984
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Epson EPL- 6200DT:

EPL-6200DT, 20 ppm, 1200dpi, A4, Duplex unit, 500-sheet paper cassette

Epson EPL- 6200DT:

The perfect printing solution for users who require a high-level, laser quality finish and great productivity for a reassuringly low, initial outlay. Experience crisper, sharper text and smoother images from an affordable device that requires very little attention. Save on storage and paper costs too, with the optional duplex unit.

Affordable option
The Epson EPL-6200 is a professional, hard-working laser device with low running-costs and genuine Adobe Postscript3 and PCL 6 support.

Impressive printout results
Your business printing will be transformed for the better, as the Epson EPL-6200 delivers excellent text and image quality for all of your reports, letters, memos, newsletters, invoices and spreadsheets.

Paper and storage friendly
The benefit of investing in the additional duplex unit means that you can cut down on paper and storage costs, which is a great return on your initial investment.

Short summary description Epson EPL- 6200DT:

Epson EPL- 6200DT, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing

Long summary description Epson EPL- 6200DT:

Epson EPL- 6200DT. Print technology: Laser. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.