location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J4110DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J4110DW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 33 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 288 MHz
  • - 8 kg
Warranty: 2 years
Long product name Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi :
The long product name of Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-J4110DW - Inkjet, CMYK, Duplex, 33 ppm, 1200 x 6000 Dpi, 150sh, A4/A3, 4.5 cm Touch LCD, 128MB, USB 2.0, Fast Ethernet, 802.11b/g/n, 21W, 50dB, 8kg
More>>>
Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi:
The official description of Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCP-J4110DW utilises landscape print technology, feeding through the printer in a landscape format to offer you fast print speeds in a lower profile machine. Print speeds of up to 18ipm (mono) and 16ipm (colour) mean you will not be kept waiting for your documents.
The DCP-J4110DW offers a number of cost saving functions, including automatic 2-sided printing to save paper, and high yield ink cartridges, with yields of up to 1,200 pages for a lower cost per page. All this is achieved without compromising on print quality, ensuring professional looking documents.

- 25 ppm Colour, 33 ppm Mono
- 6000 x 1200 dpi print resolution
- 128MB memory
- USB, LAN, Wireless
- A3 printing plus A4 copying and scanning.

Short summary description Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-J4110DW, Inkjet, Colour printing, 6000 x 1200 DPI, A3, Direct printing, Black, Ivory

Long summary description Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-J4110DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, Ivory

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Print speed (ISO/IEC 24734) mono
18 ipm
Print speed (ISO/IEC 24734) colour
16 ipm
Duplex print speed (ISO/IEC 24734) mono
6 ipm
Duplex print speed (ISO/IEC 24734) colour
6 ipm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
15 cpm
Copy speed (colour, normal quality, A4)
10 cpm
Time to first copy (black, normal)
18 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, FTP, Image, OCR, USB
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Film scanning
No
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 1000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Legal
Photo paper sizes
9x13, 10x15, 13x18
Photo paper sizes (imperial)
4x6, 5x7, 5x8, 3.5x5
Borderless printing media sizes
4x6, 5x7, A3, A4, A6
Paper handling
Custom media width
148 - 297 mm
Custom media length
148 - 432 mm
Paper tray media weight
64 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Mobile printing technologies
Apple AirPrint
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MMC, MMC+, MS Duo, MS PRO Duo, SD, SDHC, SDXC
Processor frequency
288 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (scanning)
50 dB
Design
Product colour *
Black, Ivory
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.57 cm (1.8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
21 W
Power consumption (PowerSave)
1 W
Power consumption (standby)
5.5 W
Power consumption (off)
0.04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
480 mm
Depth
290 mm
Height
163 mm
Weight
8 kg
Packaging data
Package width
564 mm
Package depth
247 mm
Package height
416 mm
Package weight
10.1 kg
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite Brother ControlCentre 4 (Win) Brother ControlCentre 2 (Mac)
Other features
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 03:12:03
Uk has collected 8 expert reviews for Brother DCP-J4110DW multifunction printer Inkjet A3 6000 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
gadgetspeak.com
Updated:
2013-09-01 03:12:00
While A3 printers can easily print A4 documents, it is unusual to come across an A4 printer that can produce A3 documents unless it is a Brother unit...
76%
gadgetspeak.com
Updated:
2013-09-01 03:12:00
This is an All in One unit with a big plus in that paper is fed landscape even though in normal use it will still print in portrait. The major difference is that the unit’s depth is somewhat less than when paper is stored in portrait...
80%
micromart.co.uk
Updated:
2014-03-21 01:17:45
With its DCP-J4110DW multifunction device, Brother has continued its recent policy of adding A3 printing capability to the standard A4 print, copy and scan feature set. To achieve A3 printing on an A4 printer, Brother has switched from a portrait to lands...
80%
digitalversus.com
Updated:
2014-04-25 01:15:54
On paper, the Brother DCP-J4110DW looks just right. But in practice, it suffers from incessant paper jams, pages come out in clusters, it's loud and, to top it off, the print quality for both text and photos is clearly mediocre. We advise you to look else...
Good Low cost per page (6.1p with XL cartridges), Touchscreen, Ethernet, WiFi and WiFi Direct, Duplex, Mobile printing, Ink cartridges come in two sizes and are easy to replace...
Bad Mediocre print quality: text docs look washed out, photos look like they were taken on Mars, Paper jams, Small display, No PS3 or PCL6 support, Inconvenient paper tray, Document table doesn't support A3, No CD/DVD label printing insert...
40%