location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Mac OS X 10.5 Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB003T/A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Mac OS X 10.5 Leopard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo 1.6 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 80 GB
  • - Intel® GMA X3100
  • - Bluetooth
  • - 5 h
  • - Mac OS X 10.5 Leopard
Long product name Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Mac OS X 10.5 Leopard :
The long product name of Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Mac OS X 10.5 Leopard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook Air, Intel Core 2 Duo (1.6GHz, 4MB L2, 800-MHz), 80GB PATA 4200-rpm, 2GB 667-MHz DDR2 SDRAM, 13.3" TFT 1280x800, Intel GMA X3100, IEEE 802.11a/b/g/n, Bluetooth 2.1 + EDR, iSight-camera, Mac OS X v10.5 Leopard
More>>>
Short summary description Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Mac OS X 10.5 Leopard:
This short summary of the Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Mac OS X 10.5 Leopard data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air , Intel® Core™2 Duo, 1.6 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 80 GB

Long summary description Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Mac OS X 10.5 Leopard:
This is an auto-generated long summary of Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Mac OS X 10.5 Leopard based on the first three specs of the first five spec groups.

Apple MacBook Air . Processor family: Intel® Core™2 Duo, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Mac OS X 10.5 Leopard. Weight: 1.36 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:36:53
Uk has collected 119 expert reviews for Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Mac OS X 10.5 Leopard and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
hardwareheaven.com
Updated:
2014-05-22 08:36:52
It is not often we review a Macintosh product on DriverHeaven and although we are late to the table we felt it would be an interesting novelty for our readers to have a look at probably the sexiest laptop ever made, the MacBook Air.
Bottom line So is the MacBook Air worthy of your £1,200? On a personal level I would unreservedly say yes. To be truthful however, I am a designer by heart and I cant help but fail to be impressed by the engineering and design ethic Apple embed into every piece...
0%
techadvisor.co.uk
Updated:
2014-05-22 08:36:52
Our initial review of the MacBook Air was based on its stock £1,199 configuration, which features a 1.6GHz Intel Core 2 Duo processor and 80GB of storage provided by a 1.8in traditional hard drive. Since then, weve obtained two 1.8GHz Intel Core 2...
Bottom line The public reaction to the MacBook Air has been fascinating. Our original conclusion could probably be boiled down to “its good for people its good for, and not for people its not” – this appeared to be a Rorschach test for readers, sinc...
80%
macworld.co.uk
Updated:
2014-05-22 08:36:52
Macworld’s initial review of the MacBook Air was based on its stock £1,199 configuration, which features a 1.6GHz Intel Core 2 Duo processor and 80GB of storage provided by a 1.8in traditional hard drive. Since then, we’ve obtained two 1.8GHz...
Good Lightweight, bright LED-backlit screen, full-size keyboard with backlighting, uses remote disc to‘borrow’ another Mac or PCs optical drive for remote installation...
Bad Processor is still slower than a MacBook, PATA drive is slow, SSD drive is very expensive, limited configuration ports, no Ethernet connection, unswappable battery...
Bottom line The public reaction to the MacBook Air has been fascinating. Our original conclusion could probably be boiled down to “it’s good for people it’s good for, and not for people it’s not” – this appeared to be a Rorschach t...
60%
techradar.com
Updated:
2014-05-22 08:36:52
Theres no denying that Apple has caused something of a stir with its MacBook Air (£2028 inc. VAT), the thinnest laptop ever made. Measuring 325 x 221 x 20mm, its impressively stylish and will certainly turn a fair few heads.Our test unit was the high...
Good Head-turning design, Vibrant screen, Great keyboard, High-quality build...
Bad Lacking in connectivity, No CD/DVD drive, Poor battery life...
Bottom line Theres no denying that Apple has caused something of a stir with its MacBook Air (£2028 inc. VAT), the thinnest laptop ever made. Measuring 325 x 221 x 20mm, its impressively stylish and will certainly turn a fair few heads.Our test unit was the high...
70%
pcworld.co.nz
Updated:
2014-05-22 08:36:52
NotebookAnd I have never, in 20 years of using Macs, had a woman stop in a café and ask to look at my computer (or anything else, for that matter). The Air is so slim it looks like the lid of my Macbook Pro, although it’s curvier, and elegant in its b...
0%
theregister.co.uk
Updated:
2014-05-22 08:36:52
On the other hand, its ridiculously thin and is a truly gorgeous-looking object. We were sceptical about the Air when it was announced, back in January. But now its available there was nothing for it: we had to try it out ourselves. Theres no denyi...
Bottom line The Air is a love it or loathe it machine, but dont let the naysayers put you off if it offers the form factor you prefer. Of course its not going to be the laptop to suit everyone - you can buy cheaper or more capable Macs and PCs - so its not a...
80%
expertreviews.co.uk
Updated:
2014-05-22 08:36:52
Manufacturers often have to sacrifice features, such as a spacious keyboard and screen, to make an ultra-portable laptop weigh significantly less than 2kg. Apples MacBook Air has a comfortable keyboard and a 13.3in widescreen display, yet weighs on...
60%
pcauthority.com.au
Updated:
2014-05-22 08:36:52
Before you’ve even laid eyes on the MacBook Air, the very process of extricating it from its packaging frustrates and excites in a way that few technology purchases can. In typical Apple fashion, every detail has been considered, right down to s...
67%
techradar.com
Updated:
2014-05-22 08:36:53
Falling in love can blind you to your lovers faults. And weve fallen head over heels in love with the MacBook Air...Despite the removal of key hardware components, a lack of processor oomph, so-so battery life and only one USB port, were still thril...
Good Product Summary MacBook Air 1.6GHz Best Price £1099 from Vizik.com See more prices Key specs Price at Launch 1199 | MPN MB003LLA | HDD Capacity (GB) 80 | Installed RAM (GB) 2 | Full spec For...
Bottom line Falling in love can blind you to your lovers faults. And weve fallen head over heels in love with the MacBook Air...Despite the removal of key hardware components, a lack of processor oomph, so-so battery life and only one USB port, were still thril...
70%
itpro.co.uk
Updated:
2014-05-22 08:36:53
As stylish a notebook as you could hope for, but in its quest for thinness, Apple has sacrificed a lot. Its lovely to use in many respects but one cant help feeling that the Air is a triumph of style over practicality...
Bottom line As stylish a notebook as you could hope for, but in its quest for thinness, Apple has sacrificed a lot. Its lovely to use in many respects but one cant help feeling that the Air is a triumph of style over practicality...
67%
T3.com
Updated:
2014-05-22 08:36:53
At the start of the year, the T3 gossip machine leapt into pre-Macworld overdrive, forecasting a 12.1-inch lappy or iTablet. What we actually got was the worlds slimmest notebook. Not too far off, then... Intel has custom-built the 1.8GHz Intel Core...
Good Great keyboard, Sharp screen, Svelte design, No moving parts (on ultimate version)...
Bad No FireWire, One USB port, No removable battery...
Bottom line The best looking lappy on the market but severely hindered in the connectivity department.
80%
pocket-lint.com
Updated:
2014-05-22 08:36:53
It is an amazing piece of engineering but there are far too many sacrifices to make this the perfect notebook...
Good Super slim, cutting-edge technology...
Bad Sealed battery, limited connectivity...
Bottom line It is an amazing piece of engineering but there are far too many sacrifices to make this the perfect notebook...
60%
goodgearguide.com.au
Updated:
2014-05-22 08:36:53
Claiming to be the "worlds thinnest notebook", the Apple MacBook Air is quite simply an incredible piece of industrial design. At just 19.4mm thick at its highest point, the Air boasts an anodised aluminium casing, a full-sized backlit keyboard and a...
Good Superb design, anodised aluminium casing, build quality, illuminated backlit keyboard, built in iSight camera, 13.3in display, multi-touch trackpad, Remote Disc feature...
Bad No optical drive, no FireWire, no Ethernet port, only one USB port, non-removable battery with short battery life The Final Word The MacBook Air is a superbly crafted notebook, but this niche product isnt for everyone. Its lack of optical drive, FireW...
Bottom line The MacBook Air is a superbly crafted notebook, but this niche product isnt for everyone. Its lack of optical drive, FireWire and Ethernet ports deem it inadequate for power or everyday users. Regardless, it functions well as a secondary device for fr...
80%
macworld.co.uk
Updated:
2014-05-22 08:36:53
Laptop design has always been about compromise. Though they’ve come a long way in the past few years, laptops have never been able to offer the features available in desktop computers, and certainly not at comparable prices. In order to squeeze an e...
Good Lightweight, bright LED-backlit 13.3-inch screen, full-size keyboard...
Bad Slow processor, slow and small hard drive, limited configuration options, limited ports, unswappable battery Min specs: 1.6GHz or 1.8GHz Intel Core 2 Duo chip at 800MHz; 2GB of 667MH DDR2 SDRAM; 1.8in, 80GB hard drive (64GB SSD available); 13.3in widescre...
Bottom line If the story of the MacBook Air is a story about compromise, the decision about whether the MacBook Air is a product worth having can be answered by one question: How much are you willing to compromise? The MacBook Air is the slowest Mac in Apple’s...
60%
alphr.com
Updated:
2014-05-22 08:36:53
Before you've even laid eyes on the MacBook Air, the very process of extricating it from its packaging frustrates and excites in a way that few technology purchases can. In typical Apple fashion, every detail has been considered, right down to stage ma...
Bottom line Gorgeous, expensive and exasperating in equal measure, and yet still desirable despite its myriad faults...
67%
Zdnet.com.au
Updated:
2014-05-22 08:36:53
Apples new laptop, the MacBook Air, may not be the true ultraportable that many had hoped for, but it still easily breaks new ground for small laptops. Mimicking the 13-inch silhouette of the current MacBook line, its only 0.76 inch thick at its thic...
Good Incredibly thin yet surprisingly sturdy, New touchpad gesture controls are very useful, Remote optical drive makes living without a builtin drive much easier...
Bad Very limited connectivity, Slower than other MacBooks, SSD harddrive option is ridiculously expensive and standard hard drive is small, Battery is not replaceable...
Bottom line The design is revolutionary, but Apples MacBook Air will appeal to a smaller, more specialized audience than the standard MacBook, thanks to a stripped-down set of connections and features.
77%
zdnet.co.uk
Updated:
2014-05-22 08:36:53
The design is revolutionary, but Apples MacBook Air will appeal to a smaller, more specialised audience than the standard MacBook, thanks to a stripped-down set of connections and features.
Good Incredibly thin yet surprisingly sturdy, New touchpad gesture controls are very useful, Remote optical drive makes living without a builtin drive much easier...
Bad Very limited connectivity, Slower than other MacBooks, SSD harddrive option is ridiculously expensive and standard hard drive is small, Battery is not replaceable...
Bottom line The design is revolutionary, but Apples MacBook Air will appeal to a smaller, more specialised audience than the standard MacBook, thanks to a stripped-down set of connections and features...
77%
stuff.tv
Updated:
2014-05-22 08:36:53
Video review: Beautiful, built to last and blisteringly fast, but too expensive considering the lack of connections and its rivals ever-growing features lists...
Good Solid case and screen. Stunning interface and design. Touchpad controls make web browsing a joy...
Bad Sorely lacking connectivity compared to similarly-sized ultraportables...
Bottom line Beautiful, built to last and blisteringly fast, but too expensive considering the lack of connections and its rivals ever-growing features lists...
80%
techadvisor.co.uk
Updated:
2014-05-22 08:36:53
In many ways the story of the MacBook Air is the story of a series of compromises, all made in order to fit an entire Mac in a 1.3kg package thats 4mm thick at its thinnest point. Apple MacBook Air - full technical review There was no mention of S...
70%
pocket-lint.com
Updated:
2014-05-22 08:36:53
Apple MacBook Air - First Look Review Is the worlds thinnest laptop any good? by Stuart MilesAt a glance What is it?Thin laptopPrice£From £1199 (Compare prices)The goodThin, 13.3-inch screen, light, option of Solid state driveThe badNo opt...
Good Thin, 13.3-inch screen, light, option of Solid state drive...
Bad No optical drive, no Ethernet, no Firewire, no replaceable battery...
Bottom line Will it impress your mates? Of course it will. But for us there are too many sacrifices.
0%
tbreak.ae
Updated:
2016-11-26 21:17:54
Apple certainly knows how to design a good looking product. I’ve been using the MacBook Air for a few days now and its the lightest, thinnest and possibly the best looking notebook I’ve ever used.Starting with the aesthetics, the MacBook Air is a sight...
Bottom line MacBook Air - MacBook Air By Abbas Jaffar Ali Published 30 May 2008 Notebooks/Desktop Systems , Apple Products Rating: Unrated Email Print Remove from Favorites Add to Favorites Remove from Articles to Read Add to Articles to Read Apple certainly k...
0%
thestar.com.my
Updated:
2016-11-26 21:17:54
This Air is not for everyone By CHONG JINN XIUNG IT IS obvious that Apple’s latest ultraportable is aimed at mobile users who have a disdain for heavy notebook computers bristling with buttons, LEDs and ports. Here is a seemingly paper-thin device i...
Good Ultra slim lightweight design; large, bright LED screen; multitouch gesture trackpad; looks really great; high coolness factor.
Bad No builtin optical drive; Remote Disc has limitations; limited number of external ports.
Bottom line The Air isn’t for everyone. As a portable computer, it excels in many areas that others can’t – such as having a large screen, full-sized keyboard and decent processing power – while staying ultra lightweight. But the exclusion of...
0%
toptenreviews.com
Updated:
2014-05-22 08:36:52
It may be surprising to see that the MacBook Air isn't at the top of our list, since it basically paved the way for ultrathin notebooks. Its big feature is the high-resolution display, which is second to none. However, it's not officially classifie...
Good The discrete graphics card has its own video memory and makes this a great gaming ultrabook...
Bad Gigabyte's customer support is unresponsive to emails and phone calls...
Bottom line The Gigabyte U2442N is one of the few ultrabooks that offer you a discrete graphics card with its own memory, which is perfect if you are a gamer on the go. This ultrabook's four USB ports, HDMI port and Thunderbolt port make it easy to add many periphera...
0%
gamerwok.com
Updated:
2014-05-22 08:36:52
As I had mentioned in the How to Choose a Netbook article, my choice to fill the ultra-portable but low powered computing need was a MacBook Air. After having used the “thinnest laptop in the world” for four weeks, I’m happy to report that this is a gr...
0%
Howstuffworks.com
Updated:
2014-05-22 08:36:52
Apple is good at redefining existing products, and with the MacBook Air, it has redefined thin-and-light laptop computers. Weighing in at just 3 pounds and measuring just a hair over .75 inches thick when closed, the Air is extremely thin and impressiv...
Good Very thin and light, good wireless connectivity...
Bad Expensive, no optical drive or wired connectivity...
Bottom line Apple is good at redefining existing products, and with the MacBook Air, it has redefined thin-and-light laptop computers. Weighing in at just 3 pounds and measuring just a hair over .75 inches thick when closed, the Air is extremely thin and impressi...
60%
maximumpc.com
Updated:
2014-05-22 08:36:52
Without a doubt, this is one of the niftiest-looking laptops we’ve ever tested. At 3 pounds and just one inch thick, it’s slightly smaller than Toshiba’s R500 (reviewed November 2007). But while the R500 was a capable, fully-featured portable PC, the M...
Good Amazingly small; killer design; 802.11n support. Decentlypowered.
Bad Only one USB port; no mic, no PC Card, no modem, no Ethernet, no optical drive.
70%
about.com
Updated:
2014-05-22 08:36:52
The MacBook Air is the sub notebook of a road warriors dreams. Its thin, lightweight, and perhaps most important for those on the go, sturdy. In fact, if you add the SSD (Solid State Drive), the MacBook Air is nearly indestructible, at least from a d...
Good Thin is in, Lightweight (3 lbs.) is good, too, 13.3" display, Fullsize keyboard, Multitouch trackpad...
Bad Limited ports, No userreplaceable parts, including the battery, Small hard drive, Solid State hard drive option is expensive...
Bottom line The MacBook Air is the sub notebook of a road warriors dreams. Its thin, lightweight, and perhaps most important for those on the go, sturdy. In fact, if you add the SSD (Solid State Drive), the MacBook Air is nearly indestructible, at least from a d...
80%
ixbtlabs.com
Updated:
2014-05-22 08:36:52
Specifications CPU: Intel Core 2 Duo 1.6 GHz, 4 MB L2 Cache (optional: 1.8 GHz) FSB: 800 MHz HDD: 80 GB, 4200 rpm, Parallel ATA (optional: 64 GB SSD) RAM: 2 GB 667 MHz SDRAM Dimensions: 32.5 x 22.7 x 0.4-1.94 cm Weight: 1.36 kg History and prerequisite...
0%
gcn.com
Updated:
2014-05-22 08:36:52
Another great thing about the MacBook Air is the built-in light sensor that activates to illuminate the keyboard in dim light. This well-designed feature is particularly helpful on night flights or during presentations when the overhead lights are off...
0%
fudzilla.com
Updated:
2014-05-22 08:36:52
Supplied by: IT Computers SarajevoApple and Microsoft have a lot in common, but one thing comes to mind first: everybody loves to hate them. On most tech sites youll find a myriad of puns and rants aimed at the fruit-themed cappuccino-drinking outfit...
Bottom line Lets start with the basics. The Air is the best looking MacBook ever, and as far as Im concerned, one of the best looking notebooks in general. Apple designed it with fashion-minded people in mind and it did a marvelous job. The good looks come at a...
0%
macworld.com
Updated:
2014-05-22 08:36:52
If the story of the MacBook Air is a story about compromise, the decision about whether the MacBook Air is a product worth having can be answered by one question: How much are you willing to compromise?The MacBook Air is the slowest Mac in...
Good Weighs three pounds; bright LED-backlit 13.3-inch screen; full-size keyboard.
Bad Slow processor; slow and small hard drive; limited configuration options; unswappable battery.
Bottom line If the story of the MacBook Air is a story about compromise, the decision about whether the MacBook Air is a product worth having can be answered by one question: How much are you willing to compromise?The MacBook Air is the slowest Mac in...
70%
barefeats.com
Updated:
2014-05-22 08:36:52
and ANALYSISAs you can see, though the MacBook Air costs more, it is way behind the MacBook Pro 2.6 in performance. I know its thinner and lighter but if you think the two are in any way close in performance, you are mistaken. Not only is the CPU in t...
0%
Digitaltrends.com
Updated:
2014-05-22 08:36:52
Video Review: The Apple MacBook air is thin, light, and sleek. With a minimal amount of outputs, it may not be for everyone, but there is no denying its appeal.
0%
tuaw.com
Updated:
2014-05-22 08:36:52
Its been almost two months now, and life is still almost perfect living and working with the MacBook Air. To recap, for those of you just joining us, in previous articles I told you my reasons for ordering a MacBook Air. Then, after having it for a fe...
0%
macobserver.com
Updated:
2014-05-22 08:36:52
So there you have it. I have to say that while there were some aspects of MacBook Air usage that gave me pause, none the above issues would have been a deal breaker for me. I love the size, the screen, the support for my 24-inch external display, t...
80%
xbitlabs.com
Updated:
2014-05-22 08:36:52
Apple Company managed to become quite successful in 2007. One of the most convincing arguments in favor of this statement is the fact that their sales volumes increased by 40% over the past year alone. It has evidently happened due to correct strategic...
Bottom line Although there has been a lot of discussion going on around MacBook Air, our verdict is quite certain. This notebook is beautiful, innovative, mobile and quite functional and hence is very appealing to users. We can definitely recommend it to many adva...
0%
crn.com
Updated:
2014-05-22 08:36:52
The MacBook Air is finally in our hands, but it didnt impress. Ever since Steve Jobs unveiled the MacBook Air at 2008 MacWorld Expo, Apples ultra-thin notebook has been on our to-review list. Test Center snagged a model for review as soon as New York...
0%
geardiary.com
Updated:
2014-05-22 08:36:52
When Apple introduced the MacBook Air is created quite a stir, a laptop that is incredibly thin without culling things you want like a fast CPU, big screen and good keyboard. A lot of people are saying that it is too big to be an ultra portable, but in...
Good Fantastic design, uncompromising screen and keyboard, very solid, light, excellent performance.
Bad SSD is very pricey, single USB port.
Bottom line When Apple introduced the MacBook Air is created quite a stir, a laptop that is incredibly thin without culling things you want like a fast CPU, big screen and good keyboard. A lot of people are saying that it is too big to be an ultra portable, but in...
0%
hardwarezone.com.sg
Updated:
2014-05-22 08:36:52
What happens when one of the most prolific and enigmatic icons in the tech industry pulls a notebook out of a standard office envelope? Ruckus ensues, time stands still and hell freezes over...well, maybe not, but it was something to behold nonetheless...
70%
hardwaregeeks.com
Updated:
2014-05-22 08:36:52
Apple’s approach to enter the sub-notebook market, the Macbook Air, is a great competitor to existing products. I am lucky enough to have one to play with this weekend, and even to use one to write my first HWG blog post. Let’s start with the...
0%
pcworld.com_techhive.com
Updated:
2014-05-22 08:36:52
The Airs looks cant be denied, but its performance and expandability are whole other matters.
Good Sleek, sexy, spartan design, Fantastic keyboard...
Bad So slim, theres little room for inputs, Poor battery life...
Bottom line The Airs looks cant be denied, but its performance and expandability are whole other matters.
71%
Digitaltrends.com
Updated:
2014-05-22 08:36:53
If there was ever a product that needs no introduction, its the MacBook Air. It represents Apples concept of a truly next-gen notebook both in terms of what it has, and what it does not have. Of course, its also super-thin, and brings new meaning to...
Good Amazingly light, Snappy performance, Lots of neat features...
Bad Non-removable battery, Few expansion options, Remote Disc is flaky...
Bottom line There are always numerous factors to take into consideration when evaluating a laptop, but the problem with the Air is that it introduces several intangible factors that we have never encountered when reviewing PCs. Like other Apple products such as th...
80%
computershopper.com
Updated:
2014-05-22 08:36:53
Whether or not its truly the "worlds thinnest notebook," the Apple MacBook Air is certainly a sight to behold and to, well, hold. Pictures and TV commercials—where the Air emerges from a brown document envelope—dont really do Apples firs...
Good Amazingly thin aluminum case packs a 13.3-inch LED screen and full-size keyboard; extra-large TrackPad recognizes multi-touch gestures; Remote Disc function lets you access other optical drives; decent performance, battery life for an ultraportable...
Bad Cant use Remote Disc to stream music, movies; only one USB port; lacks Ethernet jack, media card reader, optical drive; no option for WWAN radio; few upgrade options; battery is not user-replaceable...
Bottom line The thinnest ultraportable on the market, Apples MacBook Air will win many over with its gorgeous design. But its feature set wont satisfy every road warrior...
79%
notebookcheck.net
Updated:
2014-05-22 08:36:53
Want to possess it? Todays thinnest notebook is small enough to fit into an envelope and pleases by its decent design and the high-quality materials used. This review describes, whether this bundle is able to convince despite its minimum interface equ...
Good Exemplary design, Highquality workmanship, Very good display, Very good fullsize keyboard, Size...
Bad Poorly equipped with interfaces, Battery and memory cannot be exchanged by user...
Bottom line The MacBook Air is fascinating. We especially liked the excellent workmanship, the high-quality materials used, its robustness, its low weight, and of course, its compact size (especially the slimness). Such a brilliant 13.3" display and such very good in...
88%
macnews.com
Updated:
2014-05-22 08:36:53
I spent this past weekend with my Mom as she celebrated her 80th birthday (we Sellers have good genes, so you may be stuck with Yours Truly covering the Apple industry for another 30 or so years). I used the MacBook Air fairly extensively over the...
0%
electronicsme.com
Updated:
2014-05-22 08:36:53
Apple once again has delivered a new product that really emphasizes one of their trademark phrases "Think Different". The Apple MacBook Air MB003LL/A weighs in at 3.0lbs (1.36kg) with a 13.3-inch (diagonal) glossy TFT LED backlit widescreen, 2GB of RAM...
Bottom line Apple has delivered a unique product that will appeal to some. I believe the legacy of this product (MacBook Air MB003LL/A) will be that Apple continues to push the envelope by thinking outside the box. ProsSize and Weight is incredible Design is "Sexy...
84%
laptoplogic.com
Updated:
2014-05-22 08:36:53
Thin is in, but does the MacBook Air have what it takes to compete in the crowded ultraportable category? Read on to find out!...
Good Incredibly thin and light, Incredibly sexy, Multitouch trackpad, Multifinger scrolling for web browsing, Illuminated keyboard, Gorgeous widescreen screen, Impeccable build quality...
Bad Incredibly expensive, External optical drive is an optional purchase, Only 1 USB port doesnt fit all devices, No additional ports nor expandiblility, Soso battery life, Soso performance slower than MacBook, No stereo sound (mono speaker), Large for a...
Bottom line So is the MacBook Air worth the hype? Sure, the super thin profile is very unique and eye catching, but once the eye candy wears off you aren’t left with much. If you are purely out on the go, perhaps with a desktop to handle connectivity and storag...
60%
maclife.com
Updated:
2014-05-22 08:36:53
For such a thin laptop, the MacBook Air feels sturdy and durable. You really have to pick it up to appreciate it. It’s possible that the MacBook Air is too good-looking—the laptop equivalent of a smokin’ hot chick. Yes, it’s gorg...
Good Gorgeous design, Multi-touch trackpad, bright LED-backlit screen, backlit keyboard. Remote Disc even lets you boot from the installer disc.
Bad Disappointing battery life; small hard drive; lack of optical drive, FireWire, and builtin Ethernet limits its usefulness for many.
Bottom line For some people, the Air will be worth it. Bloggers, for example, who use Wi-Fi and don’t need to encode video or deal with huge image files, will love this svelte wonder. For a highly portable Web-surfing and productivity Mac, it rules. We’re...
60%
justanothermobilemonday.com
Updated:
2014-05-22 08:36:53
I have been using my MacBook Air for more than two and a half weeks now and that is more than enough time for me to be able to share a few thoughts. The Air is far from perfect but overall I am incredibly happy with it. The best comparison to my initi...
0%
electronista.com
Updated:
2014-05-22 08:36:53
After posting my initial first impressions of Apple's new MacBook Air, I put this notebook through two weeks of use to getter a better sense of its capabilities and limitations. The review model tested was Apples entry level MacBook Air equipped with...
Good Stylish and lightweight form factor Full sized, backlit keyboard & multigesture trackpad Extremely bright, sharp 13" LED display Above average battery life Accessories available to supplement functionality...
Bad No internal optical drive Limited port connectivity No internal hard drive or memory expansion options Battery not user replaceable Slower processor...
Bottom line One central question is whether or not the MacBook Air can function as one’s sole, stand-alone computer. Most of the Air’s limitations can be overcome with accessories, albeit it at additional cost. Adapters and USB hubs can expand the Air’s connectiv...
80%
v3.co.uk
Updated:
2014-05-22 08:36:53
A remarkable moment occurred when Apple unveiled the Macbook Air at a press conference back in January. The hushed exclamation that went around the room – and around the world on web-casts and in reverent news reports – was worth millions of dollars to...
Good One of the slimmest, most portable laptops we’ve ever seen...
Bad Expensive, Limited connectivity, Battery can’t be replaced...
Bottom line It’s not perfect, but if portability is your main requirement then the Macbook Air fits the bill admirably...
80%
anandtech.com
Updated:
2014-05-22 08:36:53
Understanding the Ultra Portable Before we get anywhere in this review, we have to have the talk. A friend of mine likes to call this talk a DTR, or Defining the Relationship. Usually with her it refers to something romantic but with the MacBook Air th...
Bottom line I started this review by defining the expectations of a notebook like the MacBook Air. The problem is that Apples mainstream popularity has made a device like the MacBook Air, which would normally be targeted at a very small niche, appeal to a much w...
0%
siliconrepublic.com
Updated:
2014-05-22 08:36:53
My mother always told me it’s the little things in life that count. She probably didn’t mean to extend this to one of the lightest and slimmest laptops on the market but when I set eyes on the MacBook Air I knew she was right. Apple’s Ma...
0%
macintouch.com
Updated:
2014-05-22 08:36:53
In his Macworld Expo 2008 keynote address, Apple CEO Steve Jobs introduced the latest Apple laptop: MacBook Air. Stunningly thin and lighter than any Apple laptop ever made, yet missing ports and expandability expected of laptops, the MacBook Air h...
0%
infoworld.com
Updated:
2014-05-22 08:36:53
Theres really nothing like the MacBook Air on the market today. It’s ultrathin, ultralight, and ultrasmall, yet provides solid performance and usability. There are sacrifices, to be sure, such as the single USB port and the lack of an internal optic...
85%
anandtech.com
Updated:
2014-05-22 08:36:53
When Steve Jobs announced that the MacBook Air would have a 5 hour battery life, I laughed. Short of Apple sticking a hydrogen fuel cell in the Air there was simply no way you were going to get 5 hours out of this thing under any sort of heavy usage. W...
Bottom line When Steve Jobs announced that the MacBook Air would have a 5 hour battery life, I laughed. Short of Apple sticking a hydrogen fuel cell in the Air there was simply no way you were going to get 5 hours out of this thing under any sort of heavy usage. W...
0%
techreviewsource.com
Updated:
2014-05-22 08:36:53
Apple's latest notebook, the , is the latest and perhaps the greatest ultraportable notebook on the market. It has been much anticipated and now since its unveiling at MacWorld 2008 it has been talked about all over the Internet. It is amazingly t...
Good Very thin and lightweight, Visually stunning display, New multitouch trackpad...
Bad Extreme lack of connectivity, Slower hard drive/CPU, No userreplaceable battery...
70%
tuaw.com
Updated:
2014-05-22 08:36:53
As you probably know, Im one of the people who, upon first opportunity after the Macworld Keynote ended a few weeks ago, exited the hall into the lobby of Moscone West and immediately ordered a MacBook Air -- the 1.6 Ghz version with the 80GB hard dri...
0%
arstechnica.com
Updated:
2014-05-22 08:36:53
What does $1,300 extra really get you?But how does it feel? No spin: Ars reviews the MacBook Air with solid state drive By Jacqui Cheng | Published: February 05, 2008 - 11:56PM CT What does $1,300 extra really get you? The MacBook Air is nice, but as w...
0%
notebookreview.com
Updated:
2014-05-22 08:36:53
Apples latest notebook, the MacBook Air, is being hailed as the worlds thinnest.
Good Works out of the box with Windows Vista (even if it does have a few hiccups), Thin and lightweight design that manages to stay incredibly strong, Battery life claims are not far off from being accurate...
Bad Belches out heat like nobodys business, No replaceable battery, Slow charging speeds, Almost no ports...
Bottom line Apple is pushing the envelope (cough cough) with the MacBook Air ... in various ways that some people will love and others will hate. On one hand they offer a super thin, lightweight design, but on the other they take away ports and give you a permanen...
0%
barefeats.com
Updated:
2014-05-22 08:36:53
Updated on February 6th, 2008, with "Seduced by the Air Side." We ordered the MacBook Air with the Solid State Disk. Then after reflection, we cancelled the order. Why? Because I decided it was lacking what power users (like me) crave in a laptop. Let...
0%
arstechnica.com
Updated:
2014-05-22 08:36:53
Does the reality ever live up to the hype?One of these things is not like the otherWhere the MacBook meets the AirLurches and false startsBenchmarks schmenchmarksWe did not run it over with a carThe biggest iPod of all Thin is in: Ars Technica reviews...
0%
mobiletechreview.com
Updated:
2014-05-22 08:36:53
When a new notebook model or line comes out, it rarely raises a cacophony of debates between lovers, haters, pundits and grandmas. Such is Apples ability to engage the emotions. For the January 2008 MacWorld trade show in San Francisco, Steve Jobs an...
90%
appleinsider.com
Updated:
2014-05-22 08:36:53
Prior to completing our look at the MacBook Air, we asked readers to contribute questions and concerns about the new model in "Whats wrong with the MacBook Air?" The response was overwhelming, and helps underscore the fact that the Air has captured t...
0%
slashgear.com
Updated:
2014-05-22 08:36:53
They’re calling it the iPod of laptops - Apple’s board-sweeping answer to Sony, Dell and all the others who’ve been proudly strutting their ultraportables. It was enough to send David Pogue into paroxysms of delight, whinnying about &ldq...
0%
Laptopmag.com
Updated:
2014-05-22 08:36:53
Although it makes some trade-offs to achieve its amazingly thin profile, the MacBook Air outclasses other ultraportables in terms of ergonomic comfort, display size, and performance.
Good Wonderfully slim design, Full-size keyboard and touchpad, Brilliant display, Good productivity performance...
Bad Single USB port that doesn’t accommodate some peripherals, Shorter-than-expected battery life, Mediocre Wi-Fi range...
Bottom line When you weigh the compromises against what the MacBook Air offers, there are some good reasons to think twice and to wait for some of these innovations to grace the next iteration of the MacBook Air. But that’s reason talking. Our visceral reaction...
60%
notebookreview.com
Updated:
2014-05-22 08:36:53
For those of you who have been living in a cave for the last month, the MacBook Air is Apples newest 13.3" ultra-thin notebook offering cutting edge design in a remarkably thin package.
0%
Geek.com
Updated:
2014-05-22 08:36:53
We learned all about the MacBook Air just a few days ago, but a few people have been playing with the device at least that long. Today three major publications, the Wall Street Journal, Newsweek, and USA Today posted their Air reviews. The testing was...
0%
allthingsd.com
Updated:
2014-05-22 08:36:53
Apple finally has entered the subnotebook market, introducing a lightweight laptop meant to please road warriors. But, typical of Apple, the company took a different approach from its competitors. The result is a beautiful, amazingly thin computer, but...
0%
gizmodo.com
Updated:
2014-05-22 08:36:53
The MacBook Air is driving me insane. I want it like no other hardware. It's thin, yea, ok, we know this. And many power users have been bitching for more: 3G, bigger storage, more USB ports, and an internal drive. If you feel that way, this computer...
0%
consumerelectronicsnet.com
Updated:
2014-05-22 08:36:53
As I entered the Macworld Expo last week I was awestruck. In front of me was a tremendous display blaring Thinnovation. The crowd gathered with jaws dropped. It was the new Macbook Air, Apple’s new ultra thin, ultra light weight computer. I have to sa...
0%
tomsguide.com
Updated:
2014-05-22 08:36:53
The latest version of FileMaker’s venerable database adds Leopard compatibility. But the interface is the same as it has been for years and while FileMaker is one of the simplest databases on any platform, that’s only simple compared to other database...
0%
pcmag.com
Updated:
2014-05-22 08:36:53
Browsing through Apples growing list of products, youll find theres no shortage of lightweight, powerful laptops that rival, and to some extent surpass, many of their Windows counterparts. For instance, there are the MacBook Pro 17-inch and 15-inc...
Good Thinnest laptop on the market. Simply gorgeous. Amazing 13-inch display on a 3-pound chassis. Full-size keyboard. Doesnt load ultra-low-voltage processors. Eco-friendly. Gesture-enabled touchpad. Reasonable prices.
Bad Only one USB port, three ports total. No ExpressCard or card-reader option. Battery is not user upgradable. Productivity may take a hit with only 3 hours of battery life running Vista.
Bottom line The MacBook Air is officially the thinnest laptop, and the lightest of those with a 13-inch screen. But there were compromises that had to be made...
70%
infosyncworld.com
Updated:
2014-05-22 08:36:53
The Macbook Air is the thinnest laptop on the market, but did Apple sacrifice too much in the sleek ultraportable? Philip Berne has impressions live from Macworld.
0%
paulstamatiou.com
Updated:
2014-05-22 08:36:53
I’ve had my MacBook Air for 15 days now. It has been serving as my primary computer and I have used it to do everything I usually do with my MacBook Pro. I’ll cover how it has stacked up to the MBP in this review in addition to how the MacBook...
0%