Garmin logo

Garmin nüvi 205 IT & GR navigator Fixed LCD Touchscreen 147.42 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21889
Info modified on:
07 Mar 2024, 15:34:52
Long product name Garmin nüvi 205 IT & GR navigator Fixed LCD Touchscreen 147.42 g:

nüvi 205, Italy, Greece, TFT 320 x 240 pixels, microSD card slot

Short summary description Garmin nüvi 205 IT & GR navigator Fixed LCD Touchscreen 147.42 g:

Garmin nüvi 205 IT & GR, 2D/3D, 320 x 240 pixels, LCD, Fixed, Lithium-Ion (Li-Ion), 4 h

Long summary description Garmin nüvi 205 IT & GR navigator Fixed LCD Touchscreen 147.42 g:

Garmin nüvi 205 IT & GR. Map view options: 2D/3D. Display resolution: 320 x 240 pixels, Display: LCD. Form factor: Fixed. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Weight: 147.42 g, Width: 98 mm, Depth: 20 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.