location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 208V 25ft 3-Phase Black 7.62 m NEMA L21-20R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
208V 25ft 3-Phase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUWL2120C-25
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:28:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 208V 25ft 3-Phase Black 7.62 m NEMA L21-20R
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.62 m
  • - NEMA L21-20R
  • - Black
Long product name Tripp Lite 208V 25ft 3-Phase Black 7.62 m NEMA L21-20R :
The long product name of Tripp Lite 208V 25ft 3-Phase Black 7.62 m NEMA L21-20R. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Phase Whip, 208V, 25ft, 1 x L21-20R Out, Black, f/ 3-Phase Distribution Cabinet Applications
More>>>
Tripp Lite 208V 25ft 3-Phase Black 7.62 m NEMA L21-20R:
The official description of Tripp Lite 208V 25ft 3-Phase Black 7.62 m NEMA L21-20R as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

208V three phase whip with L21-20R outlet distributes power from 3 phase distribution cabinet to critical equipment racks. 25 ft. insulated and 3 ft. of removed outer jacket cabling supports hardwire connection to SUBB320 circuit breaker in SUDC208V series 3 phase distribution racks. L21-20R outlet is compatible with 208V loads and Power Distribution Units (PDUs) supporting a L21-20P plug-in connection.

Short summary description Tripp Lite 208V 25ft 3-Phase Black 7.62 m NEMA L21-20R:
This short summary of the Tripp Lite 208V 25ft 3-Phase Black 7.62 m NEMA L21-20R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 208V 25ft 3-Phase, 7.62 m, NEMA L21-20R, 208 V, 20 A

Long summary description Tripp Lite 208V 25ft 3-Phase Black 7.62 m NEMA L21-20R:
This is an auto-generated long summary of Tripp Lite 208V 25ft 3-Phase Black 7.62 m NEMA L21-20R based on the first three specs of the first five spec groups.

Tripp Lite 208V 25ft 3-Phase. Cable length: 7.62 m, Connector 2: NEMA L21-20R. Input voltage: 208 V, Input current: 20 A

Features
Product colour *
Black
Cable length *
7.62 m
Connector 2 *
NEMA L21-20R
Compatibility
PDU3MV6L2120, PDU3MV6L2120B, PDU3MV6L2120LV, PDU3VN10L2120, PDU3VN10L2120LV, PDU3VN3L2120, PDU3VN3L2120LV, PDU3VSR10L2120, PDU3VSR3L2120
Power
Input voltage
208 V
Input current
20 A
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
4.7 kg
Packaging data
Package weight
5.2 kg
Technical details
Compliance certificates
RoHS
Other features
Input connection type
5wire