Toshiba logo

Toshiba LX830-12M

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105177
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Toshiba LX830-12M:

Intel Core i3-3120M 2.5 GHz, 4 GB DDR3 RAM, 1 TB HDD, DVD Super Multi DL, 23" LED 1920 x 1080, Intel HD Graphics 4000, 1.0 Mpx Webcam, Gigabit Ethernet, Wi-Fi 802.11b/g/n, Windows 8 64-bit

Short summary description Toshiba LX830-12M:

Toshiba LX830-12M, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8

Long summary description Toshiba LX830-12M:

Toshiba LX830-12M. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.