location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZR2330w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6Y18A4#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 14 ms 250 cd/m² 1000:1
  • - 35 W
Warranty: 3-year limitedincluding 3 years of parts, labor, and next business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" IPS, LED Backlit, 1920x1080, 250cd/m2, 1000000:1 dynamic, 14ms, VGA, DVI-D, DP, 3x USB 2.0, Black
More>>>
HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official description of HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get ultra-wide viewing angles with crisp, consistent off-axis viewing at an affordable price. The HP ZR2330w 23-inch IPS LED Backlit Monitor features advanced connectivity, a fully adjustable design and remarkable IPS screen performance perfect for multi-monitor setups and budget-conscious businesses.

Brilliant IPS technology
- In-Plane Switching (IPS) technology delivers outstanding image accuracy across ultra-wide 178° viewing angles to help ensure color consistency when viewing the screen off-axis.
- See the difference consistent color and crystal clear views make from far left to far right – an ideal screen feature for multi-monitor environments. Broaden your view and enjoy clear images in brilliant color from almost any angle.
- Full HD resolutions, a 1M:1 dynamic contrast ratio, and fast response times deliver precise views of text, graphics, and video.

Business-class performance, budget-friendly price
- Choose an LED display for solid-state reliability and vibrant image presentation. LED technology also makes your display thin, light, and easy to position on the desk.
- Easily connect to a range of devices with convenient VGA, DVI, and DisplayPort inputs (with HDCP support on DVI and DisplayPort). Keep your frequently-used peripherals close at hand with the integrated two-port USB hub.
- Free up valuable desk space with the integrated VESA mount pattern that supports a wall mount or tiled configuration of displays (mounting hardware sold separately).
- Work comfortably throughout the day with adjustable height, tilt, swivel, and pivot rotation.
- Included HP Display Assistant software supports custom picture quality, theft deterrence, and energy savings enablement in one integrated and easy to use interface.

Built with the environment in mind
- Intelligent, energy-efficient design is built with the environment in mind to help you reduce power consumption costs.
- Mercury-free LED backlighting, a BFR/PVC-free design, and arsenic-free display glass are just a few of the display’s responsible details.
- Lower your overall bottom line with award-winning eco-certifications, including ENERGY STAR®, EPEAT® Silver, and TCO.

Peace of mind with HP
- Your HP protection includes a 3-year advanced exchange standard limited warranty.
- Choose HP Care Pack Services to extend service contracts beyond the standard warranties.

Short summary description HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZR2330w, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP ZR2330w. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
14 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.265 x 0.265 mm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Country of origin
China
Certification
TCO
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
AC (power) in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Power consumption (max)
40 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
551.5 mm
Depth (with stand)
249.4 mm
Height (with stand)
467 mm
Width (without stand)
551.5 mm
Depth (without stand)
49.5 mm
Height (without stand)
334.2 mm
Weight (without stand)
6.8 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 12:44:50
Uk has collected 4 expert reviews for HP ZR2330w computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2013-08-05 12:44:50
When it comes to monitors, business users typically require a model that offers good ergonomics, solid performance, and space saving features such as a USB hub and a small desktop footprint. Low power usage is also a plus. With the HP ZR2330w you get a re...
Bottom line The HP ZR2330w is a versatile 23-inch business monitor offering solid IPS color quality, wide viewing angles, and an ergonomic stand...
60%
uk.hardware.info
Updated:
2014-01-22 01:03:38
The computer monitor market for a long time was limited to two options for most consumers. Either you could get an affordable screen with a TN panel, or an extremely expensive yet superior one with IPS panel. In recent years that huge pricing gap has la...
0%
pcmag.com
Updated:
2013-08-05 12:44:50
When it comes to monitors, business users typically require a model that offers good ergonomics, solid performance, and space saving features such as a USB hub and a small desktop footprint. Low power usage is also a plus. With the HP ZR2330w%displayPrice...
Good Accurate colors. Ergonomic stand. USB hub. Wide viewing angles.
Bad Mediocre grayscale performance. No USB 3.0. Stiff stand...
Bottom line The HP ZR2330w is a versatile 23-inch business monitor offering solid IPS color quality, wide viewing angles, and an ergonomic stand. However, it has trouble displaying the lightest and darkest shades of gray and uses older and slower USB technology...
70%
pcmag.com
Updated:
2020-06-10 04:47:10
When it comes to monitors, business users typically require a model that offers good ergonomics, solid performance, and space saving features such as a USB hub and a small desktop footprint. Low power usage is also a plus. With the HP ZR2330w( at Amazon)...
0%