location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHP2700/53 headphones/headset Wired Head-band Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHP2700/53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP2700/53
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581669102
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHP2700/53 headphones/headset Wired Head-band Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Head-band Headphones
  • - Wired
  • - Circumaural 18 - 28000 Hz 32 Ω 104 dB
Long product name Philips SHP2700/53 headphones/headset Wired Head-band Grey :
The long product name of Philips SHP2700/53 headphones/headset Wired Head-band Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SHP2700 - 104dB, 1500mW, 3,5 - 6,3mm
More>>>
Philips SHP2700/53 headphones/headset Wired Head-band Grey:
The official description of Philips SHP2700/53 headphones/headset Wired Head-band Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful sound, superb comfort
Sensational bass is what sets this headphones apart. With 60 air vents on each earshell
to facilitate air movement for bass, and soft velvet padding to ensure fit; this pair is perfect
for great music.
The perfect listening experience
- Robust 40mm speakers for deep & powerful bass performance
- 60 air vents on earshells for roomy bass
You'll forget you're wearing them!
- 3-way adjustable earshells for optimal fit

Short summary description Philips SHP2700/53 headphones/headset Wired Head-band Grey:
This short summary of the Philips SHP2700/53 headphones/headset Wired Head-band Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHP2700/53, Wired, 18 - 28000 Hz, 270 g, Headphones, Grey

Long summary description Philips SHP2700/53 headphones/headset Wired Head-band Grey:
This is an auto-generated long summary of Philips SHP2700/53 headphones/headset Wired Head-band Grey based on the first three specs of the first five spec groups.

Philips SHP2700/53. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 28000 Hz. Cable length: 3 m. Weight: 270 g. Product colour: Grey

Performance
Product type *
Headphones
Wearing style *
Head-band
Product colour *
Grey
Cable length
3 m
Ports & interfaces
Connectivity technology *
Wired
6.35 mm connector
Yes
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphones
Headphone frequency
18 - 28000 Hz
Impedance
32 Ω
Headphone sensitivity
104 dB
Driver unit
4 cm
Weight & dimensions
Weight
270 g
Packaging data
Package weight
520 g
Other features
Package dimensions (WxDxH)
195 x 107 x 245 mm
Dimensions (WxDxH)
175 x 104 x 185 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:56:35
Uk has collected 1 expert review for Philips SHP2700/53 headphones/headset Wired Head-band Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Philips TV listening headphones SHP6000TV/10 Philips TV listening headphones SHP6000TV/10
(show image)
SHP6000TV/10 TV listening headphones SHP6000TV/10