location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3500 series 37PFL3537H/12 TV 94 cm (37") Full HD Wi-Fi Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3500 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37PFL3537H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37PFL3537H/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581658694
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3500 series 37PFL3537H/12 TV 94 cm (37") Full HD Wi-Fi Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 100 Hz
  • - DVB-C, DVB-C2, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 42 W
Long product name Philips 3500 series 37PFL3537H/12 TV 94 cm (37") Full HD Wi-Fi Black 400 cd/m² :
The long product name of Philips 3500 series 37PFL3537H/12 TV 94 cm (37") Full HD Wi-Fi Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

37" LED, 400 cd/m², 1920 x 1080, 2 x 10W RMS, USB, HDMI
More>>>
Philips 3500 series 37PFL3537H/12 TV 94 cm (37") Full HD Wi-Fi Black 400 cd/m²:
The official description of Philips 3500 series 37PFL3537H/12 TV 94 cm (37") Full HD Wi-Fi Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Relax and enjoy a great TV night with Full HD LED and Smart TV

Relax and enjoy a great TV night in brilliant LED quality on the Philips 37PFL3537 Full HD
LED TV. Powered by Digital Crystal Clear, you can now watch YouTube videos in clear,
vivid details.

Enjoy a world of content with Smart TV

- Easy wireless connection with optional wireless USB adaptor
- A wealth of online videos via YouTube
- With DLNA, enjoy photos, music and movies on your TV
- Enjoy video calls on your TV and be close to your loved ones

A clear, vivid picture everytime

- Full HD TV with Digital Crystal Clear for depth and clarity
- Brilliant LED images with incredible contrast
- 100Hz Perfect Motion Rate (PMR) for superb motion sharpness

Complete digital connectivity made simple

- 2 USB slots for fantastic multimedia playback
- PC input allows you to use your TV as a PC monitor
- Seamless connectivity with 3 HDMI inputs and Easylink
- Integrated Digital DVB-C/T Tuner for digital cable reception

Wi-Fi USB Adaptor

Enjoy Smart TV wirelessly with the Philips Wi-Fi USB Adapter (PTA01) for Smart TV. Simply insert the adaptor to the USB connector at the side of the TV and connect your TV directly to your home network. Navigate to your preferred online content with your TV remote control.

TV Video Calls

Add a new dimension to your calls and contact your friends and relatives on the big screen. Be able to make video calls on your TV with the optional Philips Home Theatre Systems or Philips Blu-ray Disc / DVD Player and a compatible TV web camera. Enjoy HD video and excellent sound quality from the comfort of your couch and start calling now!

Digital Crystal Clear

Digital Crystal Clear is a package of picture innovations that digitally adjusts and optimizes picture quality to optimal contrast, color and sharpness levels. The result is extremely clear pictures from any source.

Full HD LED TV

The most advanced LED lighting technology in this Full HD LED TV combines an eye-catching minimalistic design with stunning image quality as well as the lowest power consumption in its category. On top of that, LED lighting technology does not contain any hazardous materials. Thus, with LED backlight you can enjoy low power consumption, high brightness, incredible contrast, sharpness and vibrant colors.

100Hz Perfect Motion Rate

Combining the refresh rate of the panel and unique image processing, Perfect Motion Rate (PMR) creates extreme motion sharpness for clear and vibrant images even with fast on-screen motion.

2 USB (multimedia)

Two USB slots give access to jpeg photos, mp3 music and video files of most USB-sticks (USB memory-class device). Plug the USBs into one of the slots on your TV and access the multimedia content using the easy on screen content browser. You can now view and share your videos, photos and music.

3 HDMI inputs with Easylink

HDMI is a single cable to carry both picture and audio signals from your devices to your TV, avoiding cable clutter. It carries uncompressed signals, ensuring the highest quality from source to screen. Together with Philips Easylink, you need only one remote control to perform most operations on your TV, DVD, BluRay, set top box or home theatre system.

Short summary description Philips 3500 series 37PFL3537H/12 TV 94 cm (37") Full HD Wi-Fi Black 400 cd/m²:
This short summary of the Philips 3500 series 37PFL3537H/12 TV 94 cm (37") Full HD Wi-Fi Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3500 series 37PFL3537H/12, 94 cm (37"), 1920 x 1080 pixels, Full HD, Wi-Fi, DVB-C, DVB-C2, DVB-T, DVB-T2, Black

Long summary description Philips 3500 series 37PFL3537H/12 TV 94 cm (37") Full HD Wi-Fi Black 400 cd/m²:
This is an auto-generated long summary of Philips 3500 series 37PFL3537H/12 TV 94 cm (37") Full HD Wi-Fi Black 400 cd/m² based on the first three specs of the first five spec groups.

Philips 3500 series 37PFL3537H/12. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
100000:1
Display resolution *
1920 x 1080 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-C2, DVB-T, DVB-T2
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
H.264, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
Ports & interfaces
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
No
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
42 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
853.9 mm
Depth (with stand)
210 mm
Height (with stand)
558.9 mm
Weight (with stand)
12.6 kg
Width (without stand)
853.9 mm
Depth (without stand)
43 mm
Height (without stand)
519.1 mm
Weight (without stand)
10.1 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
1080 mm
Package depth
160 mm
Package height
633 mm
Package weight
15 kg
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
62 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+