location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5500 series Smart LED TV 32PFL5507M/08

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5500 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 32PFL5507M/08
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL5507M/08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581631345
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 5500 series Smart LED TV 32PFL5507M/08
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 400 Hz
  • - DVB-C, DVB-C2, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 44 W
Long product name Philips 5500 series Smart LED TV 32PFL5507M/08 :
The long product name of Philips 5500 series Smart LED TV 32PFL5507M/08. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" LED, 400 cd/m², 1920 x 1080, 2 x 10W RMS, USB, HDMI
More>>>
Philips 5500 series Smart LED TV 32PFL5507M/08:
The official description of Philips 5500 series Smart LED TV 32PFL5507M/08 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be part of the action!
Enjoy 3D and Smart TV

Experience a world of content with a Philips 32PFL5507 3D Smart LED TV. Enjoy
powerful Full HD LED pictures and endless possibilities of Smart TV Plus and step into
the world of 3D!

Enjoy a world of content with Smart TV Plus

- Integrated Wi-Fi to use Smart TV wirelessly
- A wealth of online apps, videos to rent and catch-up TV
- Control the TV with your smart phone, tablet or keyboard
- With DLNA, enjoy photos, music and movies on your TV
- Find, schedule, record* & pause TV

Your entertainment in brilliant detail

- 3D Clarity 400 for an exciting Full HD 3D experience
- Enjoy any 2D content in flawless 3D at a push of a button
- Unique Two Player Full Screen Gaming mode for your 2D games
- Full HD TV with Pixel Plus HD for better details and clarity
- Brilliant LED images with incredible contrast
- 400Hz Perfect Motion Rate (PMR) for superb motion sharpness

Integrated Wi-Fi

With integrated Wi-Fi in your Philips TV, you can access a world of content with Smart TV wirelessly at home.

3D Clarity 400

Enjoy exciting Full HD 3D on your Philips TV. Using active 3D technology, 3D Clarity 400 offers an unrivaled 3D viewing experience in high resolution. Even convert any 2D content into vivid and flawless 3D.

3D Conversion

Watch your entire movie collection in vivid and flawless 3D – even old black-and-white classics. Philips offers real-time high-quality conversion of any 2D content at the push of a button. It ensures that subtitles are shown at a constant depth and that there are no errors such as the background appearing in the foreground.

Two Player Full Screen Gaming

With Philips 3D glasses, your TV can deliver the ultimate Two Player Full Screen Gaming experience. In 2D two-player games, each gamer usually sees their game on half the screen. Using 3D technology, each player can now enjoy the game in 2D in full screen at the same time, with just a click of a button on the glasses.

Pixel Plus HD

Pixel Plus HD offers the unique combination of ultimate sharpness, natural detail, vivid colors, and smooth natural motion. Artifacts and noise in any sources from multimedia to standard definition TV and also in highly compressed HD are detected and reduced, ensuring that the picture is clear and razor-sharp.

400Hz Perfect Motion Rate

400Hz Perfect Motion Rate (PMR) creates extreme motion sharpness for clear and vibrant images in fast action movies. The new Philips PMR standard shows the combined visible effect of the fastest panel refresh rate, HD Natural Motion and unique processing formula, for unprecedented motion sharpness.

Smart TV Plus

A world of content for you. Control, Program and Record - watch TV however you want to.
Access a broad selection of apps easily. Use online video stores and Catch-up TV to watch your favorite movies. Browse the open internet or stay connected with your friends via Facebook and Twitter. Also, pause your TV program easily - simply connect a USB hard disk to your TV and record digital TV broadcasts.

Philips MyRemote App

The Philips MyRemote App is a smart app to organize your TV viewing experience around you.
Enjoy a great variety of possibilities: browse through the Program Guide on your tablet whilst watching TV. Additional features like easy text entry, volume and program control as well as pushing pictures, videos or music to your TV really turn your smart devices into smart remote controls. Download the MyRemote App now from the iTunes App Store or Android Market.

Short summary description Philips 5500 series Smart LED TV 32PFL5507M/08:
This short summary of the Philips 5500 series Smart LED TV 32PFL5507M/08 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5500 series Smart LED TV 32PFL5507M/08, 81.3 cm (32"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 5500 series Smart LED TV 32PFL5507M/08:
This is an auto-generated long summary of Philips 5500 series Smart LED TV 32PFL5507M/08 based on the first three specs of the first five spec groups.

Philips 5500 series Smart LED TV 32PFL5507M/08. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 400 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
81 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-C2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
No
Ports & interfaces
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Power
Power consumption (typical) *
44 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
741.6 mm
Depth (with stand)
250 mm
Height (with stand)
494.7 mm
Weight (with stand)
10.2 kg
Width (without stand)
741.6 mm
Depth (without stand)
34.3 mm
Height (without stand)
453 mm
Weight (without stand)
8.2 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
930 mm
Package depth
158 mm
Package height
552 mm
Package weight
12.5 kg
Packaging content
Desktop stand
Yes
Cables included
AC, Component
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
2D-3D converter
Yes
3D type
Active
Supported 3D technologies
Philips 3D Max
Annual energy consumption
61 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A