location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7400 series Pressurised steam generator GC7430/07

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7400 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pressurised steam generator GC7430/07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC7430/07 show
Show alternative article codes used in the online market place
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:49:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 7400 series Pressurised steam generator GC7430/07 :
The long product name of Philips 7400 series Pressurised steam generator GC7430/07. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pressurised steam generator, SteamGlide, 2400W, 1000ml, 4.5bar, Blue
More>>>
Philips 7400 series Pressurised steam generator GC7430/07:
The official description of Philips 7400 series Pressurised steam generator GC7430/07 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast and powerful ironing
Created to speed up ironing from start to finish, the 7400 series is ready to use in 2 minutes. Pressurized steam power speeds up ironing by penetrating deeper into fabric and the large water-filling inlet allows fast & easy refills anytime

Key features:
- Continuous steam up to 120 g/min
- Up to 4.5 bars of steam pressure for fast ironing
- 150 g steam boost to remove stubborn creases easily
- SteamGlide soleplate is Philips premium soleplate
- Lightweight iron for effortless ironing
- Start quickly: less than 2 minutes start-up time
- Refill the watertank at any time, even during ironing
- Permanent anti-calc tablets inside delay scale build up
- Save 20% energy and 40% water consumption

Short summary description Philips 7400 series Pressurised steam generator GC7430/07:
This short summary of the Philips 7400 series Pressurised steam generator GC7430/07 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7400 series Pressurised steam generator GC7430/07, 2400 W, 150 g/min, 4.5 bar, 1 L, 120 g/min, Blue

Long summary description Philips 7400 series Pressurised steam generator GC7430/07:
This is an auto-generated long summary of Philips 7400 series Pressurised steam generator GC7430/07 based on the first three specs of the first five spec groups.

Philips 7400 series Pressurised steam generator GC7430/07. Iron power: 2400 W, Steam boost performance: 150 g/min, Maximum steam pressure: 4.5 bar. AC input voltage: 220-240 V. Cord length: 1.8 m. Width: 429 mm, Depth: 400 mm, Height: 206 mm

Features
Iron power *
2400 W
Maximum steam pressure *
4.5 bar
Water tank capacity *
1 L
Heating time
2 min
Steam boost performance *
150 g/min
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Variable steam
Yes
Automatic anti-calc *
Yes
Product colour *
Blue
Extra large water inlet
Yes
Features
Steam tip for hard-to-reach areas
Yes
Swivel angle
180°
Power
AC input voltage
220-240 V
Ergonomics
Cord length
1.8 m
Weight & dimensions
Width
429 mm
Depth
400 mm
Height
206 mm
Weight
1.2 kg