location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet 7110 Wide Format ePrinter - H812a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR768A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 521504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 18:19:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create professional-quality materials with affordable wide-format printing
  • - Print professional-quality colour for up to 50% lower cost per page than lasers.3
  • - Maximise productivity – handle large print jobs with this compact printer
Warranty: Standard one-year HP limited hardware warranty. Three-year HP limited hardware warranty after registration within 60 days of purchase (see www.hp.com/eu/3yearwarranty). Warranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi :
The long product name of HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet 7110 Wide Format ePrinter, A3+ (330 × 483 mm), 4800 x 1200dpi, 15ppm, A3, 500MHz, 128MB, USB, WiFi
More>>>
HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:
The official description of HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do more in-house with this affordable, reliable HP ePrinter. Create professional-quality marketing materials from postcard size to A3+. Share the performance with wireless networking[1] and the ability to print from virtually anywhere.[2]

Short summary description HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:
This short summary of the HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet 7110 Wide Format ePrinter - H812a, Colour, 4800 x 1200 DPI, 4, A3, 12000 pages per month, 15 ppm

Long summary description HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:
This is an auto-generated long summary of HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi based on the first three specs of the first five spec groups.

HP Officejet 7110 Wide Format ePrinter - H812a. Colour, Number of print cartridges: 4, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 15 ppm. Duplex printing. Wi-Fi. Product colour: Black

Features
Recommended duty cycle
200 - 800 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 3, PCL 3 GUI
Printing colours *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Colour *
Yes
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
4
HP segment
Small medium business
Printing
Print resolution black
600 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
26 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
19 s
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Maximum number of input trays *
1
Maximum input capacity
250 sheets
Maximum output capacity
75 sheets
Paper handling
Maximum print size
330 x 483 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Index card, L, 2L, Hagaki card, Legal, Letter, Tabloid (media size)
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, C5, C6, DL, Monarch, 6 3/4
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
3x5, 4x6, 5x7, 8x10, 8.5x13, 11x14, 12x12
Custom media width
76.2 - 330.2 mm
Custom media length
127 - 482.6 mm
Paper tray media weight
34 - 250 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
144 MB
Maximum internal memory
144 MB
Memory type
DDR
Built-in processor
Yes
Processor family
ARM
Processor frequency
500 MHz
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Control type
Buttons
Country of origin
China
Certification
FCC Title 47 CFR Part 15 Class B (USA), CE (European Union), ICES (Canada), VCCI (Japan), KC (Korea), BSMI (Taiwan)
Power
Power consumption (printing) *
25.4 W
Power consumption (off)
0.31 W
Power consumption (standby)
1.92 W
Power consumption (max)
30.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB HD, Microsoft Internet Explorer, CD-ROM/DVD or Internet, USB. Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB HD, Microsoft Internet Explorer, CD-ROM/DVD or Internet, USB. Windows XP SP3 (32-bit only): Intel Pentium II, Celeron or 233 MHz compatible processor, 750 MB HD, Microsoft Internet Explorer 6, CD-ROM/DVD or Internet, USB. Mac OS X v10.6, OS X Lion, OS X Mountain Lion OS X v10.10 Yosemite, OS X v10.11 El Capitan, OS X v10.12 Sierra; 1GB HD, CD-ROM/DVD-ROM or Internet, USB. Linux
Windows operating systems supported
Windows XP, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Bronze
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2430 mm
Width
585 mm
Depth
419 mm
Height
189 mm
Weight
8.5 kg
Packaging data
Cables included
AC
Bundled software
HP Printer Software, Bing Bar for HP (includes HP Smart Print), HP Officejet 7110 series Help, Product Improvement Study for HP Officejet 7110 series, HP Update, Shop for Supplies Online, HP Photo Creations
Package width
687 mm
Package depth
500 mm
Package height
270 mm
Package weight
12.7 kg
Technical details
Master (outer) cases per pallet layer
3 pc(s)
Logistics data
Harmonized System (HS) code
84433210
Pallet gross weight
359 g
Layers per pallet
9 pc(s)
Products per pallet
27 pc(s)
Other features
Print technology
Thermal inkjet
Number of users
3 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:38:49
Uk has collected 7 expert reviews for HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
crn.com.au
Updated:
2014-08-09 09:38:48
This affordable, wide-format inkjet supports wired, wireless and USB connections, and teams them up with low running costs, slick cloud printing and mobile device support.Finished in dark brown, the HP's chassis is solidly built.The ability to handle A3+...
Bottom line Good output quality and low running costs make this A3+ inkjet a fine in-house alternative to print shops...
0%
alphr.com
Updated:
2014-08-09 09:38:48
HP's OfficeJet 7110 targets any small business that's looking to cut marketing costs by bringing print production in-house. This affordable, wide-format inkjet supports wired, wireless and USB connections, and teams them up with low running costs, slick c...
Bottom line Good output quality and low running costs make this A3+ inkjet a fine in-house alternative to print shops...
83%
expertreviews.co.uk
Updated:
2014-08-09 09:38:48
The HP Officejet 7110 is an office inkjet that can print on paper sizes up to A3+ (329x483mm). It’s intended for plain paper rather than photo printing, making it suitable for producing plans, drawings and folded brochure content in-house. It’s a littl...
Bottom line Reasonable running costs make this is a decent office-based A3 printer, but its print quality should be better...
60%
trustedreviews.com
Updated:
2014-08-09 09:38:49
What is the HP Officejet 7110 Wide Format? Most inkjet printers which can handle paper larger than A4 are aimed at the enthusiast or semi-pro photography market, but HP's Officejet 7110 Wide Format is an A3 printer intended primarily for SOHO customers. T...
Good Easy WPS wireless setup, Individual inks, Fast print...
Bad Duplex only an option, Output tray cover don't match tray shape, No LCD display...
90%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Officejet 7110 Wide Format ePrinter - H812a inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:
Disclaimer

[1]Wireless performance is dependent upon physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[2]Requires an Internet connection to HP web-enabled printer and HP ePrint account registration (for a list of eligible printers, supported documents, and image types, and other HP ePrint details, see www.hp.com/go/eprintcenter). Mobile devices require Internet connection and email capability. May require wireless access point. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary.
[3]Cost-per-page (CPP) claims are based on the majority of multi-pass colour laser printers <€200 excluding VAT as of May 2012. For details, see www.hp.com/eu/ojfacts. ISO yield with highest-capacity cartridges based on continuous printing; see www.hp.com/go/learnaboutsupplies.
[4]Based on marketing materials printed on HP Color LaserJet CP2020/CM2320 series and HP Officejet Pro family products compared with average retail copy shop pricing for print runs up to 2,500 pages. Actual results may vary. Source: InfoTrends Cost of Print Studies, June 2011. Visit www.hp.com/go/printcosts for more details.
[5]Not included, please purchase separately.
[6]Automatic two-sided printing capability not included; please purchase separately.
[7]Programme availability varies. Original HP cartridge return and recycling is currently available in 47 countries, territories, and regions in Asia, Europe, and North and South America through the HP Planet Partners programme. For more information, visit www.hp.com/recycle.
[8] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[9] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.