location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CE464A tray/feeder Paper tray 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE464A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE464A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585946518 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Jun 2015
Product end of life date
Warranty: One-year limitedmanufacturer/dealer bench
Long product name HP LaserJet CE464A tray/feeder Paper tray 500 sheets :
The long product name of HP LaserJet CE464A tray/feeder Paper tray 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 500-sheet Input Tray
More>>>
HP LaserJet CE464A tray/feeder Paper tray 500 sheets:
The official description of HP LaserJet CE464A tray/feeder Paper tray 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print on a range of paper types in sizes from 4.1 x 5.8 in (105 x 148 mm) to 8.5 x 14 in (216 x 356 mm) while increasing total input capacity to up to 800 sheets.

Higher paper capacity means less interruption to daily work.



Automatically print on two different types of paper such as plain paper and glossy brochure paper without manually loading paper trays for each print job.



Save time and improve the performance of individuals and work groups with the increased paper capacity of this 500-sheet paper tray from HP. With more sheets of available paper, users spend less time refilling paper trays.

Short summary description HP LaserJet CE464A tray/feeder Paper tray 500 sheets:
This short summary of the HP LaserJet CE464A tray/feeder Paper tray 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CE464A, Paper tray, LaserJet P2055, 500 sheets, 4.1 kg, 368 x 140 x 360 mm

Long summary description HP LaserJet CE464A tray/feeder Paper tray 500 sheets:
This is an auto-generated long summary of HP LaserJet CE464A tray/feeder Paper tray 500 sheets based on the first three specs of the first five spec groups.

HP LaserJet CE464A. Type: Paper tray, Compatibility: LaserJet P2055, Maximum capacity: 500 sheets. Weight: 4.1 kg. Dimensions (WxDxH): 368 x 140 x 360 mm

Features
Type *
Paper tray
Compatibility *
LaserJet P2055
Maximum capacity
500 sheets
Weight & dimensions
Weight
4.1 kg
Other features
Dimensions (WxDxH)
368 x 140 x 360 mm
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)