location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F4180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB584A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736786942 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2008
Product end of life date
Bullet Points HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 32 MB
  • - 4.3 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm :
The long product name of HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Copy/Print/Scan, Color, 20/14 ppm, 4800 x 1200 dpi, 32 MB RAM, USB, 4.3 kg
More>>>
HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm:
The official description of HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose fast and reliable all-in-one performance

- Get fast, everyday prints and copies at speeds up to 20 ppm black and 14 ppm color.
- Print worry-free, using an all-in-one built with HP award-winning reliability.
- Count on durability and performance—this all-in-one is made to last.
- Affordable printing and fewer cartridge changes with high-capacity replacement inkjet cartridges.
- Rely on excellence—PC Magazine has designated HP as a "Readers' Choice" for 15 years in a row.

Achieve all-in-one ease for your home or office

- Printing made simple—easily print, copy and scan everyday documents, web pages and photos.
- Make copies in color or black and white without using a computer.
- Print what you see—HP Smart Web Printing ensures you get usable web pages without cut-off edges.
- Save paper and ink—easily cancel unwanted print jobs with a one-touch print-cancel button.
- Easily edit, print and share photos, using included photo software—starts with a one-touch button.

Get laser-quality text and colorful documents

- Print long-lasting documents that maintain text and color quality for decades without fading
- Preserve and restore documents and photos with 1200 x 2400-dpi scan resolution.
- Scan from books and thick materials—the scan cover can be taken off and easily replaced.
- Print and copy 4 x 6-inch borderless5 photos, or print with borders in sizes up to 8.5 x 11-inches.
- Enhance the color quality of your photos with optional 6-ink color.

Short summary description HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm:
This short summary of the HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet F4180, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm:
This is an auto-generated long summary of HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm based on the first three specs of the first five spec groups.

HP DeskJet F4180. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 2.9 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
2.9 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
14 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Maximum number of copies
9 copies
Copier resize
25 - 200%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
500 pages per month
Page description languages
LIDIL
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A2
Borderless printing media sizes
Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
32 MB
Card reader integrated
No
Internal memory *
32 MB
Sound pressure level (printing)
49 dB
Sound power level (standby)
20 dB
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (average operating)
80 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows XP
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Weight & dimensions
Width
425.7 mm
Depth
456.6 mm
Height
407.5 mm
Weight
4.3 kg
Packaging data
Package width
467 mm
Package depth
224 mm
Package height
304 mm
Package weight
5.9 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:05:22
Uk has collected 3 expert reviews for HP DeskJet F4180 Inkjet A4 4800 x 1200 DPI 7 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)