Tenba/RoadWired Skooba: Satchel 2.0 43.2 cm (17") Messenger case

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3791
Info modified on:
03 Jun 2018, 12:54:00
Long product name Tenba/RoadWired Skooba: Satchel 2.0 43.2 cm (17") Messenger case:

Skooba: Satchel 2.0, Gray/Orange

Short summary description Tenba/RoadWired Skooba: Satchel 2.0 43.2 cm (17") Messenger case:

Tenba/RoadWired Skooba: Satchel 2.0, Messenger case, 43.2 cm (17"), 1.25 kg

Long summary description Tenba/RoadWired Skooba: Satchel 2.0 43.2 cm (17") Messenger case:

Tenba/RoadWired Skooba: Satchel 2.0. Case type: Messenger case, Maximum screen size: 43.2 cm (17"). Weight: 1.25 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.