location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L430 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2K32SP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:21:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad L430 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3320M 2.6 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 320 GB HDD DVD±RW
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 8.2 h
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad L430 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad L430 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3320M(2.6GHz), 4GB RAM, 320GB HDD, Windows 7 Professional 64
More>>>
Lenovo ThinkPad L430 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkPad L430 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing the all new ThinkPad® L430/530 laptop with valued features and reliability in a thinner, more modern ThinkPad® design. Designed for durability, the laptop passes ThinkPad torture tests and is MIL-SPEC certified. These tests keep you worry-free while working in high or low temperature, humidity, or dusty conditions. The dependable ThinkPad design is further supported by a wide variety of Lenovo warranty upgrades and damage protection.

ThinkPad® L430/530 offers best value for performance with latest 3rd generation Intel® Core™ processors. Gain up to 100% graphics performance improvement from the integrated Intel® HD graphics. Improved battery life alongside graphics performance using NVDIA Optimus technology, NVS 5400M 1GB card.

The uncompromised performance is enhanced by Lenovo RapidBoot − boots the system 40% fast; Quick Connect − connects WiFi or WWAN in less than five seconds from wake; Instant Resume. − resumes the notebook from hibernate 3.7 times faster. Perform tasks with minimal effort and work with seamless comfort all day on a 9-cell battery.

The HD+ display for better viewing, face tracking camera, and Dolby® Sound deliver superior communications experience. The notebook is more manageable to use with the rear Ethernet and power ports and aligned ports. The new precision keyboard has improved ergonomic design for typing comfort and accuracy – known as the best in the industry.

Performance to Succeed.
Fast performance, smart multitasking 3rd generation Intel® Core™ standard voltage processors
Better Performance with Genuine Windows® 7 Professional
Up to 60% graphics performance improvement with Intel® HD next-generation integrated graphics
NVIDIA® NVS 5400M with Optimus™ technology (AVAILABLE ONLY ON L430) and 1GB VRAM for vibrant graphics performance and longer battery life
Long-life battery life allows you to work with complete peace of mind all day

Improved Media and Communication.
Wide 14" and 15" HD and HD+ displays for clear viewing and brighter visuals
720p HD camera with face tracking for high-definition and smoother video collaboration
Dolby® Advanced Audio™ 2.0 for vibrant surround sound and exceptional audio quality
Digital microphone with new Conference and Private Internet microphone call settings for outstanding web conferences

Lenovo Enhanced Experience 3 for Windows® 7.
Optimizes data security with robust features like:
Self-encrypting drives that protect data on the hard disk drives in case of loss or theft
Hardware Password Manager for central security management of self-encrypting drives
Built-in Fingerprint Reader1 to switch on the laptop and log on in one swipe
BIOS Port Lock to disable all input and output ports remotely without any additional hardware
USB Blocker2 to identify and block different types of USB devices connected to the system
Provides superior web conferencing with:
Keystroke noise suppression, high-quality webcam, and superior dual digital array microphones

Refreshing Experience.
Thin and light design for mobility and tested thoroughly for reliability
Cool and quiet thermal design with dual vents to work in complete serenity
Lenovo RapidBoot, Quick Connect, and Instant Resume to boot/resume the laptop and connect fast, anywhere
New precision keyboard with improved ergonomic design for enriched typing comfort and accuracy

Eco-Friendly.
Power manager helps regulate power usage and extend battery life
EPEAT® Gold certified for higher environmental values
ULE certified to mark energy efficiency standards and regulations
Low-halogen material 100% recyclable packaging for environmental safety

Short summary description Lenovo ThinkPad L430 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad L430 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L430, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad L430 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad L430 Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad L430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Dual-screen
No
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3320M
Processor cores
2
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
L3 cache
3 MB
L2 cache
3 MB
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Maximum resolution
1366 x 768 pixels
Audio
Audio system
Dolby Advanced Audio 2.0
Number of built-in speakers
2
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Rear camera
No
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
TV-out
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0MY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64896
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
8.2 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
354 mm
Depth
243 mm
Height
24.8 mm
Height (front)
2.96 cm
Height (rear)
3.14 cm
Weight *
2.27 kg
Packaging content
Remote control included
No
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Floppy drive installed
No
TV tuner integrated
No
64-bit computing
Yes
Intel segment tagging
Home office, Small Business