location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-C659S toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-C659S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-C659S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071892344
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:37:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-C659S toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 20000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-C659S toner cartridge 1 pc(s) Original Cyan :
The long product name of Samsung CLT-C659S toner cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20000 pages, Cyan, 1 pcs
More>>>
Samsung CLT-C659S toner cartridge 1 pc(s) Original Cyan:
The official description of Samsung CLT-C659S toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

for MultiXpress C8640NA/C8650NA

Short summary description Samsung CLT-C659S toner cartridge 1 pc(s) Original Cyan:
This short summary of the Samsung CLT-C659S toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-C659S, 20000 pages, Cyan, 1 pc(s)

Long summary description Samsung CLT-C659S toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Samsung CLT-C659S toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Samsung CLT-C659S. Colour toner page yield: 20000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLX-8640ND, CLX-8650ND
Quantity per pack *
1 pc(s)
Colour toner page yield *
20000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Samsung
Weight & dimensions
Weight
820 g
Packaging data
Package width
442 mm
Package depth
127 mm
Package height
142 mm
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallets per intermodal container (20ft)
24 pc(s)
Logistics data
Pallets per intermodal container (40ft)
52 pc(s)
Pallets per intermodal container (40ft, HC)
52 pc(s)
Pallet gross width
90.8 cm
Pallet gross length
53.4 cm
Pallet gross height
12 cm
Master (outer) cases per pallet (intermodal container 20ft)
24 pc(s)
Master (outer) cases per pallet (intermodal container 40ft)
24 pc(s)
Master (outer) cases per pallet (intermodal container 40ft, HC)
28 pc(s)
Master (outer) case width
454 mm
Master (outer) case length
267 mm
Master (outer) case height
307 mm
Master (outer) case gross weight
4.64 kg
Products per master (outer) case
4 pc(s)
Country Distributor
Deutschland 1 distributor(s)