location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-521 C/M/Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2934B011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999974279 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:34:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Colour ink type: Pigment-based ink
  • - 3 pc(s)
Long product name Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow :
The long product name of Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-521 C/M/Y color ink multi pack, blister with security
More>>>
Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
The official description of Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon is a leader in professional business and consumer imaging equipment and information systems. By developing innovative, high-quality business solutions Canon makes it easy to create, manage, and share images and information better, faster, and more efficiently.

To get vibrant, long-lasting prints of the highest quality, use Canon original consumables in your printers or all-in-ones. Canon consumables have been developed hand-in-hand with our sophisticated print heads to prevent smudging and clogging. Using original consumables gives you great prints and keeps your device in good shape.

Short summary description Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-521 C/M/Y, Cyan, Magenta, Yellow, Pigment-based ink, 3 pc(s), Multi pack

Long summary description Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon CLI-521 C/M/Y ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon CLI-521 C/M/Y. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
PIXMA MP540
Quantity per pack *
3 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Supply type *
Multi pack
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
10 - 70%
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Canon CLI-571XL High Yield Grey Ink Cartridge Canon CLI-571XL High Yield Grey Ink Cartridge
(show image)
0335C001 CLI-571XL High Yield Grey Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-571XL High Yield Black Ink Cartridge Canon CLI-571XL High Yield Black Ink Cartridge
(show image)
0331C001 CLI-571XL High Yield Black Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Canon CLI-571 Multipack ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
0386C004 CLI-571 Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-72C ink cartridge 1 pc(s) Original Cyan Canon PGI-72C ink cartridge 1 pc(s) Original Cyan
(show image)
6404B002 PGI-72C 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge Canon CL-546XL High Yield C/M/Y Colour Ink Cartridge
(show image)
8288B001 CL-546XL High Yield C/M/Y Colour Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-545 Black Ink Cartridge Canon PG-545 Black Ink Cartridge
(show image)
8287B001 PG-545 Black Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)