location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M92p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3209L3S
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:21:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - Intel® Core™ i5 i5-3470 3.2 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 Pro 64-bit
Warranty: 3 Years
Long product name Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black :
The long product name of Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3470 (3.2 GHz), 4GB DDR3 SDRAM, 500GB SATA HDD, Intel HD Graphics 2500, Gigabit Ethernet, DVD±RW, SFF, 240W, Windows 8 Pro 64-bit
More>>>
Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black:
The official description of Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo® ThinkCentre® M92/M92p is designed for extended lifespan with reliability, manageability, and sustainability. Desktop maintenance is hassle free with 15 month life cycle and high platform stability through Intel® Stable Image Platform Program (SIPP). In addition, the Intelligent Cooling Engine (ICE2) helps you manage desktop acoustics and cooling as required. Choose your desktop from the tower, small form factor, or the new tiny form factor − specifically designed to suit your need. The new tiny form factor is the industry first 1L Intel® vPro™ desktop along with VESA mount support for multiple mounting options − including at the back of a supported monitor.

Powered by the latest 3rd generation Intel® Core™ processors, the ThinkCentre® M92/M92p provide uncompromised performance across form factors. Maximize system efficiency with Lenovo Enhanced Experience 3 and RapidBoot HDD accelerator. Gain greater performance with support for Intel® Smart Response Technology. The desktop is loaded with the industry leading features for communications and enhanced user experience.

The ThinkCentre M92/M92p offers all that you need to work in peace of mind − the best performance, enhanced productivity, and renowned reliability.

Short summary description Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black:
This short summary of the Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M92p, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 8 Pro

Long summary description Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M92p. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3470
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3400 Desktop series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
Tcase
67.4 °C
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8
Number of processors installed
1
CPU multiplier (bus/core ratio)
32
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1333/1600
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
SFF
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® Q77 Express
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows 8 Pro
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
68316
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
240 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
100 mm
Depth *
385 mm
Height *
338 mm
Weight *
7.5 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 05:17:29
Uk has collected 15 expert reviews for Lenovo ThinkCentre M92p Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
techradar.com
Updated:
2013-09-12 05:17:25
Ratings in depth There's so much happening in the world of mobile computing, that it's easy to forget that the advances that underpin the latest releases also help out at the serious end of the market. Lenovo's ThinkCentre M92p Tiny is on hand to try to g...
Good Robust design, Good connection options, VESA mountable, Flexible accessories...
Bad Poor RAM configuration, Sluggish performance, Poor graphics prowess, Small hard drive, DisplayPort or VGA only...
Bottom line Mini PCs represent a niche in any market, but the argument for them in the workspace isn't at all straightforward. Here we'd be more likely to back the concept of an all-in-one PC over a system like this, just because it's a neater overall solution. If y...
50%
pcadvisor.co.uk
Updated:
2013-09-12 05:17:25
The compact Lenovo ThinkCentre M92P Tiny's standout feature is its small size (for a desktop PC) and easy portability, but how good a machine can come in such a small package? The Windows 7 Lenovo ThinkCentre M92P Tiny model we've found configured for...
Bottom line The Lenovo ThinkCentre M92P Tiny offers impressive processor power in a tiny package, but is caught between aspiring to be a full-fledged desktop and trying to be a high-quality media machine. Unfortunately, the lack of a Blu-ray drive, HDMI, stereo ou...
60%
techradar.com/au/
Updated:
2014-04-12 03:38:52
There's so much happening in the world of mobile computing, that it's easy to forget that the advances that underpin the latest releases also help out at the serious end of the market. Lenovo's ThinkCentre M92p Tiny is on hand to try to get you to rethink...
Good Robust design, Good connection options, VESA mountable, Flexible accessories...
Bad Poor RAM configuration, Sluggish performance, Poor graphics prowess, Small hard drive, DisplayPort or VGA only...
Bottom line Windows 8 coverage Windows 8 review Hands on: Windows 8.1 review 60 Windows 8 tips, tricks and secrets Best Windows 8 tablets Best Windows 8 laptops Windows 8 versions: which is right for you? All our Windows 8 content The Lenovo ThinkCentre M92p Tiny is...
50%
pcmag.com
Updated:
2013-09-12 05:17:25
The Lenovo ThinkCentre M92p Tiny ($580 direct) ultra small form factor enterprise-class business PC can slot into your organization and be managed by your IT department alongside larger ThinCentre systems. Though it is small in size, the system features f...
Good Compact chassis. Four USB 3.0 ports. vPro IT manageable. Supports multiple monitors. Three-year warranty.
Bad No internal expansion. No Wi-Fi in tested configuration...
Bottom line The diminutive Lenovo ThinkCentre M92p Tiny works equally well in offices of a startup or a massive company, and its IT credentials are impeccable...
80%
anandtech.com
Updated:
2013-09-12 05:17:25
It's hard not to notice the direction computing is going, both in the enterprise and at home. Notebooks are getting thinner and lighter, tablets are taking off, and on desktops Mini-ITX is becoming less of a niche form factor and more of a legitimat...
0%
pcworld.in
Updated:
2013-09-12 05:17:26
The compact Lenovo ThinkCentre M92P's standout feature is its small size (for a desktop PC) and easy portability, but how good a machine can come in such a small package? Our review model, as configured, cost only $580 (as of July 19, 2012) and yet car...
0%
techworld.com
Updated:
2013-09-12 05:17:26
The compact Lenovo ThinkCentre M92P's standout feature is its small size (for a desktop PC) and easy portability, but how good a machine can come in such a small package?Our review model, as configured, cost only $580 (as of July 19, 2012) and yet car...
Bottom line The ThinkCentre M92P offers impressive processor power in a tiny package, but it lacks the support of other powerful components. It's caught between aspiring to be a full-fledged desktop and trying to be a high-quality media machine. Unfortunately, th...
0%
gcn.com
Updated:
2013-09-12 05:17:26
S As expected, the M92p used significantly less power than a typical desktop computer. With components such as a 500G low-power SATA hard drive, we knew the difference would have to be significant. When we plugged it into a power meter we found that t...
Good Small footprint, low power consumption.
Bad Very little room for upgrades.
0%
pcworld.com_techhive.com
Updated:
2013-09-12 05:17:27
The compact Lenovo ThinkCentre M92P's standout feature is its small size (for a desktop PC) and easy portability, but how good a machine can come in such a small package? Our review model, as configured, cost only $580 (as of July 19, 2012) and yet car...
Good Decent processing power in a small package, Small, compact case with detachable DVD...
Bad Not WiFi ready out of the box, Slow hard drive...
Bottom line The ThinkCentre M92P is a compact, energy-efficient PC in a tiny package, but it can't make up its mind whether it's an office system or multimedia machine...
60%
arstechnica.com
Updated:
2014-05-29 03:31:20
Businesses are one of the last bastions of the desktop PC. Laptops and all-in-ones have infiltrated offices just as they have everywhere else, but enterprises are still buying plenty of PC towers from the likes of HP, Dell, and Lenovo.That doesn't mean th...
Good Small size, Low power consumption, Plenty powerful enough for entrytomid level users, Intel management features make it more attractive to businesses, Easy to repair and upgrade, especially for its size...
Bad Slow hard drive and lowerend integrated graphics put a crimp in performance, Wireless and Bluetooth are optional upgrades, not a standard, and you can't get both dualband wireless and Bluetooth in the same package, Bloatware and trialware abound...
0%
channelpronetwork.com
Updated:
2014-10-01 01:59:59
I'm not one of those people who believes the traditional ATX PC form factor is dead, but I do think the general computing populace is rapidly moving away from larger boxes. All-in-ones and small form factor PCs that you can bolt onto the back of a monitor...
0%
zdnet.com
Updated:
2015-04-17 05:27:18
The days of the traditional tower-format PC as a business workhorse may be numbered, but that doesn't mean it's appropriate for every organisation to embrace BYOD, filling their offices with assorted notebooks, ultrabooks and tablets. There remains a need...
Good Compact 'onelitre' form factor, Four USB 3.0 ports, Businessgrade manageability, Monitormountable, Multimonitor support...
Bad No internal expansion, Lacks WiFi as standard, Entrylevel CPU lacks vPro support...
Bottom line Unless internal expansion is required, we can find little wrong with Lenovo's ThinkCentre M92p as a business-class small-form-factor PC (and there are bigger models in the range if expansion is required). Our review unit was only a moderate performer, but...
0%