- - Wired
- - PCI Express Ethernet
- - 1000 Mbit/s 10/100/1000BaseT(X)
- - Internal Chipset: Realtek RTL8111E, PLX PEX8608
StarTech.com 4 Port PCI Express PCIe Gigabit Ethernet NIC Network Adapter Card
Add four Gigabit network interfaces to a Desktop PC or Server with an available PCI Express x4 slot
The ST1000SPEX42 4-port Ethernet Card is an IEEE 802.3/u/ab standards compliant PCIe network adapter, which adds connections to up to four separate high-speed Gigabit networks from a single desktop client, server or workstation.
Suitable for any PCI Express (x4) enabled computer, this Gigabit Ethernet Network Adapter Card offers a practical, cost-effective resource for business, corporate or government environments, with support for high performance 4-channel networking and maximum throughput up to 1000Mbps in each direction (2000 Mbps total) - up to ten times faster than 10/100 Ethernet.
Compatible with a broad range of operating systems, this versatile PCIe Gigabit NIC is suitable for many SMB and Enterprise applications such as virtualized environments that require multiple NICs (check your VM software for chipset compatibility).
The ST1000SPEX42 is backed by a StarTech.com 2-year hardware warranty and free lifetime technical support.
The StarTech.com Advantage
- Protect critical networked systems with four redundant, independent Gigabit Ethernet ports
- Optimize network traffic with support for advanced features such as Jumbo Frames and VLAN tagging
- Maximize your virtualized server’s networking efficiency with dedicated ports
- Backed by a StarTech.com 2-year warranty and free lifetime technical support
StarTech.com 4 Port PCI Express Gigabit Ethernet NIC Network Adapter Card, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s
StarTech.com 4 Port PCI Express Gigabit Ethernet NIC Network Adapter Card. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s