location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT2510U3REM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030849449 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Material: Aluminium, Plastic
  • - 6 Gbit/s
Warranty: 2 Year Warranty
Long product name StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay :
The long product name of StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Removable 2.5 SATA Hard Drive Enclosure and Backup System for 3.5/5.25 Bay - 2.5 SATA Hot Swap Bay
More>>>
StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay:
The official description of StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn a 2.5in SATA drive into a front bay mounted removable HDD backup solution

The SAT2510U3REM Removable 2.5" SATA HDD Backup System/Mobile Rack turns a 2.5" SATA HDD/SSD drive into a removable hard drive that can also be used externally as a normal USB 3.0 enclosure.

This 2.5" SATA removable hard drive bay can be mounted into any 3.5" or 5.25" front bay, to provide a hot-swap capable mobile rack. Drives can then be easily installed and removed from the computer system without having to open the computer case every time, providing a convenient method of creating backups that can then be removed for safe keeping/archiving.

When outside of the drive bay, the enclosure can be used as a standard external USB 3.0 hard drive with up to 5 Gbps of data transfer bandwidth (10x more than USB 2.0). This makes the removable 2.5" hard drive bay an excellent accessory for people working with very large files and need to take them on the road.

For even more versatility, StarTech.com offers the SAT2510U3S" text="SAT2510U3S, an extra 2.5in SATA Hard Drive Enclosure for the SAT2510U3REM, providing multiple enclosures that can be swapped in and out of the main computer. The SAT2510U3REM is also backward compatible with the USB 2.0 model, SAT2510U2S.

The SAT2510U3REM Removable HDD Backup System is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Simplifies managing/mounting backup drives, by adding removable internal storage
- Quickly replace/exchange hard drives without having to open up the computer
- Simplify deployments by being able to install in 3.5" or 5.25" front bays
- Save time and backup data faster by taking advantage of SATA 6 Gbps host connections
- Conveniently and safely access the drive even when removed from the host system
- Hassle-free industry integration with UL 94 V-0 flammability rating

Short summary description StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay:
This short summary of the StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay, Black, Silver, Aluminium, Plastic, 6 Gbit/s, Power, ASMedia ASM1053, ASMedia ASM1456, 700 g

Long summary description StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay:
This is an auto-generated long summary of StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay based on the first three specs of the first five spec groups.

StarTech.com Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay. Product colour: Black, Silver, Material: Aluminium, Plastic, Data transfer rate: 6 Gbit/s. Package weight: 700 g. Cables included: SATA, USB

Features
Product colour
Black, Silver
Material
Aluminium, Plastic
Data transfer rate
6 Gbit/s
LED indicators
Power
Chipset
ASMedia ASM1053, ASMedia ASM1456
Ports & interfaces
eSATA ports quantity
1
Card reader integrated
No
Packaging data
Package weight
700 g
Packaging content
Cables included
SATA, USB
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 5.25” USM Storage Bay with 2.5” SATA USM / USB 3.0 Hard Drive Enclosure StarTech.com 5.25” USM Storage Bay with 2.5” SATA USM / USB 3.0 Hard Drive Enclosure
(show image)
S2510U33RUSM 5.25” USM Storage Bay with 2.5” SATA USM / USB 3.0 Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)