location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 16mm f/2.4 Ultra Wide Pancake NX Ultra-wide lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16mm f/2.4 Ultra Wide Pancake NX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-W16NB/US
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 21:51:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 16mm f/2.4 Ultra Wide Pancake NX Ultra-wide lens :
The long product name of Samsung 16mm f/2.4 Ultra Wide Pancake NX Ultra-wide lens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16mm f/2.4 Ultra Wide Pancake NX Lens
More>>>
Samsung 16mm f/2.4 Ultra Wide Pancake NX Ultra-wide lens:
The official description of Samsung 16mm f/2.4 Ultra Wide Pancake NX Ultra-wide lens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Wide-Angle 16mm (24mm Equiv) Lens
Our 16mm f/2.4 Ultra Wide Pancake Lens (For NX Cameras) is an ideal lens for the NX10 and NX100 cameras--like them, it's lightweight and compact and delivers high-quality images. The 16mm lens (24.6mm in 35mm format) is ultra wide angle, perfect of landscapes, cityscapes, groups of people, and general photography.

i-Function Lens Accesses Camera Settings
This intuitive 16mm f/2.4 i-Function lens gives you quick and easy, one-touch access to all your camera's manual settings. Adjust shutter speed, aperture and more with just a twist of the lens while previewing the image in real-time. Now you can see how your settings affect the shot before you take it. Whether you're an enthusiast or an expert, the convenient i-Function lens truly revolves around your photographic needs.

One Fast Lens
The Samsung 16mm pancake lens is one fast lens. Actually, it's the fastest of any ultra-wide compact system camera lens, thanks to its f/2.4 aperture, which also allows you to use faster shutter speeds. Ideal for wide landscapes, it also lets you create dramatic background blur effects for images that truly stand out.

Short summary description Samsung 16mm f/2.4 Ultra Wide Pancake NX Ultra-wide lens:
This short summary of the Samsung 16mm f/2.4 Ultra Wide Pancake NX Ultra-wide lens data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 16mm f/2.4 Ultra Wide Pancake NX, Ultra-wide lens

Long summary description Samsung 16mm f/2.4 Ultra Wide Pancake NX Ultra-wide lens:
This is an auto-generated long summary of Samsung 16mm f/2.4 Ultra Wide Pancake NX Ultra-wide lens based on the first three specs of the first five spec groups.

Samsung 16mm f/2.4 Ultra Wide Pancake NX. Lens type: Ultra-wide lens. Compatibility: NX10, NX100

Lens system
Lens type *
Ultra-wide lens
Performance
Compatibility
NX10, NX100
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:31:55
Uk has collected 4 expert reviews for Samsung 16mm f/2.4 Ultra Wide Pancake NX Ultra-wide lens and the average expert rating is 54 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
54%
Source Review comments Score
photozone.de
Updated:
2013-02-14 08:31:55
After having covered the NX 20mm f/2.8 and NX 30mm f/2 let's have a look at the latest addition to the pancake prime series - the Samsung NX 16mm f/2.4. Just like its cousins it is very suitable for street photography but landscape lovers will also fi...
Bottom line The Samsung NX 16mm f/2.4 gave us quite a ride during testing - it has some bright aspects but it's certainly not without issues. The center portion of the image field is extremely sharp even at max. aperture but the corner and border quality leaves s...
53%
dxomark.com
Updated:
2015-07-05 06:58:02
While Samsung has a number of zooms in their mirrorless NX lens range, their primes consist of an intriguing amalgamation of compact ‘pancake' types, ultra-high speed designs and special purpose models. We've assembled five models for testing and analyzed...
38%
camerastuffreview.com
Updated:
2016-12-29 03:30:38
A lens with a hefty field of view, but in super-compact size! The lens is, measured from the mount, 23 mm deep and weighs just 72 grams. You do not often come across lenses that are that light, certainly not for an APS-C camera. It has 7 lens elements, of...
Good Supercompact and featherlight, Very good sharpness, Distortion, chromatic aberration and vignetting are well corrected, iFn technology...
Bad Some flare, No image stabilization...
72%