location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro X551dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CV037A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162322097 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:47:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 2400 x 1200 DPI Colour
  • - A4 70 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Warranty: 1 year
Long product name HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi :
The long product name of HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

70 ppm, 2400 x 1200 dpi, 792 MHz, 512 MB RAM, 3 x USB 2.0, 1 x RJ-45, 802.11b/g/n, 17.7 kg, Black
More>>>
HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
The official description of HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Top features

Equip your office with this feature-rich, workgroup-ready desktop printer. You can boost productivity and enjoy high-performance professional color output. Top features are highlighted below.

Get professional-quality color at up to twice the speed and up to half the cost per page of color lasers

- Get vivid color at breakthrough speeds—new General Office mode delivers up to 70 pages per minute (ppm) in black or color—that’s up to twice the speed of color lasers.
- Produce high-quality prints at top speeds while saving ink, time, and money—save up to 50% on printing costs versus color lasers.
- Maximize document impact—HP EasyColor manages settings to optimize results.
- Get laser-equivalent print quality with Original HP all pigment inks that are water-resistant and highlighter friendly.
- Archive with confidence—prints are durable with archive standard ISO 11798 certification.
- Print brilliantly at blazing speed with the same HP PageWide Technology found in top-end digital presses.

Help workgroups thrive with easy manageability

- Proactively manage this device and remotely monitor status with industry-leading tools like HP Web Jetadmin, HP Embedded Web Server, and the HP Universal Print Driver.
- Use the intuitive control panel for easy access to printer functions, including time-saving business apps.
- Help keep the device and data secure with built-in security features.

Connect and print—at the office or on the go

- Print from virtually anywhere using a smart phone or tablet with HP ePrint.
- Connect and share this device on your Ethernet or wireless network.
- Minimize interruptions—print up to 9,200 pages per cartridge14 and load up to 1,050 sheets at once.
- Depend on HP for reliable workgroup printing—designed for high volumes up to 4200 pages a month.

Conserve resources without sacrificing performance

- Save energy and maintain speed. This ENERGY STAR qualified printer uses up to 50% less energy than lasers.
- Use up to 50% less cartridge and packaging material as compared with color lasers.
- Use up to 50% less paper with automatic two-sided printing.
- Organize web content and stop printing content you don’t want with the HP Smart Print tool (free download).
- Reduce your impact—easily recycle your Original HP ink cartridges for free through HP Planet Partners.

Short summary description HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro X551dw, Colour, 2400 x 1200 DPI, 4, A4, 75000 pages per month, 70 ppm

Long summary description HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Officejet Pro X551dw. Colour, Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 70 ppm. Duplex printing. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Page description languages *
PCL 5c, PCL 6, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
75000 pages per month
Number of print cartridges *
4
Printing
Print resolution colour
2400 x 1200 DPI
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
70 ppm
Print speed (colour, normal quality, A4/US Letter)
70 ppm
Time to first page (black, normal)
9.5 s
Time to first page (colour, normal)
9.5 s
Input & output capacity
Total output capacity *
300 sheets
Maximum number of input trays *
3
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Hagaki card, Legal
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB 2.0 ports quantity
3
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
792 MHz
Design
Market positioning *
Business
Product colour *
Black
Display diagonal
10.9 cm (4.3")
Power
Power consumption (printing) *
100 W
Power consumption (standby)
10 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 4572 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
517 mm
Depth
399 mm
Height
414 mm
Weight
17.7 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 07:12:54
Uk has collected 13 expert reviews for HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
trustedreviews.com
Updated:
2013-04-26 07:12:33
The HP Officejet Pro X551dw is the first example of an in-house developed inkjet printer with a page-width head. This may sound unspectacular or just confusing, but it could herald a new class of fast business printers with the colour print quality of in...
Good Easy maintenance, Duplex print, Beyond laser-quality colour print...
Bad Pre-processing can take 30s, Large footprint, No handles for easy moving...
90%
macworld.co.uk
Updated:
2013-04-26 07:12:34
According to HP, its new Officejet Pro X printers are the fastest inkjet printers in the world – an achievement that has been officially ratified by the Guinness Book Of Records. There are several models in the Officejet Pro X range, including multifun...
Good high-speed, excellent quality, competitive running costs...
Bad big, bulky and heavy, colour printing much slower than mono Requirements: OS X 10.6 or later, Intel processor...
Bottom line It doesn't quite live up to HP's performance claims, but the X551dw is certainly the fastest inkjet printer we've seen so far. Its speed, quality and competitive running costs make it a good option for businesses that require a versatile, high-volume prin...
80%
itproportal.com
Updated:
2013-04-26 07:12:41
It’s not often there’s a step change in the printing world. The introduction of both the first laser printer and the first inkjet qualify, and the combination of printer and scanner into the all-in-one is another example. What we have with the introductio...
Good High print speed, Minimum maintenance, High quality prints...
Bad Bulky, Preprint housekeeping can be slow, No handles for easy movement...
Bottom line If you’re considering buying a colour laser printer for office use, you really ought to consider the HP Officejet Pro X551dw. It’s likely to print more quickly – though it takes too long getting the first page out – and it’ll be considerably cheaper to...
90%
itreviews.com
Updated:
2013-04-26 07:12:41
Essentially a printer-only version of the Editors’ Choice HP Officejet Pro X576dw Multifunction Printer, the HP Officejet Pro X551dw Printer delivers all the same strengths for printing. Like its MFP cousin, it’s actually an inkjet, but it looks and perfo...
Bottom line The HP Officejet Pro X551dw Printer outdoes laser printers on everything lasers are supposed to do best...
80%
techadvisor.co.uk
Updated:
2013-05-18 01:19:51
Laser printers may have had the text printing market sewn up for several years, with their strong quality and high print speeds. However, 2013 has seen the launch of a batch of potential laser-killers – inkjet printers that claim to match lasers in terms...
Bottom line The HP makes some proud claims, and it more than satisfies the majority of them. Very cheap to run, and with a string of strong features and good paper handling, it works exceedingly well. Speed is searing too, outpacing many a laser printer. The text qua...
90%
digitalversus.com
Updated:
2015-01-03 01:07:59
The HP Officejet Pro X551dw is an inkjet printer. And that's it. No scanner, no fax. This range from HP uses a special technology to achieve the kind of print speeds that are usually reserved for laser printers. We've already reviewed its big brother, the Officejet Pro X576dw, which, as it happens, does have photocopy, scanner and fax functions. So, how does the little brother compare?...
0%
techworld.com
Updated:
2013-04-26 07:12:29
According to HP, its new Officejet Pro X printers are the fastest inkjet printers in the world – an achievement that has been officially ratified by the Guinness Book Of Records.There are several models in the Officejet Pro X range, including multifun...
Bottom line It doesn’t quite live up to HP’s performance claims, but the X551dw is certainly the fastest inkjet printer we’ve seen so far. Its speed, quality and competitive running costs make it a good option for businesses that require a versatile, high-volume...
0%
computershopper.com
Updated:
2013-04-26 07:12:40
Of all the kinds of gadgets we’ve reviewed over the past five or so years, we’ve seen the fewest substantive breakthroughs in printers. Both lasers and inkjets—how they function at the core—have seen few notable changes to the mechanisms inside them.L...
Good Very fast, Exceptionally low cost per page, Good print quality, Intuitive touch panel, High-volume ink cartridges, 50-sheet override tray, Auto-duplex printing...
Bad No memory-card slots, No borderless printing for photos...
Bottom line This single-function Officejet, based on HP’s new PageWide inkjet technology, prints speedily, in excellent quality, and at the lowest cost per page for color pages we've seen. It has SMB stand-alone color laser printers square in its crosshairs...
90%
pcmag.com
Updated:
2013-04-26 07:12:46
Essentially a printer-only version of the Editors' Choice HP Officejet Pro X576dw Multifunction Printer$649.99 at HP, the HP Officejet Pro X551dw Printer%displayPrice% at %seller% delivers all the same strengths for printing. Like its MFP cousin, it's act...
Good Fast. Low running cost. Ample paper capacity. Touch-screen controls. Prints from USB key. Ethernet and Wi-Fi.
Bad Although output quality is otherwise excellent, black text is a touch grayish, and color graphics are a touch dulled down...
Bottom line The HP Officejet Pro X551dw Printer beats the competition in its price range on speed, output quality, paper handling, and cost per page...
90%
maclife.com
Updated:
2014-01-03 13:34:15
The HP Officejet Pro X551dw makes short work of colorful documents. Consumers may have embraced the concept of feature-rich, multifunction inkjet printers whose replacement ink is more expensive than buying a whole new unit, but this isn't an ideal scenar...
Good Lightningfast, highquality color printing. Cheaper over time than comparable color laser printers. iOS AirPrint compatibility.
Bad Large footprint for many home offices. No borderless photo printing. No scanner or SD card slots...
80%
techworld.com
Updated:
2014-01-19 01:56:56
Laser printers may have had the text printing market sewn up for several years, with their strong quality and high print speeds. However, 2013 has seen the launch of a batch of potential laser-killers – inkjet printers that claim to match lasers in terms...
Bottom line The HP makes some proud claims, and it more than satisfies the majority of them. Very cheap to run, and with a string of strong features and good paper handling, it works exceedingly well. Speed is searing too, outpacing many a laser printer. The text qua...
0%
about.com
Updated:
2014-07-19 06:27:59
Sometimes, all you need is a quality color printer that sits there month after month churning out great-looking business documents, presentations, and drawings—quickly and efficiently. Historically, when speed and quality were important, small- and medium...
80%
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)