location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module memory module 1 x 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3 1333MHz Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KCP313SS8/4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7406172160734 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 471948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module memory module 1 x 4 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop 4 GB DDR3 1333 MHz
  • - 204-pin SO-DIMM 1 x 4 GB
  • - CAS latency: 9
  • - 1.5 V
Warranty: Lifetime
Long product name Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module memory module 1 x 4 GB :
The long product name of Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module memory module 1 x 4 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System Specific Memory, 4GB DDR3 1333MHz Module
More>>>
Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module memory module 1 x 4 GB:
The official description of Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module memory module 1 x 4 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology offers extremely reliable, high-performance notebook memory. Every module is customised and tested to meet the exact specification requirements of each system. Kingston memory can increase the processing power of your notebook. It’s guaranteed to be compatible and offers a great cost-performance benefit plus better multitasking, faster processing of multimedia files and smoother video streaming. For added peace of mind, Kingston memory is backed by a lifetime warranty, free technical support and legendary Kingston reliability.

- Expertise - From the industry leader in PC memory
- Superior quality and testing - All components are qualified and all modules are tested at all stages of production.
- Guaranteed compatibility - Kingston memory is guaranteed to be compatible with the system for which it’s designed.
- Lifetime warranty and free technical support
- Kingston system-specific memory for Acer, Apple (iMac, Mac mini, MacBook Pro), Dell, Fujitsu, Gateway, HP, Lenovo, Medion, MiTAC, NEC, Panasonic, Packard Bell, Samsung, Sony and Toshiba notebooks (please make sure to always check the system and memory compatibility).

Short summary description Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module memory module 1 x 4 GB:
This short summary of the Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module memory module 1 x 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 204-pin SO-DIMM, Green

Long summary description Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module memory module 1 x 4 GB:
This is an auto-generated long summary of Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module memory module 1 x 4 GB based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 4GB DDR3 1333MHz Module. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 9, Product colour: Green

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
9
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
Laptop
Memory form factor *
204-pin SO-DIMM
ECC *
No
Memory bus
64 bit
Memory ranking
2
Memory voltage
1.5 V
Module configuration
512M x 64
Memory type
PC-10600
Product colour
Green
Lead plating
Gold
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Features
Compatible products
Acer: Aspire 3750G Series 3750G-xxx, Aspire 4250 Series AS4250-xxx, Aspire 4253 Series AS4253-xxx, Aspire 4349 Series AS4349-xxx, Aspire 4750, 4750G, Aspire 4752G Series AS4752G-xxx, Aspire 4752Z Series AS4752Z-xxx, Aspire 4755G Series AS4755G-xxx, Aspire 5250 Series AS5250-xxx, Aspire 5349 Series AS5349-xxx, Aspire 5560G Series AS5560G-xxx, Aspire 5749/Z Series AS5749/Z-xxx, Aspire 5750/G Series AS5750/G-xxx, Aspire 5750Z Series AS5750Z-xxx, Aspire 5755/G Series AS5755/G-xxx, Aspire 5950G Series AS5950G-xxx, Aspire 7250 Series AS7250-xxx, Aspire 7560G Series AS7560G-xxx, Aspire 7750G/Z AS7750G/Z-xxx, Aspire All-in-One Z1800 Series AZ1800-xxx, Aspire All-in-One Z3170 Series AZ3170-xxx, Aspire All-in-One Z3171 Series AZ3171-xxx, Aspire All-in-One Z3771 Series AZ3771-xxx, Aspire All-in-One Z3801 Series AZ3801, Aspire All-in-One Z5771 Series AZ5771-xxx, Aspire TimelineX 3830T AS3830T-xxx, Aspire TimelineX 4830TG AS4830TG-xxx, Aspire TimelineX 5830T AS5830T-xxx, Aspire TimelineX 5830TG AS5830TG-xxx, Aspire Z1620 Series AZ1620-xxx, Aspire Z3620 Series AZ3620-xxx, eMachine E443, eMachine EL1370, TravelMate 4750, 4750G, 4750Z Series TM4750-xxx, TravelMate 5760 Series TM5760-xxx, TravelMate 6595/T Series TM6593/T-xxx, TravelMate 8473T TimelineX TM8473x-xxx, TravelMate 8473TG Series TM8473TG-xxx, TravelMate 8481G Series TM8481G-xxx, TravelMate 8481T Series TM8481T-xxx, TravelMate TimelineX TM6495T-6813, TravelMate TimelineX TM8573G-xxx, TravelMate TimelineX TM8573T-6834, TravelMate TimelineX TM8573T-xxx, TravelMate TimelineX TM8573TG-xxx, Veriton L4610G Series VL4610G-xxx, Veriton L6610G, Veriton L6620G, Veriton N Series VN4620G, Veriton N2620G Series VN2620G-xxx; Apple: iMac 21.5-inch (Late 2011) Core i3, iMac 21.5-inch (Mid 2011) Core i5/i7, iMac 27-inch (Mid 2011) Core i5/i7, Mac mini Core i5 2.3/2.5 (Mid 2011), Mac mini Core i7 2.0/2.7 (Mid 2011), Mac mini Server Core i7 2.0/2.7 (Mid 2011), MacBook Pro 13-inch (Early 2011), MacBook Pro 13-inch (Late 2011), MacBook Pro 15-inch (Early 2011), MacBook Pro 15-inch (Late 2011), MacBook Pro 17-inch (Early 2011), MacBook Pro 17-inch (Late 2011); Dell: Inspiron 13Z (5323), Inspiron 13Z (N311Z), Inspiron 14 (3420), Inspiron 14 (N4050), Inspiron 14z (N411z), Inspiron 15R (N5110), Inspiron 20 (3045), Inspiron M731R, Latitude 5420, Latitude 5520, Latitude 6430u, Latitude E5420, Latitude E5520, Latitude E6220, Latitude E6320, Latitude E6420, Latitude E6420 ATG, Latitude E6420 XFR, Latitude E6430 ATG, Latitude E6430s, Latitude E6520, Precision Mobile Workstation M4600, Precision Mobile Workstation M6600, Vostro 1450, Vostro 1550, Vostro 3350, Vostro 3450, Vostro 3550, Vostro 3555, Vostro 3750, Vostro V131, Wyse Thin Client D50D, Wyse Thin Client D90D7, Wyse Thin Client D90DW, Wyse Thin Client D90Q7, Wyse X50m, XPS 14z, XPS 15 (L502X), XPS 15z (L511z), XPS 17 (L702X), XPS 17 (L702X) 3D, XPS 17 (L702X) 3D Intel i7-2720QM or higher; Fujitsu: CELSIUS H710, CELSIUS H910, ESPRIMO EH Series, ESPRIMO Q510, ESPRIMO Q900, ESPRIMO Q910, FMV FH77/DD, FMV NH77/DD, FMV NH90/DN, LIFEBOOK A531, LIFEBOOK A561/C, LIFEBOOK A561/D, LIFEBOOK A561/DX, LIFEBOOK AH30/GN, LIFEBOOK AH531, LIFEBOOK AH531/GFO, LIFEBOOK AH572, LIFEBOOK BH531, LIFEBOOK E741, LIFEBOOK E751, LIFEBOOK E751 (vPro), LIFEBOOK E751 ProGREEN, LIFEBOOK E781, LIFEBOOK LH531, LIFEBOOK LH532, LIFEBOOK LH701, LIFEBOOK LH772, LIFEBOOK NH751, LIFEBOOK P701, LIFEBOOK P771, LIFEBOOK PH521, LIFEBOOK PH701, LIFEBOOK S561, LIFEBOOK S751, LIFEBOOK S761, LIFEBOOK S761 (vPro), LIFEBOOK S781, LIFEBOOK SH531, LIFEBOOK SH561, LIFEBOOK SH761, LIFEBOOK SH771, LIFEBOOK T901; Gateway: ID Notebook ID47H02u, ID Notebook ID47H03u, ID Notebook ID57H, NE Notebook NE46R07m, NE Notebook NE51B04m, NE Notebook NE51B10u, NE Notebook NE52203u, NE Notebook NE52207u, NE Notebook NE52209u, NE Notebook NE52210u, NE Notebook NE56R08h, NE Notebook NE56R10u, NE Notebook NE56R11u, NE Notebook NE56R12u, NE Notebook NE56R13u, NE Notebook NE56R15u, NE Notebook NE56R16u, NE Notebook NE56R27u, NE Notebook NE56R31u, NE Notebook NE56R34u, NE Notebook NE56R35u, NE Notebook NE56R37u, NE Notebook NE56R41u, NE Notebook NE56R42u, NE Notebook NE56R43u, NE Notebook NE56R45u, NE Notebook NE56R47u, NE Notebook NE56R50u, NE Notebook NE56R52u, NE Notebook NE71B03u, NE Notebook NE71B06u, NE Notebook NE71B07u, NE Notebook NE71B10u, NE Notebook NE71B11u, NE Notebook NE71B12u, NE Notebook NE72208u, NV Notebook NV47H02e, NV Notebook NV50A02u, NV Notebook NV50A16u, NV NotebooK NV51B05u, NV Notebook NV51B15u, NV NotebooK NV51B35u, NV Notebook NV52L06u, NV Notebook NV52L08u, NV Notebook NV52L15u, NV Notebook NV52L23u, NV Notebook NV55S02u, NV Notebook NV55S03u, NV Notebook NV55S04u, NV Notebook NV55S05u, NV Notebook NV55S15u, NV Notebook NV55S19u, NV Notebook NV55S22u, NV Notebook NV55S28u, NV Notebook NV56R06u, NV Notebook NV56R10u, NV Notebook NV56R14u, NV Notebook NV56R38u, NV Notebook NV570P04u, NV Notebook NV570P07u, NV Notebook NV570P08u, NV Notebook NV570P09u, NV Notebook NV570P10u, NV Notebook NV570P11u, NV Notebook NV570P13u, NV Notebook NV570P17u, NV Notebook NV570P18u, NV Notebook NV570P20u, NV Notebook NV57H13u, NV Notebook NV57H14M, NV Notebook NV57H26u, NV Notebook NV57H38m, NV Notebook NV57H50u, NV Notebook NV57H54u, NV Notebook NV57H58u, NV Notebook NV57H73u, NV Notebook NV57H77u, NV Notebook NV57H94u, NV Notebook NV75S02u, NV Notebook NV75S05h, NV Notebook NV75S07h, NV Notebook NV76R02h, NV Notebook NV76R29u, NV Notebook NV76R43u, NV Notebook NV76R44u, NV Notebook NV76R45u, NV Notebook NV76R47u, NV Notebook NV77H05u, NV Notebook NV77H21u, NV Notebook NV77H23u, ZX Desktop ZX6971-UB30P, ZX Desktop ZX6971-UB31P, ZX Desktop ZX6971-UR30P, ZX Desktop ZX6971-UR31P, ZX Desktop ZX6980-UB15, ZX Desktop ZX6980-UR14, ZX Desktop ZX6980-UR308, ZX Desktop ZX6980-UR328; HP/Compaq: 1000 Series Notebook 1000-1110LA, 1000 Series Notebook 1000-1115LA, 1000 Series Notebook 1000-1117LA, 1000 Series Notebook 1000-1139TU, 1000 Series Notebook 1000-1140TU, 1000 Series Notebook 1000-1201TX, 1000 Series Notebook 1000-1210LA, 1000 Series Notebook 1000-1220LA, 3105m Notebook, 3115m Notebook, 3125 Notebook, All-in-One 1105, All-in-One 120-2140a, All-in-One 18-1101la, All-in-One 18-1103la, All-in-One 18-1105la, All-in-One 18-1209la, All-in-One 18-1211la, All-in-One 18-1301la, All-in-One 18-1311la, All-in-One 18-2003la, All-in-One 18-2004la, All-in-One 18-3004LA, All-in-One 18-3204LA, All-in-One 18-3304LA, All-in-One 18-4121la, All-in-One 20-e001la, All-in-One 20-e031d, Compaq CQ58-bf9WM, CQ Notebook CQ45-802TU, CQ Notebook CQ45-803LA, CQ Notebook CQ45-810LA, CQ Notebook CQ45-910LA, CQ Notebook CQ45-D00LA, CQ Notebook CQ45-D01LA, CQ Notebook CQ45-D12LA, CQ Notebook CQ45-M01TU, Elite 8200 All-in-One Desktop, Elite 8200 Ultra-slim Desktop, EliteBook 2170p, EliteBook 2560p, EliteBook 2570p, EliteBook 2760p, EliteBook 8460p, EliteBook 8460w, EliteBook 8470p, EliteBook 8470w Mobile Workstation, EliteBook 8560p, EliteBook 8560w, EliteBook 8570p, EliteBook 8760w Mobile Workstation, ENVY Desktop 20-d001la TouchSmart, ENVY Desktop 20-d003la TouchSmart, ENVY Desktop 20-d005d TouchSmart, ENVY Desktop 20-d010 TouchSmart, ENVY Desktop 20-d010la TouchSmart, ENVY Desktop 20-d011 TouchSmart, ENVY Desktop 20-d013w TouchSmart, ENVY Desktop 20-d030 TouchSmart, ENVY Desktop 20-d034 TouchSmart, ENVY Desktop 20-d090 TouchSmart, ENVY Desktop 20-d094 TouchSmart, ENVY Desktop 20-d100cn TouchSmart, ENVY Desktop 20-d113w TouchSmart, ENVY Desktop 23-1060, ENVY Desktop 23-1065, ENVY Desktop 23-1070, ENVY Desktop 23-1075, ENVY Desktop 23-c010, ENVY Desktop 23-c030, ENVY Desktop 23-c055, ENVY Desktop 23-c059, ENVY Desktop 23-d000el TouchSmart, ENVY Desktop 23-d015la TouchSmart, ENVY Desktop 23-d027c TouchSmart, ENVY Desktop 23-d030 TouchSmart, ENVY Desktop 23-d034 TouchSmart, ENVY Desktop 23-d039 TouchSmart, ENVY Desktop 23-d040t (CTO) TouchSmart, ENVY Desktop 23-d044 TouchSmart, ENVY Desktop 23-d050xt (CTO) TouchSmart, ENVY Desktop 23-d051 TouchSmart, ENVY Desktop 23-d052 TouchSmart, ENVY Desktop 23-d055 TouchSmart, ENVY Desktop 23-d059 TouchSmart, ENVY Desktop 23-d060qd (CTO) TouchSmart, ENVY Desktop 23-d065 TouchSmart, ENVY Desktop 23-d115la TouchSmart, ENVY Desktop 23-d118d TouchSmart, ENVY Desktop 23-d119 TouchSmart, ENVY Desktop 23-d129 TouchSmart, ENVY Desktop 23-d131 TouchSmart, ENVY Desktop 23-d139 TouchSmart, ENVY Desktop 23-d140t (CTO) TouchSmart, ENVY Desktop 23-d150 TouchSmart, ENVY Desktop 23-d160qd TouchSmart, ENVY Desktop 23-d165ea TouchSmart, ENVY Desktop 23-d203d TouchSmart, ENVY Desktop 23-d215la TouchSmart, ENVY Desktop 23-d219 TouchSmart, ENVY Desktop 23-d229 TouchSmart, ENVY Desktop 23-d239c TouchSmart, ENVY Desktop 23-d249 TouchSmart, ENVY Desktop 23-d250xt TouchSmart, ENVY Desktop 23-d260qd TouchSmart, ENVY Desktop 23-d284 TouchSmart, ENVY Desktop 23-d290 TouchSmart, ENVY Desktop 23-f209eb TouchSmart, ENVY Desktop 23se-d309 TouchSmart, ENVY Desktop 23se-d394 TouchSmart, ENVY Desktop 23se-d494 TouchSmart, ENVY Notebook 14-2000ea, ENVY Notebook 14-2002ea, ENVY Notebook 14-2008tx, ENVY Notebook 14-2009tx, ENVY Notebook 14-2010ew, ENVY Notebook 14-2012tx, ENVY Notebook 14-2013tx, ENVY Notebook 14-2020ew, ENVY Notebook 14-2020nr, ENVY Notebook 14-2050ez, ENVY Notebook 14-2050se, ENVY Notebook 14-2054se, ENVY Notebook 14-2070ez, ENVY Notebook 14-2070nr, ENVY Notebook 14-2090ca, ENVY Notebook 14-2096la, ENVY Notebook 14-2099ez, ENVY Notebook 14-2161se, ENVY Notebook 14-2195la, ENVY Notebook 15-1101tx, ENVY Notebook 15-1102tx, ENVY Notebook 15-1103tx, ENVY Notebook 15-1104tx, ENVY Notebook 15-1109br, ENVY Notebook 15-1111tx, ENVY Notebook 15-1130ef, ENVY Notebook 15-1150es, ENVY Notebook 15-1150nr, ENVY Notebook 15-1155nr, ENVY Notebook 15-1170ez, ENVY Notebook 15-1190eo, ENVY Notebook 15-1195eo, ENVY Notebook 15-1270ca, ENVY Notebook 15-1970ez, ENVY Notebook 15-3006tx, ENVY Notebook 15-3021tx, ENVY Notebook 15-3090la, ENVY Notebook 17-2002tx, ENVY Notebook 17-2070nr, ENVY Notebook 17-2090nr, ENVY Notebook 17-2100tx, ENVY Notebook 17-2101ea, ENVY Notebook 17-2111tx, ENVY Notebook 17-2130ew, ENVY Notebook 17-2180ez, ENVY Notebook 17-2195ca, ENVY Notebook 17-2199ez, ENVY Notebook 17-2280nr, ENVY Notebook 17-2290nr 3D, ENVY Notebook 17-3002ea, ENVY Notebook 17-3030ew, ENVY Notebook 17-3070nr, ENVY Notebook 17-3077nr, ENVY Notebook 17-3080ez, ENVY Notebook 17-3090nr, ENVY Notebook 17-3095ca, ENVY Notebook 17-3095la, ENVY Notebook 17-3270nr, ENVY Notebook 17-3277nr, ENVY Notebook 17-3290nr, ENVY Notebook dv6t-7300, ENVY Sleekbook 4-1016nr, ENVY Sleekbook 4-1047tx, ENVY Sleekbook 4-1055tx, ENVY Sleekbook 4-1105dx, ENVY Sleekbook 4-1106tu, ENVY Sleekbook 4-1107tu, ENVY Sleekbook 4-1110us, ENVY Sleekbook 4-1115dx, ENVY Sleekbook 4-1117nr, ENVY Sleekbook 4-1195ca, ENVY Sleekbook 4t-1000 (CTO), ENVY Sleekbook 6-1006tx, ENVY Sleekbook 6-1010us, ENVY Sleekbook 6-1014nr, ENVY Sleekbook 6-1015nr, ENVY Sleekbook 6-1017cl, ENVY Sleekbook 6-1019nr, ENVY Sleekbook 6-1040ca, ENVY Sleekbook 6-1047cl, ENVY Sleekbook 6-1048ca, ENVY Sleekbook 6-1050ex, ENVY Sleekbook 6-1050sx, ENVY Sleekbook 6-1080ex, ENVY Sleekbook 6-1080sx, ENVY Sleekbook 6-1083ca, ENVY Sleekbook 6-1101es, ENVY Sleekbook 6-1150ex, ENVY Sleekbook 6-1150sx, ENVY Sleekbook 6-1155ex, ENVY Sleekbook 6-1155sx, ENVY Ultrabook 4-1015dx, ENVY Ultrabook 4-1017nr, ENVY Ultrabook 4-1019wm, ENVY Ultrabook 4-1030ca, ENVY Ultrabook 4-1030us, ENVY Ultrabook 4-1035tx, ENVY Ultrabook 4-1038nr, ENVY Ultrabook 4-1043cl, ENVY Ultrabook 4-1050ca, ENVY Ultrabook 4-1101tx, ENVY Ultrabook 4-1111tx, ENVY Ultrabook 4-1121tu, ENVY Ultrabook 4-1127tu, ENVY Ultrabook 4-1130us, ENVY Ultrabook 4-1150la, ENVY Ultrabook 4-1155la, ENVY Ultrabook 6-1070el, ENVY Ultrabook 6-1100sl, ENVY Ultrabook 6-1106ed, Mobile Thin Client 6360t, Omni 120-1108d, Pavilion 20-b004la, Pavilion 20-b010, Pavilion 20-b010z, Pavilion 20-b013w, Pavilion 20-b014, Pavilion 20-b014l, Pavilion 20-b019d, Pavilion 20-b034, Pavilion 20-b110z, Pavilion 20-b115z, Pavilion 20-b116l, Pavilion 20-b120a, Pavilion 20-b152la, Pavilion 20-b239, Pavilion 20-b247la, Pavilion 20-b248la, Pavilion 20-b250la, Pavilion 20-b252la, Pavilion 20-b303la, Pavilion 20-b304, Pavilion 20-b310, Pavilion 20-b313w, Pavilion 20-b314, Pavilion 20-b319d, Pavilion 20-b323w, Pavilion 20-b351la, Pavilion 20-b354la, Pavilion 23-1016, Pavilion 23-1020, Pavilion 23-b002es, Pavilion 23-b010, Pavilion 23-b011, Pavilion 23-b012, Pavilion 23-b037c, Pavilion 23-b201la, Pavilion 23-b229, Pavilion 23-b230la, Pavilion 23-b231, Pavilion 23-b232, Pavilion 23-b237c, Pavilion 23-b237la, Pavilion 23-b240xt, Pavilion 23-b241, Pavilion 23-b244, Pavilion 23-b309, Pavilion 23-b319, Pavilion 23-b320, Pavilion 23-b329c, Pavilion 23-b364, Pavilion 23-b390, Pavilion 23-b396, Pavilion Chromebook 14-c000ed, Pavilion Chromebook 14-c010us, Pavilion Chromebook 14-c015dx, Pavilion Chromebook 14-c020us, Pavilion Chromebook 14-c025us, Pavilion Chromebook 14-c030us, Pavilion Chromebook 14-c050nr, Pavilion Entertainment Notebook dm1-3100, Pavilion Entertainment Notebook dm1-3100sa, Pavilion Entertainment Notebook dm1-3206au, Pavilion Entertainment Notebook dm1-3216au, Pavilion Entertainment Notebook dm1-3221es, Pavilion Entertainment Notebook dm1-3221ss, Pavilion Entertainment Notebook dm1-3222ss, Pavilion Entertainment Notebook dm1-4000au, Pavilion Entertainment Notebook dm1-4000ss, Pavilion Entertainment Notebook dm1-4003au, Pavilion Entertainment Notebook dm1-4010ss, Pavilion Entertainment Notebook dm1-4011tu, Pavilion Entertainment Notebook dm1-4015tu, Pavilion Entertainment Notebook dm1-4035eo, Pavilion Entertainment Notebook dm1-4050us, Pavilion Entertainment Notebook dm1-4054nr, Pavilion Entertainment Notebook dm1-4108au, Pavilion Entertainment Notebook dm1-4114au, Pavilion Entertainment Notebook dm1-4118au, Pavilion Entertainment Notebook dm1-4170la, Pavilion Entertainment Notebook dm4-2010es, Pavilion Entertainment Notebook dm4-2015dx, Pavilion Entertainment Notebook dm4-2030es, Pavilion Entertainment Notebook dm4-2030ss, Pavilion Entertainment Notebook dm4-2033cl, Pavilion Entertainment Notebook dm4-2050us, Pavilion Entertainment Notebook dm4-2053ca, Pavilion Entertainment Notebook dm4-2055ca, Pavilion Entertainment Notebook dm4-2058ca, Pavilion Entertainment Notebook dm4-2070us, Pavilion Entertainment Notebook dm4-2074nr, Pavilion Entertainment Notebook dm4-2090la, Pavilion Entertainment Notebook dm4-2095la, Pavilion Entertainment Notebook dm4-2100es, Pavilion Entertainment Notebook dm4-2100sl, Pavilion Entertainment Notebook dm4-2100ss, Pavilion Entertainment Notebook dm4-2110ss, Pavilion Entertainment Notebook dm4-2120ss, Pavilion Entertainment Notebook dm4-2153ca, Pavilion Entertainment Notebook dm4-2165dx, Pavilion Entertainment Notebook dm4-2170eo, Pavilion Entertainment Notebook dm4-2180ca, Pavilion Entertainment Notebook dm4-2180us, Pavilion Entertainment Notebook dm4-2181nr, Pavilion Entertainment Notebook dm4-2184nr, Pavilion Entertainment Notebook dm4-2185ca, Pavilion Entertainment Notebook dm4-2191us, Pavilion Entertainment Notebook dm4-3000er, Pavilion Entertainment Notebook dm4-3002tx, Pavilion Entertainment Notebook dm4-3005tx, Pavilion Entertainment Notebook dm4-3013cl, Pavilion Entertainment Notebook dm4-3050us, Pavilion Entertainment Notebook dm4-3052nr, Pavilion Entertainment Notebook dm4-3055dx, Pavilion Entertainment Notebook dm4-3060ss, Pavilion Entertainment Notebook dm4-3070ca, Pavilion Entertainment Notebook dm4-3070es, Pavilion Entertainment Notebook dm4-3080la, Pavilion Entertainment Notebook dm4-3085la, Pavilion Entertainment Notebook dm4-3090es, Pavilion Entertainment Notebook dm4-3090se, Pavilion Entertainment Notebook dm4-3099la, Pavilion Entertainment Notebook dv4-3008tx, Pavilion Entertainment Notebook dv4-3015tx, Pavilion Entertainment Notebook dv4-3016tx, Pavilion Entertainment Notebook dv4-3020tx, Pavilion Entertainment Notebook dv4-3021tx, Pavilion Entertainment Notebook dv4-3022tx, Pavilion Entertainment Notebook dv4-3028tx, Pavilion Entertainment Notebook dv4-3029tx, Pavilion Entertainment Notebook dv4-3030tx, Pavilion Entertainment Notebook dv4-3106tx, Pavilion Entertainment Notebook dv4-3107tx, Pavilion Entertainment Notebook dv4-4030us, Pavilion Entertainment Notebook dv4-4031he, Pavilion Entertainment Notebook dv4-4032nr, Pavilion Entertainment Notebook dv4-4033nr, Pavilion Entertainment Notebook dv4-4038ca, Pavilion Entertainment Notebook dv4-4048ca, Pavilion Entertainment Notebook dv4-4061la, Pavilion Entertainment Notebook dv4-4062la, Pavilion Entertainment Notebook dv4-4063la, Pavilion Entertainment Notebook dv4-4064la, Pavilion Entertainment Notebook dv4-4065la, Pavilion Entertainment Notebook dv4-4066la, Pavilion Entertainment Notebook dv4-4068la, Pavilion Entertainment Notebook dv4-4069la, Pavilion Entertainment Notebook dv4-4072la, Pavilion Entertainment Notebook dv4-4080la, Pavilion Entertainment Notebook dv4-4140us, Pavilion Entertainment Notebook dv4-4141us, Pavilion Entertainment Notebook dv4-4165la, Pavilion Entertainment Notebook dv4-4167la, Pavilion Entertainment Notebook dv4-4170la, Pavilion Entertainment Notebook dv4-4260la, Pavilion Entertainment Notebook dv4-4262la, Pavilion Entertainment Notebook dv4-4265la, Pavilion Entertainment Notebook dv4-4266la, Pavilion Entertainment Notebook dv6-1149wm, Pavilion Entertainment Notebook dv6-3287cl, Pavilion Entertainment Notebook dv6-4002tu, Pavilion Entertainment Notebook dv6-4006tx, Pavilion Entertainment Notebook dv6-4007tx, Pavilion Entertainment Notebook dv6-4008tx, Pavilion Entertainment Notebook dv6-4051nr, Pavilion Entertainment Notebook dv6-4053ca, Pavilion Entertainment Notebook dv6-4087la, Pavilion Entertainment Notebook dv6-6001tx, Pavilion Entertainment Notebook dv6-6003tx, Pavilion Entertainment Notebook dv6-6010el, Pavilion Entertainment Notebook dv6-6011tu, Pavilion Entertainment Notebook dv6-6012tu, Pavilion Entertainment Notebook dv6-6013cl, Pavilion Entertainment Notebook dv6-6013tu, Pavilion Entertainment Notebook dv6-6020ca, Pavilion Entertainment Notebook dv6-6020ss, Pavilion Entertainment Notebook dv6-6023tx, Pavilion Entertainment Notebook dv6-6024tx, Pavilion Entertainment Notebook dv6-6025tx, Pavilion Entertainment Notebook dv6-6026tx, Pavilion Entertainment Notebook dv6-6027tx, Pavilion Entertainment Notebook dv6-6030ew, Pavilion Entertainment Notebook dv6-6033cl, Pavilion Entertainment Notebook dv6-6033ez, Pavilion Entertainment Notebook dv6-6040ca, Pavilion Entertainment Notebook dv6-6040ew, Pavilion Entertainment Notebook dv6-6055ep, Pavilion Entertainment Notebook dv6-6060es, Pavilion Entertainment Notebook dv6-6070ca, Pavilion Entertainment Notebook dv6-6070es, Pavilion Entertainment Notebook dv6-6080sf, Pavilion Entertainment Notebook dv6-6090ee, Pavilion Entertainment Notebook dv6-6090us, Pavilion Entertainment Notebook dv6-6091nr, Pavilion Entertainment Notebook dv6-6096nr, Pavilion Entertainment Notebook dv6-6097nr, Pavilion Entertainment Notebook dv6-6104ca, Pavilion Entertainment Notebook dv6-6104nr, Pavilion Entertainment Notebook dv6-6105tx, Pavilion Entertainment Notebook dv6-6106nr, Pavilion Entertainment Notebook dv6-6106si, Pavilion Entertainment Notebook dv6-6107ez, Pavilion Entertainment Notebook dv6-6107sa, Pavilion Entertainment Notebook dv6-6108ez, Pavilion Entertainment Notebook dv6-6108tx, Pavilion Entertainment Notebook dv6-6108us, Pavilion Entertainment Notebook dv6-6110ez, Pavilion Entertainment Notebook dv6-6110tu, Pavilion Entertainment Notebook dv6-6110us, Pavilion Entertainment Notebook dv6-6111ez, Pavilion Entertainment Notebook dv6-6111nr, Pavilion Entertainment Notebook dv6-6112ez, Pavilion Entertainment Notebook dv6-6112nr, Pavilion Entertainment Notebook dv6-6113cl, Pavilion Entertainment Notebook dv6-6114tx, Pavilion Entertainment Notebook dv6-6115ez, Pavilion Entertainment Notebook dv6-6115nr, Pavilion Entertainment Notebook dv6-6116nr, Pavilion Entertainment Notebook dv6-6117dx, Pavilion Entertainment Notebook dv6-6118nr, Pavilion Entertainme
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Width
67.6 mm
Height
30 mm
Logistics data
Harmonized System (HS) code
84733020
Other features
Chips organisation
x8
Number of pins
204
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)