location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra VOX Stereo Corded HS,BLK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra VOX Stereo Corded HS,BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-55600001-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2001001359768 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 13:28:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra VOX Stereo Corded HS,BLK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural 20 - 20000 Hz 16 Ω 120 dB
  • - Microphone type: In-line -42 dB
Long product name Jabra VOX Stereo Corded HS,BLK :
The long product name of Jabra VOX Stereo Corded HS,BLK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra VOX Stereo Corded HS,BLK
More>>>
Jabra VOX Stereo Corded HS,BLK:
The official description of Jabra VOX Stereo Corded HS,BLK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimised for superior performance with portable devices - Jabra Vox packs powerful Dolby® sound and convenient features. Tangle-free, reinforced cords allow you to grab and go.

Short summary description Jabra VOX Stereo Corded HS,BLK:
This short summary of the Jabra VOX Stereo Corded HS,BLK data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra VOX Stereo Corded HS,BLK, Wired, 20 - 20000 Hz, Calls/Music, 15.8 g, Headset, Black

Long summary description Jabra VOX Stereo Corded HS,BLK:
This is an auto-generated long summary of Jabra VOX Stereo Corded HS,BLK based on the first three specs of the first five spec groups.

Jabra VOX Stereo Corded HS,BLK. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 15.8 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Cable length
1.2 m
Protection features
Shatterproof
Plug and Play
Yes
Certification
CE
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
120 dB
Driver unit
8.6 mm
Total Harmonic Distortion (THD)
5%
Microphone
Microphone type *
In-line
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
12 mm
Depth
28 mm
Height
12000 mm
Weight
15.8 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Carrying case
Yes
Cables included
USB
Accessories included in set
3 sizes silicone eartips
Ear pads
Yes
Eartips material
Silicone
Extra earbuds
Yes
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Aluminium, Silicone, Thermoplastic elastomer (TPE), Zinc
Technical details
Removable earhook
Yes
Other features
Call management
Yes
Number of products included
1 pc(s)
Applications supported
Jabra Sound
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:32:26
Uk has collected 29 expert reviews for Jabra VOX Stereo Corded HS,BLK and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2013-08-05 17:32:26
The Jabra Vox is a well-designed subwoofer disguised as a pair of earphones. That’s hyperbole, but only by a little; these lightweight, secure-fitting earphones are some of the bass-heaviest we’ve ever tested. It’s not that other pairs can’t match the low...
Bottom line The Jabra Vox is ideal for those seeking earphones with booming, sub-woofer-like bass, but it lacks definition in the high-mid range...
60%
techadvisor.co.uk
Updated:
2013-08-05 17:32:26
The Jabra Vox in-ear headphones are light, portable and good-looking. But sound quality didn't blow us away, considering the price tag. Here's our Jabra Vox review. See all audio reviews . With their sleek packaging and high-tech design, the Jabra Vox in...
Bottom line The Jabra Vox in-ear headphones look great and are conveniently portable and comfortable to wear, but at this price we'd expect stronger audio. We're also concerned about the headphones falling out of our ears during exercise, and they seem a little fragi...
70%
macworld.co.uk
Updated:
2013-08-05 17:32:26
The Jabra Vox in-ear headphones are light, portable and good-looking. But sound quality didn't blow us away, considering the price tag. Here's our Jabra Vox review. With their sleek packaging and high-tech design, the Jabra Vox in-ear headphones seem...
Good Smart and cool-looking; comfortable to wear; light and portable...
Bad Unremarkable sound quality, particularly at this price; precarious security of fit; don't seem very robust...
Bottom line The Jabra Vox in-ear headphones look great and are conveniently portable and comfortable to wear, but at this price we'd expect stronger audio. We're also concerned about the headphones falling out of our ears during exercise, and they seem a little fragi...
60%
pcauthority.com.au
Updated:
2013-10-02 01:59:16
Jabra is a company that we are very familiar with, thanks to its excellent line of bluetooth handsfree headsets. But it has recently made the quite logical jump into headphones with a series of products announced during Mobile World Congress. The Jabra...
Bottom line Excellent quality for the price...
0%
technologytell.com
Updated:
2013-12-15 07:48:15
The Jabra Vox delivers powerful sound while maintaining a compact form you can shove into your pocket. Will it fit what you're looking for in an in-ear headphone? Lets find out. Design The Jabra Vox has some primo build-quality through and through. We'r...
Bottom line The overall sound quality from the Jabra Vox is very good and will please many through and through. It handily blows low-end earbuds away. I like the top-notch durability, the design, and the hassle-free fit. But while the Vox has a lot going for it, a...
0%
tech.uk.msn.com
Updated:
2014-01-10 01:05:54
Big, over-ear headphones sound great, as demonstrated in our recent round up of the Top 10 over ear headphones . They might offer the best sounds around and be a fashion accessory to boot but there's a time and place for smaller, in ear headphones that yo...
0%
whathifi.com
Updated:
2014-02-27 01:58:06
We've never reviewed earphones from Jabra before. We tend to associate the brand with Bluetooth products such as in-car headsets. So, how do their buds fare? First impressions are good. The cable is thick, and has a square cross section that aims to pre...
Good Good design, Solid build, Energetic sound...
Bad Sound is short on detail, Ill-defined bass...
Bottom line These are fun-sounding buds, and a good deal of thought has been given to their design, but you can buy better for the cash...
60%
techview.co
Updated:
2014-05-17 04:14:35
The Jabra Vox were announced at MWC 2013 and are the latest in the line of in-ear headphones to come to the market. With the market being inundated with mid-range headphones, Jabra is hoping the innovation put into this product, on both a design and hardw...
0%
tbreak.ae
Updated:
2018-09-04 18:32:41
While Jabra is known mostly for its wireless headsets and other great Bluetooth devices, the company has recently started focusing on other audio accessories to appeal to a wider demographic. The Jabra Vox headphones is one of the company's newer efforts...
Bottom line The Jabra Vox are certainly quite stylish headphones, and the fact that they're virtually tangle-free make them an absolute godsend. But its reliance on a separate app and slightly underwhelming bass performance won't quite cut it with audio enthusiasts...
79%
thinkcomputers.org
Updated:
2013-08-05 17:32:25
This item can be found at the following stores: When it comes to listening to music, watching a movie or even playing a game we want great quality sound. Many people get this in the form of large bulky headphones. While this do provide great sound t...
Good Quality design, Clear and vibrant sound, Price, Cable does not tangle easily...
Bad In-line controls could have been designed better...
Bottom line I think that the Jabra VOX headphones would be a great replacement for the headphones included with any MP3 player or mobile phone. At just $99 they have great vibrant sound that is much more crisp than many other headphones out there. On top of that J...
90%
pcmag.com
Updated:
2013-08-05 17:32:26
The Jabra Vox is a well-designed subwoofer disguised as a pair of earphones. That's hyperbole, but only by a little; these lightweight, secure-fitting earphones are some of the bass-heaviest we've ever tested. It's not that other pairs can't match the low...
Good Seriously powerful bass response for low-end addicts. Secure, comfortable fit. Well built, with tangle-resistant cable and inline remote and microphone for Android and iOS devices.
Bad Doesn't offer well-balanced audio performance—for bass fiends only. The included app, while free, isn't very useful...
Bottom line The Jabra Vox is ideal for those seeking earphones with booming, sub-woofer-like bass, but it lacks definition in the high-mid range...
70%
Laptopmag.com
Updated:
2013-10-02 01:59:16
For those who don't want to wear a big honkin' pair of headphones, the Jabra Vox are a discreet, stylish pair of earbuds that deliver audio greater than their size. Add to that a free Jabra app lets you tweak your music settings, in-line controls and a mi...
Good Attractive design, Snug fit, Jabra app lets you change EQ settings...
Bad Finicky in-line controls, Bass can be muddy...
Bottom line The $99 Jabra Vox earbuds deliver good sound in a stylish package and an app to tweak your tunes...
70%
tbreak.ae
Updated:
2014-01-24 01:54:54
While Jabra is known mostly for its wireless headsets and other great Bluetooth devices, the company has recently started focusing on other audio accessories to appeal to a wider demographic. The Jabra Vox headphones is one of the company's newer efforts...
Bottom line The Jabra Vox are certainly quite stylish headphones, and the fact that they're virtually tangle-free make them an absolute godsend. But its reliance on a separate app and slightly underwhelming bass performance won't quite cut it with audio enthusiasts...
79%
booredatwork.com
Updated:
2014-01-30 01:29:21
Jabra is well know for some great Bluetooth headset, so its not far reaching to see Jabra announcing a new line of headphones with the Jabra Vox. The Jabra Vox's sculpted design is based on professional in-ear monitors for musicians that give maximum spac...
0%
geardiary.com
Updated:
2014-02-21 01:16:41
Last week we reviewed Jabra's new Revo Wireless Headphones. ( Read the review .) These on-the-ear headphones are comfortable, durable and sound terrific. Jabra is also releasing a corded version of the Revo headphones as well as the upcoming Jabra Vox in-...
Good Great build quality, Earbuds are quite comfortable, Inline control adjusts volume and lets you play/pause and skip both forward and back, Magnets keep the tangle free cable even more tangle free, Very good audio quality...
Bad Jabra Sound App and iOS do not play well together; Magnets keep cable tangle free but would be better if they also held cables behind your ear during use...
0%
pocketables.com
Updated:
2014-03-27 02:21:44
Paul recently reviewed the Jabra REVO wireless headphones , Jabra's high end Bluetooth headset that, according to Paul, “take the title of the nicest wireless headphones I've ever played with.” So I thought I'd take a look at the REVO's smaller sibling, t...
80%
androidguys.com
Updated:
2014-08-07 05:57:21
Up for review today, we have a pair of in-ear headphones from Jabra - The Jabra Vox. These headphones utilize an 8.6mm driver at 16 Ohm. Stated frequency range is 20hz – 20khz with sensitivity rated at 120db @ 1v. They weigh in at 17g and have a cord leng...
0%
nikktech.com
Updated:
2018-09-04 18:32:37
The Christmas holidays are just around the corner and the lucky ones who will actually leave the big city to spend them with their loved ones somewhere far away are probably right now out in the market looking for ways to improve on that experience either...
Good Build Quality, Design, Bass Levels, Very Comfortable, TangleFree Cable, 90° 3.5mm Plug (SpaceSaving), High Quality Carrying Pouch, DOLBY DIGITAL App, Price (For Some)...
Bad High Range Clarity/Detail...
Bottom line We used the Jabra VOX for over a month with several smartphones, 3 A/V Amplifiers, the X-Fi Titanium HD and two MP3/4 players with quite impressive results. For once the VOX offers very good bass levels that can even beat with ease bass levels we've encou...
0%
Brand Image Product code Product Stock Price from
Jabra Halo Free Black Jabra Halo Free Black
(show image)
100-97900000-60 Jabra Halo Free Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra HALO SMART BT HS, RED Jabra HALO SMART BT HS, RED
(show image)
100-98300001-60 Jabra HALO SMART BT HS, RED 0.00
(excl. VAT)
0 (incl. VAT)
Jabra HALO SMART BT HS, BLU Jabra HALO SMART BT HS, BLU
(show image)
100-98300002-60 Jabra HALO SMART BT HS, BLU 0.00
(excl. VAT)
0 (incl. VAT)
Jabra HALO SMART BT HS, BLK Jabra HALO SMART BT HS, BLK
(show image)
100-98300000-60 Jabra HALO SMART BT HS, BLK 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Fusion Jabra Halo Fusion
(show image)
100-97800000-60 Jabra Halo Fusion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-99500000-10 Motion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom, Alcatel EHS Jabra GN9120 Flex boom, Alcatel EHS
(show image)
9120-281-11 GN9120 Flex boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom LP_ std Jabra GN9120 Flex boom LP_ std
(show image)
9120-28-11 GN9120 Flex boom LP_ std 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)