Toshiba logo

Toshiba Satellite L855-17R

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63552
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year European Carry-in incl. local Pick-up & Return in the UK & Ireland
Long product name Toshiba Satellite L855-17R:

39.624 cm (15.6 ") HD LED, Intel Core i7-3630QM 2.4 GHz, 6 GB DDR3 RAM, 1 TB HDD, DVD Super Multi DL, Intel HD Graphics 4000, USB 2.0, USB 3.0, HDMi, VGA, WebCam HD 1MP, 802.11b/g/n, Bluetooth 4.0, 10/100/1000 LAN, 2.3 kg, Windows 8 64-bit

Short summary description Toshiba Satellite L855-17R:

Toshiba Satellite L855-17R, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Toshiba Satellite L855-17R:

Toshiba Satellite L855-17R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black, Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.