location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba LX830-12W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba LX830-12W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQQ18E-02F00JEN
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba LX830-12W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver
  • - Intel® Core™ i3 i3-3120M 2.5 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD DVD Super Multi DL Card reader integrated
  • - Intel® HD Graphics 4000
  • - 1 MP 1280 x 800 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 64-bit
Warranty: 1 year European Carry-in incl. local Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Short summary description Toshiba LX830-12W:
This short summary of the Toshiba LX830-12W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba LX830-12W, 58.4 cm (23"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 8

Long summary description Toshiba LX830-12W:
This is an auto-generated long summary of Toshiba LX830-12W based on the first three specs of the first five spec groups.

Toshiba LX830-12W. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:43:47
Uk has collected 13 expert reviews for Toshiba LX830-12W and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-01-03 17:43:47
Toshiba’s LX830-12W sits at the top end of our “inexpensive” all-in-ones with a PC featuring a good balance of performance and features suitable for a family or student PC. See: more reviews of all-in-one PCs. It features a 23in full-HD IPS touchscreen...
Bottom line The Toshiba LX830-12W offers a built-in TV tuner, HDMI input and decent Onkyo stereo speakers, making it a useful multimedia hub at a reasonable starting price. The lack of a discrete graphics processor means it struggles with gaming and it doesn’t com...
70%
expertreviews.co.uk
Updated:
2014-01-03 17:43:47
The Toshiba LX830-11D is an all-in-one PC at the lower end of Toshiba’s media hub series, but when it comes to providing a good all-round entertainment experience, this entry-level PC struggles to make itself stand out from the crowd. It hits lots of r...
Bottom line Nice looking and well-built, but for this money you can get faster all-in-one PCs...
60%
wired.co.uk
Updated:
2014-01-03 17:43:47
Laptops and tablets have been the obvious vehicles for Windows 8 with its emphasis on touchscreen capability. But full-fat desktops can feel the benefit too, as Toshiba's all-in-one machine proves. It's on sale now for around £789.Convenience is the wa...
Good Good looks, convenient size and shape, good touch screen, Windows 8, decent range of ports...
Bad Screen touch controls not always sensitive enough, no Bluray drive...
Bottom line As an all-rounder family PC the Toshiba LX830 ticks a lot of boxes -- convenient size, good looks, sharp screen and capable processor. It's not a muscle PC by any means, but it's easy to see it fitting into the living room as the first choice for famil...
80%
techradar.com
Updated:
2014-01-03 17:43:47
Somehow the Toshiba LX830-10F feels both current and out of date at the same time. The idea of an all-in-one PC that sits in the front room and handles media, games and even office programs with ease, all packaged up with an interface that's easy and intu...
Good Very good screen, Cheap, Flexible upgrades, TV tuner and remote...
Bad Components showing age, Windows 7, Uninspired design, Bloatware installed...
Bottom line For a budget all-in-one computer that will mainly be used for media, the Toshiba LX830-10F is a perfectly acceptable choice, with a very nice screen (though slightly on the small side) and a good price. However, if you want a machine that really shows po...
60%
alphr.com
Updated:
2014-01-03 17:43:47
Laptops and tablets have dominated the launch period of Windows 8, but the desktop PC hasn't been entirely neglected. Touchscreen all-in-ones naturally benefit most from the Windows 8 approach, and Toshiba has delivered one at a keen price. Toshiba's LX8...
Bottom line A capable all-in-one with a screen that's perfect for movies, but stuttering menus and inconsistencies spoil the show...
67%
hardwarezone.com.my
Updated:
2016-12-29 08:37:32
Thanks to the latest motherboard, CPU and GPU architectures that are much smaller than their predecessors, manufacturers are now able to scale down the girth and desk space that is needed to place their devices on.Besides notebooks and Ultrabooks, one of...
Bottom line Overall, we have to say that there is definitely much to love about the Toshiba REGZA LX830. It may not be the most powerful out there but its acceptable performance gets the job done and is perfect for entertainment. This AIO is definitely a nice additio...
0%