location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG841A photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG841A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG841A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420388616 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Oct 2012
Product end of life date
data sheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large-format printing materials are free from defects in materials and workmanship.
Long product name HP CG841A photo paper :
The long product name of HP CG841A photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Everyday Pigment Ink Gloss Photo Paper, 1524 mm x 61 m (60 in x 200 ft), 235 g/m²
More>>>
HP CG841A photo paper:
The official description of HP CG841A photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A 235-g/m² photographic paper (available in gloss and satin) optimized for pigment inks and designed for use with HP Z-series and Designjet printers, but compatible with non-HP pigment printers. Microporous surface allows for maximum ink absorption resulting in vibrant colors, fast dry time and superior fade resistance, all provided at a very competitive price.

Short summary description HP CG841A photo paper:
This short summary of the HP CG841A photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG841A, 235 g/m², 235 µm, 2 year(s), 96%, 15 - 30 °C, 18 - 30 °C

Long summary description HP CG841A photo paper:
This is an auto-generated long summary of HP CG841A photo paper based on the first three specs of the first five spec groups.

HP CG841A. Media weight: 235 g/m², Printing media thickness: 235 µm, Printing material shelf life: 2 year(s). Roll length: 61 m, Core diameter: 5.08 cm, Weight: 22.9 kg. Package dimensions (WxDxH): 170 x 170 x 1581 mm, Package weight: 22.9 kg. Pallet gross weight: 1008 kg, Products per pallet: 20 pc(s). Dimensions (WxDxH): 170 x 170 x 1581 mm, Quantity per box: 1 pc(s), Size (imperial): 17 cm (6.7")

Features
Media weight *
235 g/m²
Printing media thickness
235 µm
Printing material shelf life
2 year(s)
Opacity
96%
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
18 - 30 °C
Operating relative humidity (H-H)
30 - 80%
Storage relative humidity (H-H)
35 - 55%
Operating temperature (T-T)
60 - 85 °F
Weight & dimensions
Roll length
61 m
Core diameter
5.08 cm
Weight
22.9 kg
Packaging data
Package dimensions (WxDxH)
170 x 170 x 1581 mm
Package dimensions (W x D x H)
170.2 x 170.2 x 1579.9 mm (6.7 x 6.7 x 62.2")
Package weight
22.9 kg
Logistics data
Pallet gross weight
1008 kg
Products per pallet
20 pc(s)
Pallet dimensions (W x D x H)
1650 x 1020 x 807 mm
Pallet dimensions (W x D x H) (imperial)
1651 x 1016 x 807.7 mm (65 x 40 x 31.8")
Other features
Dimensions (WxDxH)
170 x 170 x 1581 mm
Printing material brightness
90%
Printing material dry time
5 min.
Printing material lamination
hot/cold
Printing material whiteness
90
Core size (imperial)
2"
Quantity per box
1 pc(s)
Retail only
No
Size (imperial)
17 cm (6.7")
Fade-resistance note (indoor commercial window)
1 year
Fade-resistance note (indoor home or office)
> 200 years