location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft) photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG842A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420388623 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Mar 2014
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large format printing materials are free from defects in materials and workmanship. Forstatement please see go/HPMediaWarranties. To obtainservice, please contact HP customer support.Warranty: HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft) photo paper :
The long product name of HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft) photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Everyday Instant-dry Satin Photo Paper 235 gsm-1524 mm x 61 m (60 in x 200 ft)
More>>>
HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft) photo paper:
The official description of HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft) photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Everyday Pigment Ink Satin Photo Paper helps you boost productivity and profitability with a cost-effective paper – optimized with HP pigment inks. See fast dry time and vibrant, long-lasting images with this high-quality, satin-finish paper.

- HP Everyday Pigment Ink Satin Photo Paper helps you boost productivity and profitability with a cost-effective paper – optimized with HP pigment inks. See fast dry time and vibrant, long-lasting images with this high-quality, satin-finish paper.
- See great results with every print. Designed for maximum ink absorption, this photo paper includes a microporous surface that enables higher ink density, speeds dry time and achieves vibrant, long-lasting colour.
- Enjoy the productivity advantages of a photo paper designed to provide excellent everyday image quality while keeping your workflow running smoothly. With a fast drying time, prints are easy to handle and you can move quickly to lamination.
- Gain versatility with this everyday photo paper – from presentations to displays to photo enlargements – and achieve consistent, high-impact photo image quality. Meet your environmental objectives with this recyclable2, FSC®-certified paper1.
- 1Trademark license code FSC-C017543.
- 2In North America and Asia (including Japan), recyclable in consumer collection systems that can accept mixed paper (may not be recyclable in your area); in Europe recyclable in consumer collection systems that accept liquid packaging.

Short summary description HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft) photo paper:
This short summary of the HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft) photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft), Satin, 235 g/m², 2 year(s), 15 - 30 °C, 15 - 30 °C, 30 - 70%

Long summary description HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft) photo paper:
This is an auto-generated long summary of HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft) photo paper based on the first three specs of the first five spec groups.

HP Everyday Pigment Ink Instant-dry Satin 1524 mm x 61 m (60 in x 200 ft). Finish type: Satin, Media weight: 235 g/m², Printing material shelf life: 2 year(s). Core diameter: 5.08 cm. Package dimensions (WxDxH): 170 x 170 x 1581 mm, Package weight: 22.9 kg. Country of origin: Germany, Printing material brightness: 90%, Core size (imperial): 2"

Features
Finish type *
Satin
Media weight *
235 g/m²
Printing material shelf life
2 year(s)
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
30 - 70%
Weight & dimensions
Core diameter
5.08 cm
Packaging data
Package dimensions (WxDxH)
170 x 170 x 1581 mm
Package weight
22.9 kg
Logistics data
Harmonized System (HS) code
37032000
Other features
Printing material brightness
90%
Core size (imperial)
2"
Country of origin
Germany
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
France 1 distributor(s)